☰
TDA7269A
TDA7269A
Active
Description:  IC AMP AB STEREO 14W 11MULTIWATT
Manufacturer:  STMicroelectronics
Datasheet:   TDA7269A Datasheet
History Price: $6.16000
In Stock: 44410
TDA7269A Specification
Specification
Part No
TDA7269A
Category
Linear - Amplifiers - Audio
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Class AB
Output Type
2-Channel (Stereo)
Max Output Power x Channels @ Load
14W x 2 @ 8Ohm
Voltage - Supply
?V ~ 20V
Features
Depop, Mute, Short-Circuit and Thermal Protection, Standby
Mounting Type
Through Hole
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Supplier Device Package
11-Multiwatt
Package / Case
Multiwatt-11 (Vertical, Bent and Staggered Leads)
TDA7269A PDF Datasheet
TDA7269A Related Parts
TDA1013B/N2,112
TDA1013B/N2,112
NXP Semiconductors
IC AMP CLASS AB MONO 4.2W 9SIL
TDA1308/N2,112
TDA1308/N2,112
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8DIP
TDA1308AT/N2,112
TDA1308AT/N2,112
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308AT/N2,115
TDA1308AT/N2,115
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308AUK,027
TDA1308AUK,027
NXP Semiconductors
IC AMP CLASS AB STER 80MW 8WLCSP
TDA1308T/N1,112
TDA1308T/N1,112
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308T/N2,112
TDA1308T/N2,112
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308T/N2,115
TDA1308T/N2,115
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308TT/N2,118
TDA1308TT/N2,118
NXP Semiconductors
IC AMP CLASS AB STER 80MW 8TSSOP
TDA1517/N3,112
TDA1517/N3,112
NXP Semiconductors
IC AMP CLASS B STEREO 6W 9SIL
TDA1517ATW/N1,112
TDA1517ATW/N1,112
NXP Semiconductors
IC AMP B MONO/STEREO 8W 20HTSSOP
TDA1517ATW/N1,118
TDA1517ATW/N1,118
NXP Semiconductors
IC AMP B MONO/STEREO 8W 20HTSSOP
TDA7269A Description
Overview of STMicroelectronics TDA7269A

The STMicroelectronics TDA7269A is a dual power amplifier designed for automotive and consumer audio applications. This integrated circuit is known for its high performance, low distortion, and efficient operation, making it suitable for use in car radios, home audio systems, and other audio amplification applications. The TDA7269A is designed to deliver high-quality sound while minimizing power consumption, making it an ideal choice for modern audio systems.

Key Specifications

- Output Power: 2 x 15W (typical at 4Ω load)
- Supply Voltage Range: 8V to 18V
- Total Harmonic Distortion (THD): < 0.1% (typical at 1 kHz)
- Frequency Response: 20 Hz to 20 kHz
- Gain: 26 dB (fixed)
- Protection Features: Short-circuit protection, thermal shutdown
- Package Type: Power DIP (DIP-16)

Performance Characteristics

The TDA7269A is designed to provide high-quality audio amplification with minimal distortion. With a total harmonic distortion (THD) of less than 0.1% at 1 kHz, the amplifier ensures clear and accurate sound reproduction. The device can deliver up to 15W per channel into a 4Ω load, making it suitable for driving speakers in various audio applications.

Thermal Performance

Thermal management is a critical aspect of the TDA7269A. The device is equipped with built-in thermal shutdown protection, which automatically disables the output when the junction temperature exceeds a specified limit. This feature helps prevent damage due to overheating, ensuring reliable operation in demanding environments. The amplifier can operate over a wide temperature range, making it suitable for automotive applications where temperature fluctuations are common.

Protection Features

The TDA7269A includes several protection features to enhance its reliability and safety:

- Short-Circuit Protection: Prevents damage to the amplifier in the event of a short circuit at the output.
- Thermal Shutdown: Automatically disables the amplifier when the temperature exceeds safe operating limits, protecting the device from thermal damage.

Applications

The TDA7269A is versatile and can be used in a variety of applications, including:

- Automotive Audio Systems: Amplifying sound in car radios and infotainment systems.
- Home Audio Equipment: Used in stereo amplifiers and home theater systems for high-quality sound reproduction.
- Portable Speakers: Ideal for battery-operated audio devices that require efficient power management.
- Consumer Electronics: Employed in various audio devices requiring reliable amplification.

Ease of Use

The TDA7269A is designed for easy integration into audio circuits. It requires minimal external components, typically only a few capacitors and resistors for stability and filtering. The device's DIP-16 package allows for straightforward mounting on PCBs, making it convenient for prototyping and production.

Conclusion

The STMicroelectronics TDA7269A is a high-performance dual power amplifier that meets the demands of various audio applications. With its low distortion, efficient operation, and built-in protection features, the TDA7269A is an excellent choice for engineers looking to design reliable and high-quality audio amplification solutions. Its versatility and ease of use make it a valuable component in automotive, consumer electronics, and home audio systems.
TDA7269A Compare Parts
  • TDA7269A vs TDA8954TH/N1,112
  • TDA7269A vs TDA8954J/N1,112
  • TDA7269A vs TDA8953TH/N1,118
  • TDA7269A vs TDA8953TH/N1,112
  • TDA7269A vs TDA8953J/N1,112
  • TDA7269A vs TDA8950TH/N1,118
  • TDA7269A vs TDA8950J/N1,112
  • TDA7269A vs TDA8948J/N1,112
  • TDA7269A vs TDA8947J/N3,112
  • TDA7269A vs TDA8946J/N1,112
  • TDA7269A vs TDA8946AJ/N2,112
  • TDA7269A vs TDA8945S/N1,112
  • TDA7269A vs TDA8944J/N1,112
  • TDA7269A vs TDA8944AJ/N2,112
  • TDA7269A vs TDA8943SF/N1,112
  • TDA7269A vs TDA8942P/N1,112
  • TDA7269A vs TDA8941P/N1,112
  • TDA7269A vs TDA8933T/N1,118
  • TDA7269A vs TDA8933T/N1,112
  • TDA7269A vs TDA8933BTW/N2,518
  • TDA7269A vs TDA8933BTW/N2,512
  • TDA7269A vs TDA8933BTW/N2,118
  • TDA7269A vs TDA8933BTW/N2,112
  • TDA7269A vs TDA8932T/N1,118
  • TDA7269A vs TDA8932T/N1,112
  • TDA7269A vs TDA8932BTW/N2,518
  • TDA7269A vs TDA8932BTW/N2,118
  • TDA7269A vs TDA8932BTW/N2,112
  • TDA7269A vs TDA8932BT/N2,118
  • TDA7269A vs TDA8932BT/N2,112
  • TDA7269A vs TDA8931T/N1,118
  • TDA7269A vs TDA8931T/N1,112
  • TDA7269A vs TDA8925ST/N1,112
  • TDA7269A vs TDA8925J/N1,112
  • TDA7269A vs TDA8924TH/N2,118
  • TDA7269A vs TDA8922TH/N1,518
  • TDA7269A vs TDA8922CTH/N1,118
  • TDA7269A vs TDA8922CTH/N1,112
  • TDA7269A vs TDA8922CJ/N1,112
  • TDA7269A vs TDA8922BTH/N2,118
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.