☰
TDA7266SA
TDA7266SA
Obsolete
Description:  IC AMP AB STEREO 7W 15CLIPWATT
Manufacturer:  STMicroelectronics
Datasheet:   TDA7266SA Datasheet
History Price: Obsolete
In Stock: 21830
TDA7266SA Specification
Specification
Part No
TDA7266SA
Category
Linear - Amplifiers - Audio
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Class AB
Output Type
2-Channel (Stereo)
Max Output Power x Channels @ Load
7W x 2 @ 8Ohm
Voltage - Supply
3V ~ 18V
Features
Mute, Short-Circuit and Thermal Protection, Standby
Mounting Type
Through Hole
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Supplier Device Package
15-Clipwatt
Package / Case
Clipwatt-15 (Vertical, Bent and Staggered Leads)
TDA7266SA Related Parts
TDA1013B/N2,112
TDA1013B/N2,112
NXP Semiconductors
IC AMP CLASS AB MONO 4.2W 9SIL
TDA1308/N2,112
TDA1308/N2,112
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8DIP
TDA1308AT/N2,112
TDA1308AT/N2,112
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308AT/N2,115
TDA1308AT/N2,115
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308AUK,027
TDA1308AUK,027
NXP Semiconductors
IC AMP CLASS AB STER 80MW 8WLCSP
TDA1308T/N1,112
TDA1308T/N1,112
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308T/N2,112
TDA1308T/N2,112
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308T/N2,115
TDA1308T/N2,115
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308TT/N2,118
TDA1308TT/N2,118
NXP Semiconductors
IC AMP CLASS AB STER 80MW 8TSSOP
TDA1517/N3,112
TDA1517/N3,112
NXP Semiconductors
IC AMP CLASS B STEREO 6W 9SIL
TDA1517ATW/N1,112
TDA1517ATW/N1,112
NXP Semiconductors
IC AMP B MONO/STEREO 8W 20HTSSOP
TDA1517ATW/N1,118
TDA1517ATW/N1,118
NXP Semiconductors
IC AMP B MONO/STEREO 8W 20HTSSOP
TDA7266SA Description
Overview of STMicroelectronics TDA7266SA

The STMicroelectronics TDA7266SA is a dual power amplifier designed for audio applications, particularly in car audio systems and portable audio devices. This integrated circuit (IC) is known for its high efficiency, low distortion, and compact design, making it suitable for a wide range of consumer electronics.

Key Specifications

- Supply Voltage (VCC): 8V to 18V
- Output Power: 2 x 7W (at 4Ω load, THD = 1%)
- Total Harmonic Distortion (THD): < 0.1% (at 1W, 1kHz)
- Frequency Response: 20Hz to 20kHz
- Gain: 26 dB
- Input Impedance: 10kΩ
- Thermal Shutdown Protection: Yes
- Package Type: HSOP-16

Functionality and Features

The TDA7266SA is designed as a dual-channel amplifier, allowing it to drive two speakers simultaneously. This feature is particularly beneficial for stereo applications, providing a rich audio experience. The amplifier operates in class AB mode, which balances efficiency and sound quality, making it ideal for high-fidelity audio applications.

High Output Power

With an output power of 2 x 7W at a 4Ω load, the TDA7266SA is capable of delivering substantial audio output, making it suitable for driving speakers in various environments. This power level ensures that the amplifier can produce clear and loud sound without significant distortion, even at higher volumes.

Low Distortion and High Fidelity

The TDA7266SA boasts a total harmonic distortion (THD) of less than 0.1% at 1W and 1kHz, which is indicative of its ability to reproduce audio signals with high fidelity. This low distortion level is crucial for applications where sound quality is paramount, such as in home audio systems and high-end car audio setups.

Thermal Management and Protection

The integrated thermal shutdown protection feature is a significant advantage of the TDA7266SA. This safety mechanism prevents the amplifier from overheating, ensuring reliable operation even under demanding conditions. The thermal protection helps extend the lifespan of the device and enhances overall system reliability.

Compact Design

The TDA7266SA is housed in a compact HSOP-16 package, making it suitable for space-constrained applications. This small footprint allows for easy integration into various electronic designs, from portable audio devices to automotive systems.

Applications

The TDA7266SA is versatile and can be used in a variety of applications, including:

- Car Audio Systems: Ideal for driving speakers in automotive environments, providing high-quality sound reproduction.
- Portable Audio Devices: Suitable for battery-operated devices due to its efficient power consumption.
- Home Audio Systems: Can be used in stereo amplifiers for home entertainment setups.
- Television and Multimedia Systems: Enhances audio output in TVs and multimedia devices.

Conclusion

The STMicroelectronics TDA7266SA is a powerful and efficient audio amplifier that meets the demands of modern audio applications. With its high output power, low distortion, and robust thermal management features, it is an excellent choice for engineers looking to implement high-quality audio solutions in their designs. Whether in automotive, portable, or home audio systems, the TDA7266SA delivers reliable performance and exceptional sound quality.
TDA7266SA Compare Parts
  • TDA7266SA vs TDA8954TH/N1,112
  • TDA7266SA vs TDA8954J/N1,112
  • TDA7266SA vs TDA8953TH/N1,118
  • TDA7266SA vs TDA8953TH/N1,112
  • TDA7266SA vs TDA8953J/N1,112
  • TDA7266SA vs TDA8950TH/N1,118
  • TDA7266SA vs TDA8950J/N1,112
  • TDA7266SA vs TDA8948J/N1,112
  • TDA7266SA vs TDA8947J/N3,112
  • TDA7266SA vs TDA8946J/N1,112
  • TDA7266SA vs TDA8946AJ/N2,112
  • TDA7266SA vs TDA8945S/N1,112
  • TDA7266SA vs TDA8944J/N1,112
  • TDA7266SA vs TDA8944AJ/N2,112
  • TDA7266SA vs TDA8943SF/N1,112
  • TDA7266SA vs TDA8942P/N1,112
  • TDA7266SA vs TDA8941P/N1,112
  • TDA7266SA vs TDA8933T/N1,118
  • TDA7266SA vs TDA8933T/N1,112
  • TDA7266SA vs TDA8933BTW/N2,518
  • TDA7266SA vs TDA8933BTW/N2,512
  • TDA7266SA vs TDA8933BTW/N2,118
  • TDA7266SA vs TDA8933BTW/N2,112
  • TDA7266SA vs TDA8932T/N1,118
  • TDA7266SA vs TDA8932T/N1,112
  • TDA7266SA vs TDA8932BTW/N2,518
  • TDA7266SA vs TDA8932BTW/N2,118
  • TDA7266SA vs TDA8932BTW/N2,112
  • TDA7266SA vs TDA8932BT/N2,118
  • TDA7266SA vs TDA8932BT/N2,112
  • TDA7266SA vs TDA8931T/N1,118
  • TDA7266SA vs TDA8931T/N1,112
  • TDA7266SA vs TDA8925ST/N1,112
  • TDA7266SA vs TDA8925J/N1,112
  • TDA7266SA vs TDA8924TH/N2,118
  • TDA7266SA vs TDA8922TH/N1,518
  • TDA7266SA vs TDA8922CTH/N1,118
  • TDA7266SA vs TDA8922CTH/N1,112
  • TDA7266SA vs TDA8922CJ/N1,112
  • TDA7266SA vs TDA8922BTH/N2,118
  • Customer Reviews
    4.95 out of 5.00 stars from 177 customer reviews from all over the world
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.