☰
TDA7266
TDA7266
Active
Description:  IC AMP AB STEREO 7W 15MULTIWATT
Manufacturer:  STMicroelectronics
Datasheet:   TDA7266 Datasheet
History Price: $7.02000
In Stock: 47135
TDA7266 Specification
Specification
Part No
TDA7266
Category
Linear - Amplifiers - Audio
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Class AB
Output Type
2-Channel (Stereo)
Max Output Power x Channels @ Load
7W x 2 @ 8Ohm
Voltage - Supply
3V ~ 18V
Features
Mute, Short-Circuit and Thermal Protection, Standby
Mounting Type
Through Hole
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Supplier Device Package
15-Multiwatt
Package / Case
Multiwatt-15 (Vertical, Bent and Staggered Leads)
TDA7266 PDF Datasheet
TDA7266 Related Parts
TDA1013B/N2,112
TDA1013B/N2,112
NXP Semiconductors
IC AMP CLASS AB MONO 4.2W 9SIL
TDA1308/N2,112
TDA1308/N2,112
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8DIP
TDA1308AT/N2,112
TDA1308AT/N2,112
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308AT/N2,115
TDA1308AT/N2,115
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308AUK,027
TDA1308AUK,027
NXP Semiconductors
IC AMP CLASS AB STER 80MW 8WLCSP
TDA1308T/N1,112
TDA1308T/N1,112
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308T/N2,112
TDA1308T/N2,112
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308T/N2,115
TDA1308T/N2,115
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308TT/N2,118
TDA1308TT/N2,118
NXP Semiconductors
IC AMP CLASS AB STER 80MW 8TSSOP
TDA1517/N3,112
TDA1517/N3,112
NXP Semiconductors
IC AMP CLASS B STEREO 6W 9SIL
TDA1517ATW/N1,112
TDA1517ATW/N1,112
NXP Semiconductors
IC AMP B MONO/STEREO 8W 20HTSSOP
TDA1517ATW/N1,118
TDA1517ATW/N1,118
NXP Semiconductors
IC AMP B MONO/STEREO 8W 20HTSSOP
TDA7266 Description
Overview of STMicroelectronics TDA7266

The TDA7266 is a high-performance dual power amplifier designed for audio applications, particularly in car radios and home audio systems. It is known for its efficiency, compact design, and ability to deliver high-quality sound output. This integrated circuit (IC) is part of STMicroelectronics' extensive portfolio of audio amplifiers, catering to various consumer electronics needs.

Key Specifications

- Output Power: The TDA7266 can deliver up to 2 x 15 W of output power into a 4-ohm load, making it suitable for driving speakers in various applications.
- Supply Voltage: It operates with a supply voltage range of 8 V to 18 V, allowing flexibility in design and compatibility with different power supply configurations.
- Total Harmonic Distortion (THD): The amplifier features a low THD of less than 0.1% at rated output power, ensuring high fidelity in audio reproduction.
- Signal-to-Noise Ratio (SNR): The SNR is typically around 90 dB, which contributes to a clear and noise-free audio experience.
- Frequency Response: The frequency response ranges from 20 Hz to 20 kHz, covering the full audio spectrum and ensuring that both low and high frequencies are reproduced accurately.
- Damping Factor: The damping factor is greater than 30, which helps in controlling the speaker's movement and improving sound quality.

Features

- Integrated Protection Circuits: The TDA7266 includes built-in protection features such as thermal shutdown, short-circuit protection, and over-voltage protection, enhancing reliability and longevity in various operating conditions.
- Low Power Consumption: The amplifier is designed for low power consumption, making it energy-efficient and suitable for battery-operated devices.
- Easy to Use: The TDA7266 comes in a compact DIP-16 package, facilitating easy integration into circuit designs and saving PCB space.
- Adjustable Gain: The gain can be adjusted externally, allowing designers to tailor the amplifier's performance to specific application requirements.

Applications

The TDA7266 is versatile and can be used in various applications, including:

- Car Audio Systems: Its robust output power and low distortion make it ideal for automotive audio systems, providing high-quality sound in vehicles.
- Home Audio Equipment: The amplifier is suitable for use in home audio systems, including stereo receivers and multimedia speakers.
- Portable Audio Devices: Its low power consumption and compact size make it a great choice for portable audio applications, such as battery-powered speakers.

Conclusion

The STMicroelectronics TDA7266 is a reliable and efficient audio amplifier that meets the demands of modern audio applications. With its impressive specifications, integrated protection features, and versatility, it is an excellent choice for designers looking to enhance audio performance in consumer electronics. Whether for automotive, home audio, or portable devices, the TDA7266 delivers high-quality sound with minimal distortion, making it a preferred option in the audio amplifier market.
TDA7266 Compare Parts
  • TDA7266 vs TDA8954TH/N1,112
  • TDA7266 vs TDA8954J/N1,112
  • TDA7266 vs TDA8953TH/N1,118
  • TDA7266 vs TDA8953TH/N1,112
  • TDA7266 vs TDA8953J/N1,112
  • TDA7266 vs TDA8950TH/N1,118
  • TDA7266 vs TDA8950J/N1,112
  • TDA7266 vs TDA8948J/N1,112
  • TDA7266 vs TDA8947J/N3,112
  • TDA7266 vs TDA8946J/N1,112
  • TDA7266 vs TDA8946AJ/N2,112
  • TDA7266 vs TDA8945S/N1,112
  • TDA7266 vs TDA8944J/N1,112
  • TDA7266 vs TDA8944AJ/N2,112
  • TDA7266 vs TDA8943SF/N1,112
  • TDA7266 vs TDA8942P/N1,112
  • TDA7266 vs TDA8941P/N1,112
  • TDA7266 vs TDA8933T/N1,118
  • TDA7266 vs TDA8933T/N1,112
  • TDA7266 vs TDA8933BTW/N2,518
  • TDA7266 vs TDA8933BTW/N2,512
  • TDA7266 vs TDA8933BTW/N2,118
  • TDA7266 vs TDA8933BTW/N2,112
  • TDA7266 vs TDA8932T/N1,118
  • TDA7266 vs TDA8932T/N1,112
  • TDA7266 vs TDA8932BTW/N2,518
  • TDA7266 vs TDA8932BTW/N2,118
  • TDA7266 vs TDA8932BTW/N2,112
  • TDA7266 vs TDA8932BT/N2,118
  • TDA7266 vs TDA8932BT/N2,112
  • TDA7266 vs TDA8931T/N1,118
  • TDA7266 vs TDA8931T/N1,112
  • TDA7266 vs TDA8925ST/N1,112
  • TDA7266 vs TDA8925J/N1,112
  • TDA7266 vs TDA8924TH/N2,118
  • TDA7266 vs TDA8922TH/N1,518
  • TDA7266 vs TDA8922CTH/N1,118
  • TDA7266 vs TDA8922CTH/N1,112
  • TDA7266 vs TDA8922CJ/N1,112
  • TDA7266 vs TDA8922BTH/N2,118
  • Customer Reviews
    4.95 out of 5.00 stars from 94 customer reviews from all over the world
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.