☰
TDA7256
TDA7256
Obsolete
Description:  IC AMP AB MONO 30W 11MULTIWATT
Manufacturer:  STMicroelectronics
Datasheet:   TDA7256 Datasheet
History Price: Obsolete
In Stock: 24260
TDA7256 Specification
Specification
Part No
TDA7256
Category
Linear - Amplifiers - Audio
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Class AB
Output Type
1-Channel (Mono)
Max Output Power x Channels @ Load
30W x 1 @ 2Ohm
Voltage - Supply
8V ~ 18V
Features
Depop, Differential Inputs, Mute, Short-Circuit Protection, Standby
Mounting Type
Through Hole
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Supplier Device Package
11-Multiwatt
Package / Case
Multiwatt-11 (Vertical, Bent and Staggered Leads)
TDA7256 PDF Datasheet
TDA7256 Related Parts
TDA1013B/N2,112
TDA1013B/N2,112
NXP Semiconductors
IC AMP CLASS AB MONO 4.2W 9SIL
TDA1308/N2,112
TDA1308/N2,112
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8DIP
TDA1308AT/N2,112
TDA1308AT/N2,112
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308AT/N2,115
TDA1308AT/N2,115
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308AUK,027
TDA1308AUK,027
NXP Semiconductors
IC AMP CLASS AB STER 80MW 8WLCSP
TDA1308T/N1,112
TDA1308T/N1,112
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308T/N2,112
TDA1308T/N2,112
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308T/N2,115
TDA1308T/N2,115
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308TT/N2,118
TDA1308TT/N2,118
NXP Semiconductors
IC AMP CLASS AB STER 80MW 8TSSOP
TDA1517/N3,112
TDA1517/N3,112
NXP Semiconductors
IC AMP CLASS B STEREO 6W 9SIL
TDA1517ATW/N1,112
TDA1517ATW/N1,112
NXP Semiconductors
IC AMP B MONO/STEREO 8W 20HTSSOP
TDA1517ATW/N1,118
TDA1517ATW/N1,118
NXP Semiconductors
IC AMP B MONO/STEREO 8W 20HTSSOP
TDA7256 Description
Overview of STMicroelectronics TDA7256

The TDA7256 is a high-performance audio amplifier designed by STMicroelectronics, primarily used in car audio systems and other applications requiring high-quality sound amplification. This integrated circuit (IC) is known for its efficiency, compact design, and ability to deliver powerful audio output while minimizing distortion.

Key Specifications

- Output Power: The TDA7256 can deliver up to 2 x 25 Watts of output power into a 4-ohm load, making it suitable for driving speakers in automotive applications.
- Supply Voltage: It operates with a supply voltage range of 8V to 18V, allowing flexibility in various power supply configurations.
- Total Harmonic Distortion (THD): The amplifier features a low THD of less than 0.1%, ensuring high fidelity in audio reproduction.
- Signal-to-Noise Ratio (SNR): The SNR is typically around 90 dB, which contributes to clear sound quality by minimizing background noise.
- Frequency Response: The frequency response ranges from 20 Hz to 20 kHz, covering the full range of human hearing and ensuring that both low and high frequencies are well represented.
- Damping Factor: The TDA7256 has a high damping factor, which helps in controlling the movement of the speaker cone, resulting in better sound quality and reduced distortion.

Features

- Integrated Protection Circuits: The TDA7256 includes built-in protection features such as over-temperature protection, short-circuit protection, and over-voltage protection, enhancing the reliability and longevity of the device.
- Low Standby Current: The amplifier consumes a low standby current, which is beneficial for battery-operated applications, helping to extend battery life.
- Thermal Management: The design of the TDA7256 allows for efficient thermal management, reducing the risk of overheating during prolonged use.
- Easy to Use: The IC is designed for easy integration into various audio systems, with a simple pin configuration that facilitates straightforward connections.

Applications

The TDA7256 is widely used in various applications, including:

- Car Audio Systems: Its high output power and low distortion make it ideal for automotive sound systems, providing clear and powerful audio.
- Home Audio Systems: The amplifier can also be used in home audio setups, enhancing the listening experience with high-quality sound.
- Portable Audio Devices: Due to its low power consumption and compact size, it is suitable for portable audio applications, such as battery-powered speakers.

Conclusion

The STMicroelectronics TDA7256 is a versatile and efficient audio amplifier that meets the demands of modern audio applications. With its robust specifications, integrated protection features, and ease of use, it is an excellent choice for both automotive and home audio systems. Its ability to deliver high-quality sound while maintaining low distortion and power consumption makes it a popular choice among audio engineers and designers.
TDA7256 Compare Parts
  • TDA7256 vs TDA8954TH/N1,112
  • TDA7256 vs TDA8954J/N1,112
  • TDA7256 vs TDA8953TH/N1,118
  • TDA7256 vs TDA8953TH/N1,112
  • TDA7256 vs TDA8953J/N1,112
  • TDA7256 vs TDA8950TH/N1,118
  • TDA7256 vs TDA8950J/N1,112
  • TDA7256 vs TDA8948J/N1,112
  • TDA7256 vs TDA8947J/N3,112
  • TDA7256 vs TDA8946J/N1,112
  • TDA7256 vs TDA8946AJ/N2,112
  • TDA7256 vs TDA8945S/N1,112
  • TDA7256 vs TDA8944J/N1,112
  • TDA7256 vs TDA8944AJ/N2,112
  • TDA7256 vs TDA8943SF/N1,112
  • TDA7256 vs TDA8942P/N1,112
  • TDA7256 vs TDA8941P/N1,112
  • TDA7256 vs TDA8933T/N1,118
  • TDA7256 vs TDA8933T/N1,112
  • TDA7256 vs TDA8933BTW/N2,518
  • TDA7256 vs TDA8933BTW/N2,512
  • TDA7256 vs TDA8933BTW/N2,118
  • TDA7256 vs TDA8933BTW/N2,112
  • TDA7256 vs TDA8932T/N1,118
  • TDA7256 vs TDA8932T/N1,112
  • TDA7256 vs TDA8932BTW/N2,518
  • TDA7256 vs TDA8932BTW/N2,118
  • TDA7256 vs TDA8932BTW/N2,112
  • TDA7256 vs TDA8932BT/N2,118
  • TDA7256 vs TDA8932BT/N2,112
  • TDA7256 vs TDA8931T/N1,118
  • TDA7256 vs TDA8931T/N1,112
  • TDA7256 vs TDA8925ST/N1,112
  • TDA7256 vs TDA8925J/N1,112
  • TDA7256 vs TDA8924TH/N2,118
  • TDA7256 vs TDA8922TH/N1,518
  • TDA7256 vs TDA8922CTH/N1,118
  • TDA7256 vs TDA8922CTH/N1,112
  • TDA7256 vs TDA8922CJ/N1,112
  • TDA7256 vs TDA8922BTH/N2,118
  • Customer Reviews
    4.95 out of 5.00 stars from 117 customer reviews from all over the world
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.