☰
TDA7233D013TR
TDA7233D013TR
Obsolete
Description:  IC AMP CLASS AB MONO 1.9W 8SO
Manufacturer:  STMicroelectronics
History Price: Obsolete
In Stock: 4090
TDA7233D013TR Specification
Specification
Part No
TDA7233D013TR
Category
Linear - Amplifiers - Audio
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Class AB
Output Type
1-Channel (Mono)
Max Output Power x Channels @ Load
1.9W x 1 @ 8Ohm
Voltage - Supply
1.8V ~ 15V
Features
Mute, Shutdown
Mounting Type
Surface Mount
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Supplier Device Package
8-SOIC
Package / Case
8-SOIC (0.154", 3.90mm Width)
TDA7233D013TR PDF Datasheet
TDA7233D013TR Related Parts
TDA1013B/N2,112
TDA1013B/N2,112
NXP Semiconductors
IC AMP CLASS AB MONO 4.2W 9SIL
TDA1308/N2,112
TDA1308/N2,112
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8DIP
TDA1308AT/N2,112
TDA1308AT/N2,112
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308AT/N2,115
TDA1308AT/N2,115
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308AUK,027
TDA1308AUK,027
NXP Semiconductors
IC AMP CLASS AB STER 80MW 8WLCSP
TDA1308T/N1,112
TDA1308T/N1,112
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308T/N2,112
TDA1308T/N2,112
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308T/N2,115
TDA1308T/N2,115
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308TT/N2,118
TDA1308TT/N2,118
NXP Semiconductors
IC AMP CLASS AB STER 80MW 8TSSOP
TDA1517/N3,112
TDA1517/N3,112
NXP Semiconductors
IC AMP CLASS B STEREO 6W 9SIL
TDA1517ATW/N1,112
TDA1517ATW/N1,112
NXP Semiconductors
IC AMP B MONO/STEREO 8W 20HTSSOP
TDA1517ATW/N1,118
TDA1517ATW/N1,118
NXP Semiconductors
IC AMP B MONO/STEREO 8W 20HTSSOP
TDA7233D013TR Compare Parts
  • TDA7233D013TR vs TDA8954TH/N1,112
  • TDA7233D013TR vs TDA8954J/N1,112
  • TDA7233D013TR vs TDA8953TH/N1,118
  • TDA7233D013TR vs TDA8953TH/N1,112
  • TDA7233D013TR vs TDA8953J/N1,112
  • TDA7233D013TR vs TDA8950TH/N1,118
  • TDA7233D013TR vs TDA8950J/N1,112
  • TDA7233D013TR vs TDA8948J/N1,112
  • TDA7233D013TR vs TDA8947J/N3,112
  • TDA7233D013TR vs TDA8946J/N1,112
  • TDA7233D013TR vs TDA8946AJ/N2,112
  • TDA7233D013TR vs TDA8945S/N1,112
  • TDA7233D013TR vs TDA8944J/N1,112
  • TDA7233D013TR vs TDA8944AJ/N2,112
  • TDA7233D013TR vs TDA8943SF/N1,112
  • TDA7233D013TR vs TDA8942P/N1,112
  • TDA7233D013TR vs TDA8941P/N1,112
  • TDA7233D013TR vs TDA8933T/N1,118
  • TDA7233D013TR vs TDA8933T/N1,112
  • TDA7233D013TR vs TDA8933BTW/N2,518
  • TDA7233D013TR vs TDA8933BTW/N2,512
  • TDA7233D013TR vs TDA8933BTW/N2,118
  • TDA7233D013TR vs TDA8933BTW/N2,112
  • TDA7233D013TR vs TDA8932T/N1,118
  • TDA7233D013TR vs TDA8932T/N1,112
  • TDA7233D013TR vs TDA8932BTW/N2,518
  • TDA7233D013TR vs TDA8932BTW/N2,118
  • TDA7233D013TR vs TDA8932BTW/N2,112
  • TDA7233D013TR vs TDA8932BT/N2,118
  • TDA7233D013TR vs TDA8932BT/N2,112
  • TDA7233D013TR vs TDA8931T/N1,118
  • TDA7233D013TR vs TDA8931T/N1,112
  • TDA7233D013TR vs TDA8925ST/N1,112
  • TDA7233D013TR vs TDA8925J/N1,112
  • TDA7233D013TR vs TDA8924TH/N2,118
  • TDA7233D013TR vs TDA8922TH/N1,518
  • TDA7233D013TR vs TDA8922CTH/N1,118
  • TDA7233D013TR vs TDA8922CTH/N1,112
  • TDA7233D013TR vs TDA8922CJ/N1,112
  • TDA7233D013TR vs TDA8922BTH/N2,118
  • Customer Reviews
    4.95 out of 5.00 stars from 179 customer reviews from all over the world
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.