☰
TDA2822D
TDA2822D
Active
Description:  IC AMP CLASS AB MONO/STER 1W 8SO
Manufacturer:  STMicroelectronics
Datasheet:   TDA2822D Datasheet
History Price: $2.41000
In Stock: 9620
TDA2822D Specification
Specification
Part No
TDA2822D
Category
Linear - Amplifiers - Audio
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Class AB
Output Type
1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load
1W x 1 @ 32Ohm; 380mW x 2 @ 8Ohm
Voltage - Supply
1.8V ~ 15V
Features
-
Mounting Type
Surface Mount
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Supplier Device Package
8-SOIC
Package / Case
8-SOIC (0.154", 3.90mm Width)
TDA2822D PDF Datasheet
TDA2822D Related Parts
TDA1013B/N2,112
TDA1013B/N2,112
NXP Semiconductors
IC AMP CLASS AB MONO 4.2W 9SIL
TDA1308/N2,112
TDA1308/N2,112
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8DIP
TDA1308AT/N2,112
TDA1308AT/N2,112
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308AT/N2,115
TDA1308AT/N2,115
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308AUK,027
TDA1308AUK,027
NXP Semiconductors
IC AMP CLASS AB STER 80MW 8WLCSP
TDA1308T/N1,112
TDA1308T/N1,112
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308T/N2,112
TDA1308T/N2,112
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308T/N2,115
TDA1308T/N2,115
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308TT/N2,118
TDA1308TT/N2,118
NXP Semiconductors
IC AMP CLASS AB STER 80MW 8TSSOP
TDA1517/N3,112
TDA1517/N3,112
NXP Semiconductors
IC AMP CLASS B STEREO 6W 9SIL
TDA1517ATW/N1,112
TDA1517ATW/N1,112
NXP Semiconductors
IC AMP B MONO/STEREO 8W 20HTSSOP
TDA1517ATW/N1,118
TDA1517ATW/N1,118
NXP Semiconductors
IC AMP B MONO/STEREO 8W 20HTSSOP
TDA2822D Description
Overview of STMicroelectronics TDA2822D

The STMicroelectronics TDA2822D is a dual audio power amplifier designed for portable applications, such as radio receivers, television sets, and other multimedia devices. This integrated circuit (IC) provides high-quality audio amplification while maintaining low power consumption, making it ideal for battery-operated devices. The TDA2822D is known for its compact design and ease of use, providing engineers with a reliable solution for audio amplification needs.

Key Specifications

- Output Power: The TDA2822D can deliver up to 2 x 1W output power into an 8-ohm load when powered by a 12V supply voltage. This makes it suitable for driving small speakers in consumer electronics.
- Supply Voltage Range: The amplifier operates within a supply voltage range of 3V to 15V, providing flexibility for various applications and power supply configurations.
- Total Harmonic Distortion (THD): The device features low total harmonic distortion, typically around 0.1% at rated output power, ensuring high-fidelity sound reproduction.
- Gain: The amplifier has a fixed gain of approximately 20 dB, which simplifies the design process by eliminating the need for external gain-setting components.
- Operating Temperature Range: It is designed to operate within a temperature range of -40°C to +125°C, making it suitable for both consumer and industrial applications.

Functional Features

The TDA2822D includes several functional features that enhance its performance and usability:

- Dual Channel Operation: The IC features two independent channels (left and right), allowing it to drive stereo audio systems effectively.
- Integrated Protection Circuitry: Built-in thermal overload protection and short-circuit protection help prevent damage to the device under fault conditions, enhancing reliability.
- Low Noise Operation: The amplifier is designed to minimize noise levels, which is crucial for high-quality audio applications. This feature ensures that background noise does not interfere with audio playback.
- Easy Implementation: The TDA2822D comes in a compact package (usually available in a DIP or SOIC format), making it easy to integrate into various designs without requiring extensive board space.

Pin Configuration

The TDA2822D typically comes in an 8-pin package. Its pin configuration includes:

- Pin 1 (OUT1): Output for the first channel (left).
- Pin 2 (GND): Ground connection.
- Pin 3 (VCC): Supply voltage input.
- Pin 4 (OUT2): Output for the second channel (right).
- Pin 5 (NC): Not connected; can be left floating.
- Pin 6 (IN1): Input signal for the first channel.
- Pin 7 (IN2): Input signal for the second channel.
- Pin 8 (NC): Not connected; can be left floating.

Applications

The TDA2822D is widely used in various applications due to its versatility and performance characteristics:

- Portable Audio Devices: Ideal for use in portable radios, MP3 players, and handheld gaming devices where compact size and low power consumption are critical.
- Television Sets: Commonly used in small TV sets or monitors where built-in audio amplification is required without adding significant bulk or weight.
- Computer Speakers: Suitable for driving small desktop or laptop speaker systems that require efficient amplification without compromising sound quality.

Conclusion

In summary, the STMicroelectronics TDA2822D is a highly efficient dual audio power amplifier that offers excellent performance in compact designs. With its wide supply voltage range, low total harmonic distortion, and integrated protection features, it serves as an ideal solution for various audio amplification needs across multiple applications. Its ease of use and reliability make it a popular choice among engineers looking to enhance their audio systems while maintaining high fidelity and low power consumption.
TDA2822D Compare Parts
  • TDA2822D vs TDA8954TH/N1,112
  • TDA2822D vs TDA8954J/N1,112
  • TDA2822D vs TDA8953TH/N1,118
  • TDA2822D vs TDA8953TH/N1,112
  • TDA2822D vs TDA8953J/N1,112
  • TDA2822D vs TDA8950TH/N1,118
  • TDA2822D vs TDA8950J/N1,112
  • TDA2822D vs TDA8948J/N1,112
  • TDA2822D vs TDA8947J/N3,112
  • TDA2822D vs TDA8946J/N1,112
  • TDA2822D vs TDA8946AJ/N2,112
  • TDA2822D vs TDA8945S/N1,112
  • TDA2822D vs TDA8944J/N1,112
  • TDA2822D vs TDA8944AJ/N2,112
  • TDA2822D vs TDA8943SF/N1,112
  • TDA2822D vs TDA8942P/N1,112
  • TDA2822D vs TDA8941P/N1,112
  • TDA2822D vs TDA8933T/N1,118
  • TDA2822D vs TDA8933T/N1,112
  • TDA2822D vs TDA8933BTW/N2,518
  • TDA2822D vs TDA8933BTW/N2,512
  • TDA2822D vs TDA8933BTW/N2,118
  • TDA2822D vs TDA8933BTW/N2,112
  • TDA2822D vs TDA8932T/N1,118
  • TDA2822D vs TDA8932T/N1,112
  • TDA2822D vs TDA8932BTW/N2,518
  • TDA2822D vs TDA8932BTW/N2,118
  • TDA2822D vs TDA8932BTW/N2,112
  • TDA2822D vs TDA8932BT/N2,118
  • TDA2822D vs TDA8932BT/N2,112
  • TDA2822D vs TDA8931T/N1,118
  • TDA2822D vs TDA8931T/N1,112
  • TDA2822D vs TDA8925ST/N1,112
  • TDA2822D vs TDA8925J/N1,112
  • TDA2822D vs TDA8924TH/N2,118
  • TDA2822D vs TDA8922TH/N1,518
  • TDA2822D vs TDA8922CTH/N1,118
  • TDA2822D vs TDA8922CTH/N1,112
  • TDA2822D vs TDA8922CJ/N1,112
  • TDA2822D vs TDA8922BTH/N2,118
  • Customer Reviews
    4.95 out of 5.00 stars from 153 customer reviews from all over the world
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.