☰
TDA2822
TDA2822
Obsolete
Description:  IC AMP AB MONO/STEREO 16POWERDIP
Manufacturer:  STMicroelectronics
Datasheet:   TDA2822 Datasheet
History Price: Obsolete
In Stock: 9295
TDA2822 Specification
Specification
Part No
TDA2822
Category
Linear - Amplifiers - Audio
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Class AB
Output Type
1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load
3.2W x 1 @ 8Ohm; 1.7W x 2 @ 4Ohm
Voltage - Supply
3V ~ 15V
Features
-
Mounting Type
Through Hole
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Supplier Device Package
16-PowerDIP
Package / Case
16-DIP (0.300", 7.62mm)
TDA2822 PDF Datasheet
TDA2822 Related Parts
TDA1013B/N2,112
TDA1013B/N2,112
NXP Semiconductors
IC AMP CLASS AB MONO 4.2W 9SIL
TDA1308/N2,112
TDA1308/N2,112
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8DIP
TDA1308AT/N2,112
TDA1308AT/N2,112
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308AT/N2,115
TDA1308AT/N2,115
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308AUK,027
TDA1308AUK,027
NXP Semiconductors
IC AMP CLASS AB STER 80MW 8WLCSP
TDA1308T/N1,112
TDA1308T/N1,112
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308T/N2,112
TDA1308T/N2,112
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308T/N2,115
TDA1308T/N2,115
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308TT/N2,118
TDA1308TT/N2,118
NXP Semiconductors
IC AMP CLASS AB STER 80MW 8TSSOP
TDA1517/N3,112
TDA1517/N3,112
NXP Semiconductors
IC AMP CLASS B STEREO 6W 9SIL
TDA1517ATW/N1,112
TDA1517ATW/N1,112
NXP Semiconductors
IC AMP B MONO/STEREO 8W 20HTSSOP
TDA1517ATW/N1,118
TDA1517ATW/N1,118
NXP Semiconductors
IC AMP B MONO/STEREO 8W 20HTSSOP
TDA2822 Description
Overview of STMicroelectronics TDA2822

The STMicroelectronics TDA2822 is a dual low-voltage audio amplifier designed for portable and battery-operated applications. This integrated circuit is particularly well-suited for driving small speakers in consumer electronics, such as radios, televisions, and portable audio devices. The TDA2822 is known for its compact design, low power consumption, and high efficiency, making it an ideal choice for applications where space and energy efficiency are critical.

Key Specifications

- Amplifier Configuration: The TDA2822 features a dual-channel configuration, allowing it to drive two speakers simultaneously or operate in a bridge mode for higher output power.
- Supply Voltage: The device operates with a supply voltage range of 3V to 15V, making it versatile for various battery and power supply configurations.
- Output Power: The TDA2822 can deliver an output power of up to 2.5W per channel into an 8-ohm load at a supply voltage of 12V, providing sufficient power for small audio applications.
- Total Harmonic Distortion (THD): The amplifier exhibits low total harmonic distortion, typically around 0.1%, ensuring high-quality audio reproduction.
- Frequency Response: The frequency response of the TDA2822 ranges from 100 Hz to 20 kHz, making it suitable for a wide range of audio applications.
- Low Noise: The device features a low noise level of 30 µV, contributing to clear audio output without unwanted background noise.
- Thermal Protection: The TDA2822 includes built-in thermal protection, preventing damage due to overheating during operation.
- Package Type: The amplifier is available in a DIP-8 package, which is compact and easy to integrate into various circuit designs.

Performance Characteristics

The TDA2822 is designed to deliver reliable performance in audio applications. Its dual-channel configuration allows for flexible design options, whether driving two separate speakers or using a bridge configuration for increased power. The low power consumption and efficient design make it particularly suitable for battery-operated devices, where energy efficiency is a priority.

Applications

The TDA2822 is widely used in various applications, including:

- Portable Audio Devices: Ideal for use in battery-powered radios, MP3 players, and portable speakers.
- Televisions and Monitors: Used in small TVs and computer monitors for audio amplification.
- Toys and Consumer Electronics: Commonly found in toys and other consumer electronics that require audio output.
- DIY Projects: A popular choice among hobbyists for audio amplification in custom electronics projects.

Development Tools and Support

STMicroelectronics provides a range of resources and support for the TDA2822, including:

- Datasheets and Technical Documentation: Comprehensive datasheets provide detailed information on the device's specifications, performance characteristics, and application guidelines.
- Evaluation Boards: Evaluation boards are available to facilitate testing and prototyping with the TDA2822, allowing engineers to assess its performance in real-world applications.
- Technical Support: STMicroelectronics offers technical support through their website and customer service channels, assisting engineers in troubleshooting and optimizing their designs.

Conclusion

The STMicroelectronics TDA2822 is a versatile and efficient audio amplifier that meets the demands of modern portable and battery-operated applications. With its dual-channel configuration, low power consumption, and high-quality audio performance, it is an excellent choice for engineers and designers looking to implement reliable audio amplification in various systems. Its compact design and robust performance make it suitable for a wide range of applications, ensuring its continued relevance in the field of audio electronics.
TDA2822 Compare Parts
  • TDA2822 vs TDA8954TH/N1,112
  • TDA2822 vs TDA8954J/N1,112
  • TDA2822 vs TDA8953TH/N1,118
  • TDA2822 vs TDA8953TH/N1,112
  • TDA2822 vs TDA8953J/N1,112
  • TDA2822 vs TDA8950TH/N1,118
  • TDA2822 vs TDA8950J/N1,112
  • TDA2822 vs TDA8948J/N1,112
  • TDA2822 vs TDA8947J/N3,112
  • TDA2822 vs TDA8946J/N1,112
  • TDA2822 vs TDA8946AJ/N2,112
  • TDA2822 vs TDA8945S/N1,112
  • TDA2822 vs TDA8944J/N1,112
  • TDA2822 vs TDA8944AJ/N2,112
  • TDA2822 vs TDA8943SF/N1,112
  • TDA2822 vs TDA8942P/N1,112
  • TDA2822 vs TDA8941P/N1,112
  • TDA2822 vs TDA8933T/N1,118
  • TDA2822 vs TDA8933T/N1,112
  • TDA2822 vs TDA8933BTW/N2,518
  • TDA2822 vs TDA8933BTW/N2,512
  • TDA2822 vs TDA8933BTW/N2,118
  • TDA2822 vs TDA8933BTW/N2,112
  • TDA2822 vs TDA8932T/N1,118
  • TDA2822 vs TDA8932T/N1,112
  • TDA2822 vs TDA8932BTW/N2,518
  • TDA2822 vs TDA8932BTW/N2,118
  • TDA2822 vs TDA8932BTW/N2,112
  • TDA2822 vs TDA8932BT/N2,118
  • TDA2822 vs TDA8932BT/N2,112
  • TDA2822 vs TDA8931T/N1,118
  • TDA2822 vs TDA8931T/N1,112
  • TDA2822 vs TDA8925ST/N1,112
  • TDA2822 vs TDA8925J/N1,112
  • TDA2822 vs TDA8924TH/N2,118
  • TDA2822 vs TDA8922TH/N1,518
  • TDA2822 vs TDA8922CTH/N1,118
  • TDA2822 vs TDA8922CTH/N1,112
  • TDA2822 vs TDA8922CJ/N1,112
  • TDA2822 vs TDA8922BTH/N2,118
  • Customer Reviews
    4.95 out of 5.00 stars from 142 customer reviews from all over the world
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.