☰
TDA2030H
TDA2030H
Obsolete
Description:  IC AMP AB MONO 18W 5PENTAWATT
Manufacturer:  STMicroelectronics
Datasheet:   TDA2030H Datasheet
History Price: Obsolete
In Stock: 4740
TDA2030H Specification
Specification
Part No
TDA2030H
Category
Linear - Amplifiers - Audio
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Class AB
Output Type
1-Channel (Mono)
Max Output Power x Channels @ Load
18W x 1 @ 4Ohm
Voltage - Supply
12V ~ 36V, ?V ~ 18V
Features
Short-Circuit and Thermal Protection
Mounting Type
Through Hole
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Supplier Device Package
5-PENTAWATT
Package / Case
Pentawatt-5 (Horizontal, Bent and Staggered Leads)
TDA2030H PDF Datasheet
TDA2030H Related Parts
TDA1013B/N2,112
TDA1013B/N2,112
NXP Semiconductors
IC AMP CLASS AB MONO 4.2W 9SIL
TDA1308/N2,112
TDA1308/N2,112
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8DIP
TDA1308AT/N2,112
TDA1308AT/N2,112
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308AT/N2,115
TDA1308AT/N2,115
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308AUK,027
TDA1308AUK,027
NXP Semiconductors
IC AMP CLASS AB STER 80MW 8WLCSP
TDA1308T/N1,112
TDA1308T/N1,112
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308T/N2,112
TDA1308T/N2,112
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308T/N2,115
TDA1308T/N2,115
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308TT/N2,118
TDA1308TT/N2,118
NXP Semiconductors
IC AMP CLASS AB STER 80MW 8TSSOP
TDA1517/N3,112
TDA1517/N3,112
NXP Semiconductors
IC AMP CLASS B STEREO 6W 9SIL
TDA1517ATW/N1,112
TDA1517ATW/N1,112
NXP Semiconductors
IC AMP B MONO/STEREO 8W 20HTSSOP
TDA1517ATW/N1,118
TDA1517ATW/N1,118
NXP Semiconductors
IC AMP B MONO/STEREO 8W 20HTSSOP
TDA2030H Description
Overview of STMicroelectronics TDA2030H

The TDA2030H is a high-performance audio amplifier integrated circuit (IC) designed for use in various audio applications. It is particularly well-suited for driving speakers in home audio systems, televisions, and other consumer electronics. The TDA2030H is known for its robustness, efficiency, and sound quality, making it a popular choice among audio engineers and hobbyists alike.

Key Specifications

- Type: Class AB audio amplifier
- Output Power: 14 W (into 4 Ω load) at a supply voltage of ±14 V
- Supply Voltage: ±6 V to ±14 V
- Total Harmonic Distortion (THD): < 0.1% at 1 kHz, 1 W
- Gain: 26 dB
- Frequency Response: 20 Hz to 20 kHz
- Input Impedance: 47 kΩ
- Output Impedance: 4 Ω to 8 Ω
- Protection Features: Short-circuit protection, thermal shutdown, and safe operating area (SOA) protection
- Package Type: TO-220 or DPAK

Performance Characteristics

The TDA2030H is designed to deliver high-quality audio output with minimal distortion. Its Class AB architecture allows for efficient operation, providing a good balance between sound quality and power consumption. The amplifier can deliver up to 14 W of output power into a 4 Ω load, making it suitable for driving small to medium-sized speakers.

Thermal Management

One of the standout features of the TDA2030H is its thermal protection capabilities. The IC includes a built-in thermal shutdown mechanism that prevents overheating, ensuring reliable operation even under demanding conditions. This feature is crucial for maintaining performance and longevity in audio applications.

Application Areas

The TDA2030H is versatile and can be used in various applications, including:

- Home Audio Systems: Ideal for stereo amplifiers and subwoofer drivers.
- Televisions: Enhances audio output quality in consumer electronics.
- DIY Audio Projects: Popular among hobbyists for building custom audio amplifiers.
- Car Audio Systems: Can be used in automotive applications for improved sound quality.

Design Considerations

When designing with the TDA2030H, several factors should be taken into account:

- Power Supply: Ensure that the power supply voltage is within the specified range of ±6 V to ±14 V to avoid damaging the IC.
- Heat Dissipation: Adequate heat sinking is recommended to manage thermal performance, especially in high-power applications.
- PCB Layout: A well-designed PCB layout is essential for minimizing noise and ensuring stable operation. Keep the input and output traces short and use proper grounding techniques.

Conclusion

The STMicroelectronics TDA2030H is a reliable and efficient audio amplifier IC that offers excellent performance for a wide range of audio applications. With its robust design, thermal protection features, and high output power, it remains a popular choice for both professional and DIY audio projects. Whether you are designing a home audio system or a custom amplifier, the TDA2030H provides the quality and reliability needed for superior sound reproduction.
TDA2030H Compare Parts
  • TDA2030H vs TDA8954TH/N1,112
  • TDA2030H vs TDA8954J/N1,112
  • TDA2030H vs TDA8953TH/N1,118
  • TDA2030H vs TDA8953TH/N1,112
  • TDA2030H vs TDA8953J/N1,112
  • TDA2030H vs TDA8950TH/N1,118
  • TDA2030H vs TDA8950J/N1,112
  • TDA2030H vs TDA8948J/N1,112
  • TDA2030H vs TDA8947J/N3,112
  • TDA2030H vs TDA8946J/N1,112
  • TDA2030H vs TDA8946AJ/N2,112
  • TDA2030H vs TDA8945S/N1,112
  • TDA2030H vs TDA8944J/N1,112
  • TDA2030H vs TDA8944AJ/N2,112
  • TDA2030H vs TDA8943SF/N1,112
  • TDA2030H vs TDA8942P/N1,112
  • TDA2030H vs TDA8941P/N1,112
  • TDA2030H vs TDA8933T/N1,118
  • TDA2030H vs TDA8933T/N1,112
  • TDA2030H vs TDA8933BTW/N2,518
  • TDA2030H vs TDA8933BTW/N2,512
  • TDA2030H vs TDA8933BTW/N2,118
  • TDA2030H vs TDA8933BTW/N2,112
  • TDA2030H vs TDA8932T/N1,118
  • TDA2030H vs TDA8932T/N1,112
  • TDA2030H vs TDA8932BTW/N2,518
  • TDA2030H vs TDA8932BTW/N2,118
  • TDA2030H vs TDA8932BTW/N2,112
  • TDA2030H vs TDA8932BT/N2,118
  • TDA2030H vs TDA8932BT/N2,112
  • TDA2030H vs TDA8931T/N1,118
  • TDA2030H vs TDA8931T/N1,112
  • TDA2030H vs TDA8925ST/N1,112
  • TDA2030H vs TDA8925J/N1,112
  • TDA2030H vs TDA8924TH/N2,118
  • TDA2030H vs TDA8922TH/N1,518
  • TDA2030H vs TDA8922CTH/N1,118
  • TDA2030H vs TDA8922CTH/N1,112
  • TDA2030H vs TDA8922CJ/N1,112
  • TDA2030H vs TDA8922BTH/N2,118
  • Customer Reviews
    4.95 out of 5.00 stars from 165 customer reviews from all over the world
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.