☰
TDA2005M
TDA2005M
Obsolete
Description:  IC AMP B MONO 22W 11MULTIWATT
Manufacturer:  STMicroelectronics
Datasheet:   TDA2005M Datasheet
History Price: Obsolete
In Stock: 26080
TDA2005M Specification
Specification
Part No
TDA2005M
Category
Linear - Amplifiers - Audio
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Class B
Output Type
1-Channel (Mono)
Max Output Power x Channels @ Load
22W x 1 @ 3.2Ohm
Voltage - Supply
8V ~ 18V
Features
Short-Circuit and Thermal Protection
Mounting Type
Through Hole
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Supplier Device Package
11-Multiwatt
Package / Case
Multiwatt-11 (Vertical, Bent and Staggered Leads)
TDA2005M PDF Datasheet
TDA2005M Related Parts
TDA1013B/N2,112
TDA1013B/N2,112
NXP Semiconductors
IC AMP CLASS AB MONO 4.2W 9SIL
TDA1308/N2,112
TDA1308/N2,112
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8DIP
TDA1308AT/N2,112
TDA1308AT/N2,112
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308AT/N2,115
TDA1308AT/N2,115
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308AUK,027
TDA1308AUK,027
NXP Semiconductors
IC AMP CLASS AB STER 80MW 8WLCSP
TDA1308T/N1,112
TDA1308T/N1,112
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308T/N2,112
TDA1308T/N2,112
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308T/N2,115
TDA1308T/N2,115
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308TT/N2,118
TDA1308TT/N2,118
NXP Semiconductors
IC AMP CLASS AB STER 80MW 8TSSOP
TDA1517/N3,112
TDA1517/N3,112
NXP Semiconductors
IC AMP CLASS B STEREO 6W 9SIL
TDA1517ATW/N1,112
TDA1517ATW/N1,112
NXP Semiconductors
IC AMP B MONO/STEREO 8W 20HTSSOP
TDA1517ATW/N1,118
TDA1517ATW/N1,118
NXP Semiconductors
IC AMP B MONO/STEREO 8W 20HTSSOP
TDA2005M Description
Overview of STMicroelectronics TDA2005M

The STMicroelectronics TDA2005M is a high-performance audio power amplifier designed for automotive and consumer applications. This integrated circuit (IC) is particularly known for its ability to deliver high output power with low distortion, making it suitable for driving speakers in car audio systems, televisions, and other audio devices. The TDA2005M is designed to provide a robust solution for audio amplification while maintaining efficiency and reliability.

Key Specifications

- Output Power: 2 x 5 W (into 4 Ω load) at a supply voltage of 14.4 V
- Supply Voltage (V_CC): 6 V to 18 V
- Total Harmonic Distortion (THD): Typically 0.1% at 1 W output
- Frequency Response: 20 Hz to 20 kHz
- Gain: 26 dB
- Protection Features: Short-circuit protection, thermal shutdown, and over-voltage protection
- Package Type: Multiwatt15 (15-lead package)

Electrical Characteristics

The TDA2005M exhibits several important electrical characteristics that enhance its performance in audio applications:

- Low Noise: The amplifier features a low noise level, ensuring high-quality audio output with minimal background interference.
- High Efficiency: The device operates with high efficiency, reducing power consumption and heat generation, which is crucial for automotive applications.
- Output Stage: The TDA2005M includes a complementary push-pull output stage, which helps in delivering high output power while minimizing distortion.

Functional Features

The TDA2005M includes several functional features that enhance its usability:

- Dual Channel Operation: The amplifier can operate in a dual-channel configuration, allowing it to drive two speakers simultaneously, making it ideal for stereo applications.
- Integrated Components: The IC integrates several components, including the output transistors, which simplifies the design and reduces the need for external components.
- Adjustable Gain: The gain can be adjusted using external resistors, providing flexibility in various audio applications.

Applications

The STMicroelectronics TDA2005M is widely used in various applications, including:

- Car Audio Systems: Ideal for amplifying audio signals in automotive environments, providing clear and powerful sound.
- Televisions and Home Audio Systems: Commonly used in consumer electronics for driving speakers and enhancing audio quality.
- Portable Audio Devices: Suitable for battery-operated devices where efficient power amplification is required.

Conclusion

The STMicroelectronics TDA2005M is a versatile and efficient audio power amplifier that offers a combination of high output power, low distortion, and robust protection features. Its specifications make it suitable for a wide range of applications, from automotive audio systems to consumer electronics. With its reliable performance and integrated design, the TDA2005M is an excellent choice for engineers looking to implement high-quality audio amplification solutions in their products.
TDA2005M Compare Parts
  • TDA2005M vs TDA8954TH/N1,112
  • TDA2005M vs TDA8954J/N1,112
  • TDA2005M vs TDA8953TH/N1,118
  • TDA2005M vs TDA8953TH/N1,112
  • TDA2005M vs TDA8953J/N1,112
  • TDA2005M vs TDA8950TH/N1,118
  • TDA2005M vs TDA8950J/N1,112
  • TDA2005M vs TDA8948J/N1,112
  • TDA2005M vs TDA8947J/N3,112
  • TDA2005M vs TDA8946J/N1,112
  • TDA2005M vs TDA8946AJ/N2,112
  • TDA2005M vs TDA8945S/N1,112
  • TDA2005M vs TDA8944J/N1,112
  • TDA2005M vs TDA8944AJ/N2,112
  • TDA2005M vs TDA8943SF/N1,112
  • TDA2005M vs TDA8942P/N1,112
  • TDA2005M vs TDA8941P/N1,112
  • TDA2005M vs TDA8933T/N1,118
  • TDA2005M vs TDA8933T/N1,112
  • TDA2005M vs TDA8933BTW/N2,518
  • TDA2005M vs TDA8933BTW/N2,512
  • TDA2005M vs TDA8933BTW/N2,118
  • TDA2005M vs TDA8933BTW/N2,112
  • TDA2005M vs TDA8932T/N1,118
  • TDA2005M vs TDA8932T/N1,112
  • TDA2005M vs TDA8932BTW/N2,518
  • TDA2005M vs TDA8932BTW/N2,118
  • TDA2005M vs TDA8932BTW/N2,112
  • TDA2005M vs TDA8932BT/N2,118
  • TDA2005M vs TDA8932BT/N2,112
  • TDA2005M vs TDA8931T/N1,118
  • TDA2005M vs TDA8931T/N1,112
  • TDA2005M vs TDA8925ST/N1,112
  • TDA2005M vs TDA8925J/N1,112
  • TDA2005M vs TDA8924TH/N2,118
  • TDA2005M vs TDA8922TH/N1,518
  • TDA2005M vs TDA8922CTH/N1,118
  • TDA2005M vs TDA8922CTH/N1,112
  • TDA2005M vs TDA8922CJ/N1,112
  • TDA2005M vs TDA8922BTH/N2,118
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.