☰
TDA1910
TDA1910
Obsolete
Description:  IC AMP AB MONO 17W 11MULTIWATT
Manufacturer:  STMicroelectronics
Datasheet:   TDA1910 Datasheet
History Price: Obsolete
In Stock: 7320
TDA1910 Specification
Specification
Part No
TDA1910
Category
Linear - Amplifiers - Audio
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Class AB
Output Type
1-Channel (Mono)
Max Output Power x Channels @ Load
17W x 1 @ 4Ohm
Voltage - Supply
8V ~ 30V
Features
Depop, Mute, Thermal Protection
Mounting Type
Through Hole
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Supplier Device Package
11-Multiwatt
Package / Case
Multiwatt-11 (Vertical, Bent and Staggered Leads)
TDA1910 PDF Datasheet
TDA1910 Related Parts
TDA1013B/N2,112
TDA1013B/N2,112
NXP Semiconductors
IC AMP CLASS AB MONO 4.2W 9SIL
TDA1308/N2,112
TDA1308/N2,112
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8DIP
TDA1308AT/N2,112
TDA1308AT/N2,112
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308AT/N2,115
TDA1308AT/N2,115
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308AUK,027
TDA1308AUK,027
NXP Semiconductors
IC AMP CLASS AB STER 80MW 8WLCSP
TDA1308T/N1,112
TDA1308T/N1,112
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308T/N2,112
TDA1308T/N2,112
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308T/N2,115
TDA1308T/N2,115
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308TT/N2,118
TDA1308TT/N2,118
NXP Semiconductors
IC AMP CLASS AB STER 80MW 8TSSOP
TDA1517/N3,112
TDA1517/N3,112
NXP Semiconductors
IC AMP CLASS B STEREO 6W 9SIL
TDA1517ATW/N1,112
TDA1517ATW/N1,112
NXP Semiconductors
IC AMP B MONO/STEREO 8W 20HTSSOP
TDA1517ATW/N1,118
TDA1517ATW/N1,118
NXP Semiconductors
IC AMP B MONO/STEREO 8W 20HTSSOP
TDA1910 Description
The STMicroelectronics TDA1910 is a highly integrated audio amplifier designed for various applications, including home audio systems, televisions, and multimedia devices. This device is part of STMicroelectronics%27 extensive portfolio of audio amplifiers, known for their high performance, efficiency, and versatility. The TDA1910 is particularly suitable for driving speakers in consumer electronics, providing high-quality sound reproduction.

## Key Specifications:

1. Device Type: Class AB Audio Amplifier
2. Output Power:
- 10W per channel into 8Ω load (at 10% THD+N)
- 20W per channel into 4Ω load (at 10% THD+N)
3. Supply Voltage (V_CC): 8V to 20V
4. Total Harmonic Distortion plus Noise (THD+N): < 0.1% (at 1W, 1kHz)
5. Frequency Response: 20 Hz to 20 kHz
6. Gain: 26 dB (fixed)
7. Input Impedance: 10 kΩ
8. Protection Features: Short-circuit protection, thermal shutdown, and over-voltage protection
9. Package Type: Power DIP (DIP-16)
10. Operating Temperature Range: -40°C to +85°C

## Features:

- High Output Power: The TDA1910 is capable of delivering significant output power, making it suitable for driving speakers in various audio applications, ensuring clear and loud sound reproduction.
- Low Distortion: With a low total harmonic distortion (THD+N) of less than 0.1%, the amplifier provides high-fidelity audio performance, making it ideal for high-quality audio applications.
- Wide Supply Voltage Range: The device operates over a wide supply voltage range of 8V to 20V, providing flexibility in design and allowing it to be used in various power supply configurations.
- Integrated Protection Features: The built-in short-circuit protection, thermal shutdown, and over-voltage protection enhance the reliability of the amplifier, preventing damage under adverse conditions.
- Compact Package: The DIP-16 package allows for easy integration into various circuit designs, making it suitable for both new designs and retrofitting into existing systems.

## Applications:

- Home Audio Systems: The TDA1910 is commonly used in home audio systems, providing high-quality amplification for speakers and enhancing the overall listening experience.
- Televisions: This amplifier can be integrated into television sets to drive built-in speakers, ensuring clear and powerful audio output.
- Multimedia Devices: The TDA1910 is suitable for multimedia devices, such as DVD players and gaming consoles, where high-quality audio is essential for an immersive experience.
- Portable Audio Equipment: Its compact design and efficient power usage make it ideal for portable audio applications, including battery-operated devices.
- Car Audio Systems: The amplifier can be used in automotive audio systems, providing robust sound amplification for in-car entertainment.

## Conclusion:

The STMicroelectronics TDA1910 is a versatile and efficient audio amplifier that meets the demands of modern audio applications. Its combination of high output power, low distortion, and integrated protection features makes it an excellent choice for engineers looking to implement reliable and high-performance audio solutions in consumer electronics. With its robust design and flexibility, the TDA1910 stands out as a valuable component in the field of audio amplification technology.
TDA1910 Compare Parts
  • TDA1910 vs TDA8954TH/N1,112
  • TDA1910 vs TDA8954J/N1,112
  • TDA1910 vs TDA8953TH/N1,118
  • TDA1910 vs TDA8953TH/N1,112
  • TDA1910 vs TDA8953J/N1,112
  • TDA1910 vs TDA8950TH/N1,118
  • TDA1910 vs TDA8950J/N1,112
  • TDA1910 vs TDA8948J/N1,112
  • TDA1910 vs TDA8947J/N3,112
  • TDA1910 vs TDA8946J/N1,112
  • TDA1910 vs TDA8946AJ/N2,112
  • TDA1910 vs TDA8945S/N1,112
  • TDA1910 vs TDA8944J/N1,112
  • TDA1910 vs TDA8944AJ/N2,112
  • TDA1910 vs TDA8943SF/N1,112
  • TDA1910 vs TDA8942P/N1,112
  • TDA1910 vs TDA8941P/N1,112
  • TDA1910 vs TDA8933T/N1,118
  • TDA1910 vs TDA8933T/N1,112
  • TDA1910 vs TDA8933BTW/N2,518
  • TDA1910 vs TDA8933BTW/N2,512
  • TDA1910 vs TDA8933BTW/N2,118
  • TDA1910 vs TDA8933BTW/N2,112
  • TDA1910 vs TDA8932T/N1,118
  • TDA1910 vs TDA8932T/N1,112
  • TDA1910 vs TDA8932BTW/N2,518
  • TDA1910 vs TDA8932BTW/N2,118
  • TDA1910 vs TDA8932BTW/N2,112
  • TDA1910 vs TDA8932BT/N2,118
  • TDA1910 vs TDA8932BT/N2,112
  • TDA1910 vs TDA8931T/N1,118
  • TDA1910 vs TDA8931T/N1,112
  • TDA1910 vs TDA8925ST/N1,112
  • TDA1910 vs TDA8925J/N1,112
  • TDA1910 vs TDA8924TH/N2,118
  • TDA1910 vs TDA8922TH/N1,518
  • TDA1910 vs TDA8922CTH/N1,118
  • TDA1910 vs TDA8922CTH/N1,112
  • TDA1910 vs TDA8922CJ/N1,112
  • TDA1910 vs TDA8922BTH/N2,118
  • Customer Reviews
    4.95 out of 5.00 stars from 150 customer reviews from all over the world
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.