☰
TDA0161DP
TDA0161DP
Obsolete
Description:  IC PROXIMITY DETECTOR 8 MINIDIP
Manufacturer:  STMicroelectronics
Datasheet:   TDA0161DP Datasheet
History Price: Obsolete
In Stock: 47615
TDA0161DP Specification
Specification
Part No
TDA0161DP
Category
Interface - Sensor and Detector Interfaces
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Proximity Detector
Input Type
-
Output Type
-
Current - Supply
12 mA
Operating Temperature
150 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
TDA0161DP PDF Datasheet
TDA0161DP Description
Overview of STMicroelectronics TDA0161DP

The STMicroelectronics TDA0161DP is a highly integrated, low-power audio amplifier designed for automotive and consumer applications. This device is particularly known for its efficiency and high-quality audio performance, making it suitable for a variety of sound amplification needs in compact designs.

Key Specifications

- Supply Voltage (Vcc): 4.5V to 26V
- Output Power: 2 x 1.5W (at 4Ω load, 10% THD+N)
- Total Harmonic Distortion + Noise (THD+N): < 0.1% (at 1W, 1kHz)
- Frequency Response: 20Hz to 20kHz
- Gain: 20 dB (fixed)
- Quiescent Current: 10 mA (typical)
- Operating Temperature Range: -40°C to +125°C
- Package Type: HTSSOP-28

Functional Features

The TDA0161DP is designed to deliver high-quality audio amplification with minimal distortion. It features a dual-channel output, allowing it to drive stereo speakers effectively. The amplifier is optimized for low power consumption, making it ideal for battery-operated devices and automotive applications where energy efficiency is crucial.

High Efficiency

One of the standout features of the TDA0161DP is its high efficiency, which can reach up to 90%. This efficiency is particularly beneficial in automotive applications, where power conservation is essential. The device minimizes heat generation, allowing for compact designs without the need for extensive heat dissipation measures.

Robust Performance

The TDA0161DP is built to operate under a wide range of conditions, with an operating temperature range of -40°C to +125°C. This robustness ensures reliable performance in various environments, making it suitable for automotive applications that may experience extreme temperatures.

Integrated Protection Features

The amplifier includes several built-in protection features, such as over-temperature protection, short-circuit protection, and over-voltage protection. These features enhance the reliability and longevity of the device, making it a safe choice for integration into various systems.

Applications

The TDA0161DP is widely used in various applications, including:

- Automotive Audio Systems: Ideal for car audio amplifiers, providing high-quality sound in vehicles.
- Portable Speakers: Suitable for battery-powered portable audio devices due to its low power consumption.
- Consumer Electronics: Used in televisions, soundbars, and other home audio equipment.
- Telecommunications: Effective in amplifying audio signals in communication devices.

Conclusion

The STMicroelectronics TDA0161DP is a versatile and efficient audio amplifier that offers high-quality sound performance, low power consumption, and robust protection features. Its specifications make it an excellent choice for designers looking to implement reliable audio amplification in automotive and consumer applications. With its ability to operate under various conditions and deliver superior audio quality, the TDA0161DP stands out as a reliable solution for modern audio needs.
Customer Reviews
4.95 out of 5.00 stars from 103 customer reviews from all over the world
Renata Souza Neto
Brazil
5 stars
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
5 stars
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
5 stars
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
4 stars
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
5 stars
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
5 stars
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.