☰
STV8163
STV8163
Obsolete
Description:  IC REG LINEAR POS ADJ 11CLIPWATT
Manufacturer:  STMicroelectronics
Datasheet:   STV8163 Datasheet
History Price: Obsolete
In Stock: 35300
STV8163 Specification
Specification
Part No
STV8163
Category
PMIC - Voltage Regulators - Linear
Manufacturer
STMicroelectronics
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Adjustable (Fixed)
Number of Regulators
3
Voltage - Input (Max)
18V
Voltage - Output (Min/Fixed)
2.5V (3.3V, 5V)
Voltage - Output (Max)
16V
Voltage Dropout (Max)
1.4V @ 600mA, 1.4V @ 600mA, 1.4V @ 600mA
Current - Output
600mA, 600mA, 600mA
Current - Quiescent (Iq)
3 mA
Current - Supply (Max)
-
PSRR
-
Control Features
Enable, Reset
Protection Features
Over Temperature, Short Circuit
Operating Temperature
0 ℃ ~ 150 ℃
Mounting Type
Through Hole
Package / Case
Clipwatt-11 (Vertical, Bent and Staggered Leads)
Supplier Device Package
11-Clipwatt
STV8163 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 121 customer reviews from all over the world
Quentin Roussel
France
5 stars
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
5 stars
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
5 stars
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
5 stars
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
5 stars
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
5 stars
2026-09-20 21:23
Very good stuff, works fine. Satisfied