☰
STUSB1600AQTR
STUSB1600AQTR
Active
Description:  CONDITIONING & INTERFACES
Manufacturer:  STMicroelectronics
History Price: $3.06000
In Stock: 27510
STUSB1600AQTR Specification
Specification
Part No
STUSB1600AQTR
Category
PMIC - Power Management - Specialized
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
USB, Type-C Controller
Current - Supply
-
Voltage - Supply
4.1V ~ 22V
Operating Temperature
-40℃ ~ 105℃
Mounting Type
Surface Mount
Package / Case
24-VFQFN Exposed Pad
Supplier Device Package
24-QFN (4x4)
STUSB1600AQTR Related Parts
STUSB1600QTR
STUSB1600QTR
STMicroelectronics
IC CTLR USB TYPE-C 24QFN
STUSB1602AQTR
STUSB1602AQTR
STMicroelectronics
CONDITIONING & INTERFACES
STUSB1602QTR
STUSB1602QTR
STMicroelectronics
IC CTLR USB TYPE-C 24QFN
STUSB4700QTR
STUSB4700QTR
STMicroelectronics
IC PD CTLR USB TYPE-C 24QFN
STUSB4700YQTR
STUSB4700YQTR
STMicroelectronics
STAND-ALONE USB PD CONTROLLER (W
STUSB4761QTR
STUSB4761QTR
STMicroelectronics
STAND-ALONE USB PD CONTROLLER (W
STUSB1600AQTR Description
Here is a detailed overview of the STMicroelectronics STUSB1600AQTR, including its specifications and applications:

## Overview

The STMicroelectronics STUSB1600AQTR is a USB Type-C controller designed to manage power delivery (PD) and enable robust USB Type-C connectivity in various electronic devices. It provides advanced features for USB Power Delivery and Type-C connectivity, supporting a wide range of power profiles and delivering reliable performance for modern USB applications.

## Key Specifications

1. Power Delivery (PD) Support:
- USB PD Standard: Compliant with USB Power Delivery specification, including USB PD 3.1.
- Power Profiles: Supports up to 100W (20V at 5A) for high-power applications, enabling fast charging and efficient power management.

2. Operating Voltage:
- VDD Supply Voltage: 2.7V to 5.5V. This range ensures compatibility with various power supply designs and battery-operated systems.

3. Communication Protocol:
- USB Type-C Communication: Handles USB Type-C protocols, including USB 2.0 and USB 3.1 data transfer standards.
- I²C Interface: Provides an I²C interface for communication with external microcontrollers or devices, allowing for configuration and control of the USB Type-C interface.

4. Integrated Features:
- USB Type-C Receptacle Control: Manages the connection and disconnection of USB Type-C devices.
- Voltage and Current Measurement: Includes built-in sensing for monitoring voltage and current levels to ensure optimal power delivery and safety.
- Cable Plug Detection: Detects the presence and orientation of the Type-C cable, enabling proper configuration and operation.

5. Protection and Safety:
- Overvoltage Protection: Prevents damage due to excessive voltage by monitoring and regulating input voltage levels.
- Overcurrent Protection: Ensures safe operation by protecting against excessive current flow.
- Thermal Protection: Includes temperature monitoring to prevent overheating and ensure reliable operation.

6. Package Type:
- Package: 16-Pin TQFN (Thin Quad Flat No-Lead) package.
- Package Dimensions: 3mm x 3mm. The compact size of the package makes it suitable for space-constrained applications while providing a reliable connection.

7. Operating Temperature Range:
- Temperature Range: -40°C to +125°C. This wide range ensures reliable operation in diverse environmental conditions, including extreme temperatures.

8. Advanced Features:
- Dynamic Power Role Swap: Supports power role swap functionality, allowing devices to switch between source and sink roles dynamically based on the connection state and power needs.
- Power Role Detection: Automatically detects the power role of the connected device (source or sink) and adjusts the power delivery accordingly.
- Cable Plug and Orientation Detection: Detects the orientation and presence of the USB Type-C plug to ensure correct data and power transfer.

9. Compliance and Certifications:
- USB-IF Certification: Compliant with USB Implementers Forum (USB-IF) standards for Type-C and Power Delivery.
- RoHS Compliant: Meets the Restriction of Hazardous Substances (RoHS) directive for environmental safety.

## Typical Applications

1. Consumer Electronics:
- Smartphones and Tablets: The STUSB1600AQTR is ideal for managing USB Type-C connectivity and power delivery in smartphones and tablets, enabling fast charging and data transfer.

2. Laptops and Computers:
- Laptops and Desktop PCs: It provides efficient power delivery and Type-C connectivity for laptops and desktop computers, supporting high-power charging and data synchronization.

3. Automotive:
- In-Car Charging Systems: The controller can be used in automotive applications for in-car USB Type-C charging systems, supporting fast charging and reliable power delivery for various devices.

4. Industrial Equipment:
- Industrial Devices: The STUSB1600AQTR is suitable for industrial applications requiring robust Type-C connectivity and power delivery, including industrial computers and peripherals.

5. Consumer Appliances:
- Home Appliances: It can be integrated into consumer appliances for enhanced connectivity and power delivery features, supporting modern USB Type-C standards.

6. Medical Devices:
- Medical Equipment: The controller%27s robust performance and protection features make it suitable for medical devices requiring reliable USB Type-C connectivity and power delivery.

## Summary

The STMicroelectronics STUSB1600AQTR is a high-performance USB Type-C controller designed to enable advanced power delivery and connectivity features for a wide range of applications. With its support for USB PD 3.1, high-power profiles, and integrated safety features, it provides a reliable solution for modern electronic devices requiring efficient power management and robust connectivity. Its compact 16-pin TQFN package and wide operating temperature range make it suitable for various consumer, automotive, industrial, and medical applications. The STUSB1600AQTR%27s compliance with USB-IF standards and its advanced features ensure optimal performance and versatility in USB Type-C implementations.
STUSB1600AQTR Compare Parts
  • STUSB1600AQTR vs STUSB4700YQTR
  • STUSB1600AQTR vs STUSB4700QTR
  • STUSB1600AQTR vs STUSB1602QTR
  • STUSB1600AQTR vs STUSB1602AQTR
  • STUSB1600AQTR vs STUSB1600QTR
  • Customer Reviews
    4.95 out of 5.00 stars from 169 customer reviews from all over the world
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.
    Wagner Costa Lima
    Brazil
    5 stars
    2026-09-17 17:19
    Excellent Product, delivered super fast and quality, great seller!
    Francesca Mariani
    Italy
    5 stars
    2026-09-17 15:24
    Try them, they work!
    Isabela Rocha Neto
    Brazil
    5 stars
    2026-09-17 12:29
    Excellent Product, delivered super fast and quality, great seller!
    Cláudia Maria
    Brazil
    5 stars
    2026-09-17 09:55
    Excellent Product, delivered super fast and quality, great seller!