☰
STUSB03EQR
STUSB03EQR
Active
Description:  IC TRANSCEIVER HALF 1/1 16QFN
Manufacturer:  STMicroelectronics
Datasheet:   STUSB03EQR Datasheet
History Price: $2.05000
In Stock: 47550
STUSB03EQR Specification
Specification
Part No
STUSB03EQR
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
USB 2.0
Number of Drivers/Receivers
1/1
Duplex
Half
Receiver Hysteresis
100 mV
Data Rate
12Mbps
Voltage - Supply
4V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
16-VFQFN Exposed Pad
Supplier Device Package
16-QFN (3x3)
STUSB03EQR PDF Datasheet
STUSB03EQR Compare Parts
  • STUSB03EQR vs STULPI01BTBR
  • STUSB03EQR vs STUSB06EHTR
  • STUSB03EQR vs STULPI01ATBR
  • Customer Reviews
    4.95 out of 5.00 stars from 146 customer reviews from all over the world
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.