☰
STP16DPS05MTR
STP16DPS05MTR
Active
Description:  IC LED DRIVER LINEAR 100MA 24SO
Manufacturer:  STMicroelectronics
History Price: $1.37654
In Stock: 31980
STP16DPS05MTR Specification
Specification
Part No
STP16DPS05MTR
Category
PMIC - LED Drivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Linear
Topology
Shift Register
Internal Switch(s)
Yes
Number of Outputs
16
Voltage - Supply (Min)
3V
Voltage - Supply (Max)
5.5V
Voltage - Output
20V
Current - Output / Channel
100mA
Frequency
30MHz
Dimming
-
Applications
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
24-SO
STP16DPS05MTR PDF Datasheet
STP16DPS05MTR Related Parts
STP04CM05B1R
STP04CM05B1R
STMicroelectronics
IC LED DRIVER LINEAR 400MA 14DIP
STP04CM05MTR
STP04CM05MTR
STMicroelectronics
IC LED DRIVER LINEAR 400MA 14SO
STP04CM05XTTR
STP04CM05XTTR
STMicroelectronics
IC LED DRVR LIN 400MA 16HTSSOP
STP04CM596B1R
STP04CM596B1R
STMicroelectronics
IC LED DRIVER LINEAR 500MA 14DIP
STP04CM596M1
STP04CM596M1
STMicroelectronics
IC LED DRIVER LINEAR 500MA 14SO
STP04CM596MTR
STP04CM596MTR
STMicroelectronics
IC LED DRIVER LINEAR 500MA 14SO
STP04CM596XTTR
STP04CM596XTTR
STMicroelectronics
IC LED DRVR LINEAR 500MA 16TSSOP
STP08C596B1
STP08C596B1
STMicroelectronics
IC LED DRIVER LINEAR 120MA 16DIP
STP08C596M
STP08C596M
STMicroelectronics
IC LED DRIVER LINEAR 120MA 16SO
STP08C596MTR
STP08C596MTR
STMicroelectronics
IC LED DRIVER LINEAR 120MA 16SO
STP08C596TTR
STP08C596TTR
STMicroelectronics
IC LED DRVR LINEAR 120MA 16TSSOP
STP08CDC596B1
STP08CDC596B1
STMicroelectronics
IC LED DRIVER LINEAR 120MA 16DIP
STP16DPS05MTR Description
The STMicroelectronics STP16DPS05MTR is a sophisticated, high-performance 16-channel constant current sink LED driver. It is part of STMicroelectronics' family of power management solutions, designed specifically for controlling LEDs in a variety of applications that require precise current control. This device is well-suited for LED-based lighting systems in automotive, industrial, and consumer electronics applications. With its advanced features, including integrated PWM dimming, high-level integration, and excellent power efficiency, the STP16DPS05MTR provides both flexibility and reliability for modern LED applications.

## Key Specifications and Features

1. Channels and Output Current Control
The STP16DPS05MTR is a 16-channel LED driver, capable of controlling up to 16 separate LEDs. Each channel provides a constant current output, allowing precise regulation of the current supplied to the LEDs. The device supports a programmable output current for each channel, which can be adjusted to suit the specific needs of the connected LEDs. This feature ensures that each LED operates at its optimal current, improving its performance and longevity.

2. Constant Current Sinks
The device operates as a constant current sink, which means it sinks a fixed current from each LED to ground, rather than sourcing current. This is a typical configuration in LED driving, as it helps maintain consistent brightness across different LED types, regardless of variations in their forward voltage. The constant current feature makes the STP16DPS05MTR highly reliable for driving high-power LEDs or strings of LEDs where current regulation is crucial to avoid damage from overdriving or underdriving.

3. PWM Dimming
The STP16DPS05MTR features built-in PWM (Pulse Width Modulation) dimming capability, allowing the brightness of the connected LEDs to be adjusted by varying the duty cycle of the PWM signal. This dimming feature is essential in many applications, including automotive lighting, architectural lighting, and mood lighting, where brightness control is important. The dimming frequency is adjustable, and the device can operate with frequencies as high as 1 kHz, ensuring smooth and flicker-free lighting even at low brightness levels.

4. Operating Voltage
The device operates with an input voltage range from 4.5V to 5.5V, which is typical for devices operating in systems powered by 5V logic. This makes the STP16DPS05MTR suitable for applications in various consumer and industrial systems that use 5V supply voltages. Its wide operating voltage range provides flexibility in design, allowing it to work with a variety of power sources.

5. Output Voltage Range
The output voltage range for the STP16DPS05MTR is determined by the forward voltage of the LEDs being driven, which can vary depending on the type of LED and the number of LEDs in series. The device supports output voltages up to 50V, making it compatible with a wide variety of LEDs, from single high-power LEDs to strings of LEDs arranged in series.

6. Thermal Management
The STP16DPS05MTR is designed to operate efficiently in high-power environments. The device includes built-in thermal protection to prevent overheating, which can lead to device failure or reduced efficiency. If the junction temperature exceeds a certain threshold, the device enters a thermal shutdown mode, protecting both the driver and the LEDs. This thermal protection feature is critical in applications where the device is subjected to continuous operation or high ambient temperatures.

7. Integrated Diagnostics
The STP16DPS05MTR includes diagnostics functions such as open-circuit detection and short-circuit protection for each channel. This enables the driver to detect faulty LEDs or wiring issues and take corrective action. These diagnostic features enhance the reliability and safety of the system by ensuring that any failures are detected early, preventing further damage to the components.

8. Low Power Consumption
The STP16DPS05MTR is designed with low power consumption in mind. It uses advanced power management techniques to reduce the overall power dissipation, making it ideal for energy-efficient lighting applications. The low quiescent current ensures that the driver itself consumes minimal power, further improving the overall system efficiency.

9. Package and Form Factor
The device is available in a compact QFN-32 package, making it suitable for space-constrained applications. The small form factor of the QFN package allows for easy integration into printed circuit boards (PCBs), making it a good choice for applications that require high-density designs. Despite its small size, the device offers a full range of features and performance, ensuring that it can meet the needs of modern LED-based lighting systems.

10. High-Level Integration
One of the key benefits of the STP16DPS05MTR is its high level of integration. The device combines multiple functions, including current sinking, PWM dimming, diagnostics, and thermal protection, into a single chip. This reduces the need for external components, simplifying the design process and minimizing the overall cost of the system. The high level of integration also reduces the potential for errors in system design, improving the overall reliability of the application.

11. Applications
The STP16DPS05MTR is designed for a wide range of LED driving applications, including:

* Automotive Lighting: The device is well-suited for automotive applications such as headlights, tail lights, and interior lighting, where high-performance LED driving is essential.
* General Lighting: It can be used in commercial and residential lighting solutions, including streetlights, downlights, and floodlights.
* Display Systems: The device is ideal for use in LED displays, where precise current control and brightness adjustment are necessary.
* Smart Lighting: In smart lighting systems, the ability to control brightness through PWM dimming and the integration of diagnostic features makes the STP16DPS05MTR a great choice for intelligent lighting solutions.
* Industrial Applications: The device's thermal protection and diagnostic capabilities make it suitable for industrial applications, including factory automation and warehouse lighting.

12. Efficiency and Performance
The STP16DPS05MTR delivers high efficiency by utilizing a low-dropout (LDO) design and minimizing power losses. Its ability to drive multiple LEDs with a constant current sink ensures that the connected LEDs operate at peak efficiency, with minimal heat generation and low overall power consumption. This efficiency makes the device suitable for energy-sensitive applications where maximizing battery life or reducing energy bills is a priority.

13. System Integration
Thanks to its high integration level, the STP16DPS05MTR simplifies system design by reducing the number of external components required. This leads to a more compact design, lower system costs, and faster time-to-market for products incorporating this LED driver. The device is compatible with a wide range of microcontrollers and logic systems, offering excellent flexibility in system integration.

## Advantages and Benefits

* Precise Current Control: With 16 independent constant current channels, the STP16DPS05MTR ensures that each LED operates at a stable and accurate current, enhancing the performance and longevity of the LEDs.
* Dimming Control: The built-in PWM dimming capability allows for smooth and flicker-free brightness adjustment, providing flexibility in applications where adjustable lighting is required.
* High Efficiency: The device’s low power consumption and efficient current sinking mechanism ensure minimal heat generation and reduced energy consumption, making it ideal for energy-efficient systems.
* Compact Package: The QFN-32 package allows the device to be used in space-constrained applications without compromising on performance, enabling high-density designs.
* Thermal Protection: Built-in thermal protection ensures safe operation under high power conditions, preventing overheating and extending the lifespan of the system.
* Integrated Diagnostics: The inclusion of open-circuit detection, short-circuit protection, and diagnostic features improves system reliability and makes the device well-suited for mission-critical applications.
* Broad Application Range: The device’s features make it suitable for a wide range of applications, from automotive and industrial lighting to consumer and display systems, offering versatility in system designs.

## Conclusion

The STMicroelectronics STP16DPS05MTR is a highly versatile and efficient 16-channel LED driver that offers excellent current regulation, dimming control, and system protection. Its integration of multiple features, such as PWM dimming, thermal protection, and diagnostics, makes it a complete solution for driving LEDs in a variety of lighting applications. With its high efficiency, low power consumption, and compact form factor, the STP16DPS05MTR is a powerful component for modern LED lighting systems, making it ideal for automotive, industrial, commercial, and consumer applications. Whether for general lighting, smart lighting, or display systems, this LED driver offers reliable performance and energy savings, making it a solid choice for a wide range of uses.
STP16DPS05MTR Compare Parts
  • STP16DPS05MTR vs STP2CMPQTR
  • STP16DPS05MTR vs STP24DP05BTR
  • STP16DPS05MTR vs STP16DPS05XTTR
  • STP16DPS05MTR vs STP16DPS05TTR
  • STP16DPS05MTR vs STP16DPS05PTR
  • STP16DPS05MTR vs STP16DPPS05XTTR
  • STP16DPS05MTR vs STP16DPPS05TTR
  • STP16DPS05MTR vs STP16DPPS05PTR
  • STP16DPS05MTR vs STP16DPPS05MTR
  • STP16DPS05MTR vs STP16DPP05XTTR
  • STP16DPS05MTR vs STP16DPP05TTR
  • STP16DPS05MTR vs STP16DPP05PTR
  • STP16DPS05MTR vs STP16DPP05MTR
  • STP16DPS05MTR vs STP16DP05XTTR
  • STP16DPS05MTR vs STP16DP05TTR
  • STP16DPS05MTR vs STP16DP05PTR
  • STP16DPS05MTR vs STP16DP05MTR
  • STP16DPS05MTR vs STP16DP05B1R
  • STP16DPS05MTR vs STP16CPS05XTTR
  • STP16DPS05MTR vs STP16CPS05TTR
  • STP16DPS05MTR vs STP16CPS05PTR
  • STP16DPS05MTR vs STP16CPS05MTR
  • STP16DPS05MTR vs STP16CPS05M
  • STP16DPS05MTR vs STP16CPS05B1R
  • STP16DPS05MTR vs STP16CPPS05XTTR
  • STP16DPS05MTR vs STP16CPPS05TTR
  • STP16DPS05MTR vs STP16CPPS05PTR
  • STP16DPS05MTR vs STP16CPPS05MTR
  • STP16DPS05MTR vs STP16CPP05XTTR
  • STP16DPS05MTR vs STP16CPP05TTR
  • STP16DPS05MTR vs STP16CPP05PTR
  • STP16DPS05MTR vs STP16CPP05MTR
  • STP16DPS05MTR vs STP16CPC26XTR
  • STP16DPS05MTR vs STP16CPC26TTR
  • STP16DPS05MTR vs STP16CPC26PTR
  • STP16DPS05MTR vs STP16CPC26MTR
  • STP16DPS05MTR vs STP16CPC05XTTR
  • STP16DPS05MTR vs STP16CPC05TTR
  • STP16DPS05MTR vs STP16CPC05PTR
  • STP16DPS05MTR vs STP16CPC05MTR
  • Customer Reviews
    4.95 out of 5.00 stars from 189 customer reviews from all over the world
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality