☰
STOD32ATPQR
STOD32ATPQR
Obsolete
Description:  IC REG AMOLED DISPLAY 3OUT 16QFN
Manufacturer:  STMicroelectronics
Datasheet:   STOD32ATPQR Datasheet
History Price: $2.26000
In Stock: 32250
STOD32ATPQR Specification
Specification
Part No
STOD32ATPQR
Category
PMIC - Special Purpose Regulators
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Converter, AMOLED Display
Voltage - Input
2.5V ~ 4.5V
Number of Outputs
3
Voltage - Output
Multiple
Operating Temperature
-
Mounting Type
Surface Mount
Package / Case
16-UFQFN Exposed Pad
Supplier Device Package
16-QFN (3x3)
STOD32ATPQR PDF Datasheet
STOD32ATPQR Related Parts
STOD02PUR
STOD02PUR
STMicroelectronics
IC REG AMOLED DISPLAY 2OUT 12DFN
STOD02TPUR
STOD02TPUR
STMicroelectronics
IC REG AMOLED DISPLAY 2OUT 12DFN
STOD03ASTPUR
STOD03ASTPUR
STMicroelectronics
IC REG AMOLED DISPLAY 2OUT 12DFN
STOD03ATPUR
STOD03ATPUR
STMicroelectronics
IC REG AMOLED DISPLAY 2OUT 12DFN
STOD03BTPUR
STOD03BTPUR
STMicroelectronics
IC REG AMOLED DISPLAY 2OUT 12DFN
STOD1317BTPUR
STOD1317BTPUR
STMicroelectronics
IC REG AMOLED DISPLAY 1OUT 12DFN
STOD13AMTPUR
STOD13AMTPUR
STMicroelectronics
IC REG AMOLED DISPLAY 2OUT 12DFN
STOD13ASTPUR
STOD13ASTPUR
STMicroelectronics
IC REG AMOLED DISPLAY 2OUT 12DFN
STOD13ATPUR
STOD13ATPUR
STMicroelectronics
IC REG AMOLED DISPLAY 2OUT 12DFN
STOD14PUR
STOD14PUR
STMicroelectronics
IC REG AMOLED DISPLAY 2OUT 12DFN
STOD13BSTPUR
STOD13BSTPUR
STMicroelectronics
IC DC-DC CONV DUAL AMOLED 12DFN
STOD13CMTPUR
STOD13CMTPUR
STMicroelectronics
IC REG AMOLED DISPLAY 2OUT 12DFN
STOD32ATPQR Compare Parts
  • STOD32ATPQR vs STOD13ATPUR
  • STOD32ATPQR vs STOD13ASTPUR
  • STOD32ATPQR vs STOD13AMTPUR
  • STOD32ATPQR vs STOD1317BTPUR
  • STOD32ATPQR vs STOD03BTPUR
  • STOD32ATPQR vs STOD03ATPUR
  • STOD32ATPQR vs STOD03ASTPUR
  • STOD32ATPQR vs STOD02TPUR
  • STOD32ATPQR vs STOD02PUR
  • STOD32ATPQR vs STOD32BTPQR
  • STOD32ATPQR vs STOD30TPQR
  • STOD32ATPQR vs STOD13CTPUR
  • STOD32ATPQR vs STOD13CMTPUR
  • STOD32ATPQR vs STOD13BSTPUR
  • Customer Reviews
    4.95 out of 5.00 stars from 141 customer reviews from all over the world
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund