☰
STMPE821QTR
STMPE821QTR
Obsolete
Description:  IC CTLR TOUCH KEY 8CH CAP 16-QFN
Manufacturer:  STMicroelectronics
Datasheet:   STMPE821QTR Datasheet
History Price: $2.26000
In Stock: 2240
STMPE821QTR Specification
Specification
Part No
STMPE821QTR
Category
Interface - Sensor, Capacitive Touch
Manufacturer
STMicroelectronics
Series
S-Touch
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Buttons
Proximity Detection
No
Number of Inputs
Up to 8
LED Driver Channels
Up to 4
Interface
I2C
Resolution
7 b
Voltage - Supply
2.7V ~ 3.6V
Current - Supply
350μA
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
16-UFQFN
Supplier Device Package
16-QFN (2.6x1.8)
STMPE821QTR PDF Datasheet
STMPE821QTR Related Parts
STM8T141AM61TTR
STM8T141AM61TTR
STMicroelectronics
IC SENSOR TOUCH/PROX 1CH 8SOIC
STM8T143AM62T
STM8T143AM62T
STMicroelectronics
IC MCU SENSOR TOUCH/PROX 8SOIC
STM8T143AU61TTR
STM8T143AU61TTR
STMicroelectronics
IC MCU SENSOR TOUCH/PROX 8UFDFPN
STM8T143AU62TTR
STM8T143AU62TTR
STMicroelectronics
IC MCU SENSOR TOUCH/PROX 8UFDFPN
STMPE1208SQTR
STMPE1208SQTR
STMicroelectronics
IC I/O EXPANDER I2C 12B 40QFN
STMPE16M31PXQTR
STMPE16M31PXQTR
STMicroelectronics
IC CTLR TOUCHKEY 16CHAN 32-QFN
STMPE16M31QTR
STMPE16M31QTR
STMicroelectronics
IC SENSOR S-TOUCH 16CH 32QFN
STMPE24M31QTR
STMPE24M31QTR
STMicroelectronics
IC SENSOR S-TOUCH 24CH 40QFN
STMPE321QTR
STMPE321QTR
STMicroelectronics
IC CTLR TOUCH KEY 3CH 12-QFN
STMPE821QTR Compare Parts
  • STMPE821QTR vs STMPE24M31QTR
  • STMPE821QTR vs STMPE16M31QTR
  • STMPE821QTR vs STMPE16M31PXQTR
  • STMPE821QTR vs STMPE1208SQTR
  • STMPE821QTR vs STM8T143AU62TTR
  • STMPE821QTR vs STM8T143AU61TTR
  • STMPE821QTR vs STM8T143AM62T
  • STMPE821QTR vs STM8T141AM61TTR
  • Customer Reviews
    4.95 out of 5.00 stars from 94 customer reviews from all over the world
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)