Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Management - Specialized
/ STMicroelectronics STMEC001ATTR
STMEC001ATTR
Obsolete
PMIC - Power Management - Specialized
Description:
IC POWER SWITCH EXPRESS 20-TSSOP
Manufacturer:
STMicroelectronics
Datasheet:
STMEC001ATTR Datasheet
History Price: Obsolete
In Stock: 31920
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
STMEC001ATTR Specification
Specification
Part No
STMEC001ATTR
Category
PMIC - Power Management - Specialized
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
-
Current - Supply
-
Voltage - Supply
-
Operating Temperature
-40℃ ~ 120℃
Mounting Type
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-TSSOP
STMEC001ATTR PDF Datasheet
STMEC001ATTR Datasheet
Click and Download: STMEC001ATTR Datasheet
Customer Reviews
4.95 out of 5.00 stars from 183 customer reviews from all over the world
Kimberly Young
United States
2026-09-18 16:21
order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
Puck van den Berg
Netherlands
2026-09-18 16:09
genuine in reel. trusted seller.
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend