Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Buffers, Drivers
/ STMicroelectronics STLVD111BFR
STLVD111BFR
Obsolete
Clock/Timing - Clock Buffers, Drivers
Description:
IC CLK BUFFER 1:10 900MHZ 32TQFP
Manufacturer:
STMicroelectronics
Datasheet:
STLVD111BFR Datasheet
History Price: Obsolete
In Stock: 20825
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
STLVD111BFR Specification
Specification
Part No
STLVD111BFR
Category
Clock/Timing - Clock Buffers, Drivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Fanout Buffer (Distribution), Multiplexer
Number of Circuits
1
Ratio - Input:Output
1:10
Differential - Input:Output
Yes/Yes
Input
LVDS
Output
LVDS
Frequency - Max
900 MHz
Voltage - Supply
2.375V ~ 2.625V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
32-LQFP
Supplier Device Package
32-TQFP (7x7)
STLVD111BFR PDF Datasheet
STLVD111BFR Datasheet
Click and Download: STLVD111BFR Datasheet
Customer Reviews
4.95 out of 5.00 stars from 176 customer reviews from all over the world
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
2026-09-20 19:31
I love its
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.