☰
STLC3055Q
STLC3055Q
Obsolete
Description:  IC INTERFACE SPECIALIZED 44TQFP
Manufacturer:  STMicroelectronics
Datasheet:   STLC3055Q Datasheet
History Price: Obsolete
In Stock: 34130
STLC3055Q Specification
Specification
Part No
STLC3055Q
Category
Interface - Specialized
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
SLIC
Interface
Parallel
Voltage - Supply
5.5V ~ 15.8V
Package / Case
44-LQFP
Supplier Device Package
44-TQFP (10x10)
Mounting Type
Surface Mount
STLC3055Q PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 105 customer reviews from all over the world
Patricia Williams
United Kingdom
5 stars
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
5 stars
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
5 stars
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
5 stars
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
5 stars
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
5 stars
2026-09-18 07:56
Received in good order. Thank you.