☰
STG3684ADTR
STG3684ADTR
Obsolete
Description:  IC SWITCH SPDT X 2 500MOHM 10DFN
Manufacturer:  STMicroelectronics
Datasheet:   STG3684ADTR Datasheet
History Price: Obsolete
In Stock: 42150
STG3684ADTR Specification
Specification
Part No
STG3684ADTR
Category
Interface - Analog Switches, Multiplexers, Demultiplexers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Circuit
SPDT
Multiplexer/Demultiplexer Circuit
2:1
Number of Circuits
2
On-State Resistance (Max)
500mOhm
Channel-to-Channel Matching (ΔRon)
100mOhm
Voltage - Supply, Single (V-)
1.65V ~ 4.3V
Voltage - Supply, Dual (V?
-
Switch Time (Ton, Toff) (Max)
55ns, 30ns
-3db Bandwidth
55MHz
Charge Injection
49pC
Channel Capacitance (CS(off), CD(off))
5pF
Current - Leakage (IS(off)) (Max)
20nA
Crosstalk
-72dB @ 100kHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
10-UFDFN Exposed Pad
Supplier Device Package
10-DFN (2.3x2)
STG3684ADTR PDF Datasheet
STG3684ADTR Related Parts
STG3155DTR
STG3155DTR
STMicroelectronics
IC SWITCH SPDT X 1 600MOHM 6DFN
STG3157CTR
STG3157CTR
STMicroelectronics
IC SWITCH SPDTX1 15OHM SOT323-6L
STG3220QTR
STG3220QTR
STMicroelectronics
IC SWITCH SPDT X 2 5.4OHM 10QFN
STG3482QTR
STG3482QTR
STMicroelectronics
IC SWITCH SP4T X 2 5.2OHM 16QFN
STG3680QTR
STG3680QTR
STMicroelectronics
IC SWITCH SPDT X 2 800MOHM 16QFN
STG3682QTR
STG3682QTR
STMicroelectronics
IC SWITCH SPDT X 2 5.2OHM 10QFN
STG3684AUTR
STG3684AUTR
STMicroelectronics
IC SWITCH SPDT X 2 500MOHM 10QFN
STG3684QTR
STG3684QTR
STMicroelectronics
IC SWITCH SPDT X 2 500MOHM 16QFN
STG3690QTR
STG3690QTR
STMicroelectronics
IC SWITCH SPDT X 4 1.5OHM 16QFN
STG3692QTR
STG3692QTR
STMicroelectronics
IC SWITCH SPDT X 4 5.2OHM 16QFN
STG3693QTR
STG3693QTR
STMicroelectronics
IC SWITCH SPDT X 4 5.2OHM 16QFN
STG3699AQTR
STG3699AQTR
STMicroelectronics
IC SWITCH SPDT X 4 450MOHM 16QFN
STG3684ADTR Description
The STMicroelectronics STG3684ADTR is a high-performance, low-voltage, dual SPDT (Single-Pole Double-Throw) analog switch designed for high-speed signal routing in portable, battery-powered, and mixed-signal electronic systems. It belongs to STMicroelectronics’ CMOS analog switch portfolio optimized for low on-resistance, rail-to-rail signal handling, and low power consumption, making it suitable for audio, data, and general-purpose analog multiplexing applications.

## Device Function and System Positioning

The STG3684A is a dual SPDT analog switch integrated into a single device, enabling the routing of two independent analog or digital signals between multiple signal paths. Each SPDT channel allows selection between two possible outputs, controlled by digital logic inputs.

The device is primarily used in signal routing, multiplexing, and switching applications where compact implementation and low signal distortion are required. It is suitable for systems where analog signals must be dynamically routed between processing blocks, sensors, or communication interfaces.

The “DTR” suffix indicates tape-and-reel packaging in a small-outline surface-mount configuration optimized for automated PCB assembly.

## Internal Architecture and Switching Principle

The STG3684A is implemented using CMOS transmission gate technology. Each switch channel consists of complementary NMOS and PMOS transistor pairs configured to form bidirectional low-resistance conduction paths when enabled.

When a channel is ON, the transmission gate provides a low impedance path between common and selected terminals, allowing analog signals to pass with minimal attenuation and distortion. When OFF, both transistor paths are cut off, providing high impedance isolation between terminals.

The CMOS architecture allows rail-to-rail analog signal handling, meaning the signal can swing across the full supply voltage range without forward-biasing internal junctions or causing signal clipping.

## Key Electrical Parameters (Datasheet-Level Characteristics)

The STG3684ADTR operates from a low-voltage supply range typical of modern portable and low-power digital-analog mixed systems. It is designed to interface directly with CMOS logic levels, enabling straightforward control by microcontrollers or digital signal processors.

On-resistance (RON) is a critical performance parameter and is specified as low and relatively flat across the analog signal range. This ensures minimal signal distortion and low insertion loss in the ON state.

RON matching between channels is tightly controlled to ensure consistent behavior in multiplexed or differential signal applications.

OFF-state leakage current is very low, ensuring high isolation between disconnected signal paths. This is essential in precision analog or battery-powered systems where leakage could degrade measurement accuracy or increase power consumption.

Break-before-make switching behavior is implemented to prevent momentary shorting between switched channels during state transitions.

The device exhibits low charge injection and low parasitic capacitance, reducing signal glitches and improving performance in sampling or switching applications.

## Signal Integrity and Dynamic Performance

The STG3684A is designed for high signal integrity in both analog and digital switching applications. Its CMOS transmission gate structure ensures low harmonic distortion and minimal signal degradation.

Bandwidth performance is defined by the ON resistance and parasitic capacitances of the switch structure. The device supports signal routing for audio-frequency and moderate-speed analog signals without significant attenuation.

Transient switching effects, including charge injection and feedthrough, are minimized to reduce switching noise in sensitive analog front-end systems.

Propagation delay from control input to switch state transition is low, enabling fast channel selection in multiplexing systems.

## Leakage, Isolation, and Crosstalk Performance

OFF-state isolation is a key parameter for analog multiplexers, ensuring that unselected channels do not interfere with active signal paths. The STG3684A provides high impedance isolation when disabled.

Channel-to-channel crosstalk is minimized through optimized layout and CMOS switch design, reducing unwanted coupling between adjacent signal paths.

Leakage currents are maintained at very low levels across temperature and voltage ranges, making the device suitable for high-impedance sensor interfaces and precision measurement systems.

## Power Consumption and Logic Interface

The STG3684A is optimized for low-power operation, with negligible static current consumption in steady-state operation.

Control inputs are CMOS-compatible and can be driven directly by standard logic families. This allows integration into microcontroller-based systems without additional interface circuitry.

Dynamic power consumption during switching is also low due to reduced internal capacitances and optimized gate drive structure.

## Package and Mechanical Characteristics

The STG3684ADTR is supplied in a small-outline surface-mount package designed for high-density PCB layouts. The package minimizes parasitic inductance and capacitance, which is important for maintaining signal integrity in analog switching applications.

Thermal performance is consistent with low-power analog switch operation, with heat dissipation primarily dependent on PCB copper area and system thermal design.

The tape-and-reel configuration supports high-volume automated assembly processes.

## Typical Application Scenarios

The STG3684A is widely used in portable consumer electronics for audio signal routing, such as headphone switching, microphone selection, and audio channel multiplexing.

It is also used in industrial and instrumentation systems where multiple analog signals must be routed into shared processing or measurement channels.

In battery-powered systems, it is employed for low-power signal routing and sensor selection to extend operational lifetime.

Additional applications include communication systems, wearable electronics, and embedded control systems requiring compact and efficient analog switching.

## Conclusion

The STMicroelectronics STG3684ADTR is a dual SPDT CMOS analog switch optimized for low on-resistance, low leakage, and high signal integrity in compact systems. Its rail-to-rail signal capability, low distortion characteristics, and efficient switching performance make it suitable for precision analog routing, portable electronics, and mixed-signal system integration.
STG3684ADTR Compare Parts
  • STG3684ADTR vs STG719CTR
  • STG3684ADTR vs STG6684QTR
  • STG3684ADTR vs STG6384QTR
  • STG3684ADTR vs STG5683QTR
  • STG3684ADTR vs STG5682QTR
  • STG3684ADTR vs STG5223QTR
  • STG3684ADTR vs STG5123DTR
  • STG3684ADTR vs STG4260BJR
  • STG3684ADTR vs STG4210QTR
  • STG3684ADTR vs STG4160BJR
  • STG3684ADTR vs STG4159BJR
  • STG3684ADTR vs STG4158BJR
  • STG3684ADTR vs STG3856QTR
  • STG3684ADTR vs STG3820BJR
  • STG3684ADTR vs STG3699QTR
  • STG3684ADTR vs STG3699BVTR
  • STG3684ADTR vs STG3699AUTR
  • STG3684ADTR vs STG3699AQTR
  • STG3684ADTR vs STG3693QTR
  • STG3684ADTR vs STG3692QTR
  • STG3684ADTR vs STG3690QTR
  • STG3684ADTR vs STG3684QTR
  • STG3684ADTR vs STG3684AUTR
  • STG3684ADTR vs STG3682QTR
  • STG3684ADTR vs STG3680QTR
  • STG3684ADTR vs STG3482QTR
  • STG3684ADTR vs STG3220QTR
  • STG3684ADTR vs STG3157CTR
  • STG3684ADTR vs STG3155DTR
  • STG3684ADTR vs STG5678BJR
  • STG3684ADTR vs STG4259BJR
  • STG3684ADTR vs STG3699ADWF
  • STG3684ADTR vs STG3689DTR
  • STG3684ADTR vs STG3684AQTR
  • STG3684ADTR vs STG3384DTR
  • STG3684ADTR vs STG3159DTR
  • STG3684ADTR vs STG1218IQT
  • Customer Reviews
    4.95 out of 5.00 stars from 141 customer reviews from all over the world
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.
    Wagner Costa Lima
    Brazil
    5 stars
    2026-09-17 17:19
    Excellent Product, delivered super fast and quality, great seller!