☰
STFPC311
STFPC311
Obsolete
Description:  IC CTRLR/DRVR FRONT PANEL 52QFP
Manufacturer:  STMicroelectronics
Datasheet:   STFPC311 Datasheet
History Price: Obsolete
In Stock: 9130
STFPC311 Specification
Specification
Part No
STFPC311
Category
PMIC - Display Drivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Display Type
Vacuum Fluorescent (VF)
Configuration
-
Interface
Serial
Digits or Characters
-
Current - Supply
5 mA
Voltage - Supply
3V ~ 33.3V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
52-QFP
Supplier Device Package
52-PQFP (10x10)
STFPC311 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 87 customer reviews from all over the world
Jonas Müller
Germany
5 stars
2026-09-18 01:35
Came a month earlier than specified, class
Bruno Gomes Jr.
Brazil
5 stars
2026-09-18 01:17
Everything arrived fast and quiet, great seller recommend.
Ulysses Rocha
Brazil
5 stars
2026-09-17 23:58
Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
David Wright
United States
5 stars
2026-09-17 23:19
Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
Beata Włodarczyk
Poland
5 stars
2026-09-17 23:11
Fast delivery and according to the description. Recommend.
Sarah Green
United States
5 stars
2026-09-17 23:00
Not yet tested but according to the photos