☰
STE10/100A
STE10/100A
Obsolete
Description:  IC CTRLR PCI ETHERNET 128QFP
Manufacturer:  STMicroelectronics
Datasheet:   STE10/100A Datasheet
History Price: Obsolete
In Stock: 6800
STE10/100A Specification
Specification
Part No
STE10/100A
Category
Interface - Controllers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
Ethernet
Function
Controller
Interface
PCI
Standards
10/100 Base-T/TX PHY
Voltage - Supply
3.14V ~ 3.46V
Current - Supply
130mA
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
128-BFQFP
Supplier Device Package
128-PQFP (14x20)
Customer Reviews
4.95 out of 5.00 stars from 171 customer reviews from all over the world
Fábio Henrique
Brazil
5 stars
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!
Camila Martins Sr.
Brazil
5 stars
2026-09-18 07:32
All very fast. Excellent goods
Lea Weber
Germany
5 stars
2026-09-18 06:16
100% Quality. verry good product.
Mia Bauer
Germany
5 stars
2026-09-18 06:16
Works as descriped. Fast Delivery and very good packaging
Thanks
斉藤 真理
Japan
5 stars
2026-09-18 05:36
Good quality!! Pleased with the fast delivery!!
Alice Fernanda Silva
Brazil
5 stars
2026-09-18 03:57
Excellent Product recommend