Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Specialized
/ STMicroelectronics STDVE103ABTY
STDVE103ABTY
Obsolete
Interface - Specialized
Description:
IC INTERFACE SPECIALIZED 64TQFP
Manufacturer:
STMicroelectronics
Datasheet:
STDVE103ABTY Datasheet
History Price: Obsolete
In Stock: 30
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
STDVE103ABTY Specification
Specification
Part No
STDVE103ABTY
Category
Interface - Specialized
Manufacturer
STMicroelectronics
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
TV
Interface
I2C
Voltage - Supply
3.3V, 5V
Package / Case
64-LQFP
Supplier Device Package
64-TQFP (10x10)
Mounting Type
Surface Mount
STDVE103ABTY PDF Datasheet
STDVE103ABTY Datasheet
Click and Download: STDVE103ABTY Datasheet
Customer Reviews
4.95 out of 5.00 stars from 94 customer reviews from all over the world
Puck van den Berg
Netherlands
2026-09-18 16:09
genuine in reel. trusted seller.
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!