☰
STCH03LTR
STCH03LTR
Obsolete
Description:  IC OFFLINE SWITCH FLYBACK 8SOIC
Manufacturer:  STMicroelectronics
Datasheet:   STCH03LTR Datasheet
History Price: Obsolete
In Stock: 41960
STCH03LTR Specification
Specification
Part No
STCH03LTR
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Isolated
Internal Switch(s)
No
Voltage - Breakdown
-
Topology
Flyback
Voltage - Start Up
17 V
Voltage - Supply (Vcc/Vdd)
11.5V ~ 23V
Duty Cycle
50%
Frequency - Switching
196kHz
Power (Watts)
-
Fault Protection
Over Current, Over Voltage
Control Features
-
Operating Temperature
-25 ℃ ~ 125 ℃ (TJ)
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
Mounting Type
Surface Mount
STCH03LTR PDF Datasheet
STCH03LTR Compare Parts
  • STCH03LTR vs STCH03L
  • STCH03LTR vs STCH03
  • STCH03LTR vs STCH02TR
  • STCH03LTR vs STCH02
  • Customer Reviews
    4.95 out of 5.00 stars from 178 customer reviews from all over the world
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.