Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Buffers, Drivers
/ STMicroelectronics STCD1020RDG6F
STCD1020RDG6F
Obsolete
Clock/Timing - Clock Buffers, Drivers
Description:
IC CLK BUFFER 1:2 52MHZ 8TDFN
Manufacturer:
STMicroelectronics
Datasheet:
STCD1020RDG6F Datasheet
History Price: $2.57000
In Stock: 37520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
STCD1020RDG6F Specification
Specification
Part No
STCD1020RDG6F
Category
Clock/Timing - Clock Buffers, Drivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Fanout Buffer (Distribution)
Number of Circuits
1
Ratio - Input:Output
1:2
Differential - Input:Output
No/No
Input
Clock
Output
Clock
Frequency - Max
52 MHz
Voltage - Supply
2.5V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-WFDFN
Supplier Device Package
8-TDFN (2x2)
STCD1020RDG6F PDF Datasheet
STCD1020RDG6F Datasheet
Click and Download: STCD1020RDG6F Datasheet
Customer Reviews
4.95 out of 5.00 stars from 143 customer reviews from all over the world
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
2026-09-20 19:31
I love its