☰
STCC02-ED5
STCC02-ED5
Obsolete
Description:  IC CTRL CIRCUIT MCU APPL 16-DIP
Manufacturer:  STMicroelectronics
Datasheet:   STCC02-ED5 Datasheet
History Price: Obsolete
In Stock: 250
STCC02-ED5 Specification
Specification
Part No
STCC02-ED5
Category
PMIC - Power Management - Specialized
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Home Appliance
Current - Supply
1.25mA
Voltage - Supply
7V ~ 27V
Operating Temperature
-10℃ ~ 85℃
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-DIP
STCC02-ED5 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 141 customer reviews from all over the world
Vanessa De Luca
Italy
4 stars
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
5 stars
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
5 stars
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
5 stars
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
5 stars
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
5 stars
2026-09-20 02:17
Received on time