☰
STA2058EXA
STA2058EXA
Active
Description:  IC INTFACE SPECIALIZED 144LFBGA
Manufacturer:  STMicroelectronics
Datasheet:   STA2058EXA Datasheet
History Price: Active
In Stock: 5820
STA2058EXA Specification
Specification
Part No
STA2058EXA
Category
Interface - Specialized
Manufacturer
STMicroelectronics
Series
TESEO
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
GPS
Interface
CAN, I2C, SPI, UART/USART, USB
Voltage - Supply
3V ~ 3.6V
Package / Case
144-LFBGA
Supplier Device Package
144-LFBGA (10x10)
Mounting Type
Surface Mount
STA2058EXA PDF Datasheet
STA2058EXA Compare Parts
  • STA2058EXA vs STA2058EXATR
  • STA2058EXA vs STA2058EX
  • STA2058EXA vs STA2058
  • Customer Reviews
    4.95 out of 5.00 stars from 173 customer reviews from all over the world
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described