☰
STA1295EOA
STA1295EOA
Active
Description:  ARM DUAL CORTEX-A7
Manufacturer:  STMicroelectronics
Datasheet:   STA1295EOA Datasheet
History Price: $32.95050
In Stock: 1730
STA1295EOA Specification
Specification
Part No
STA1295EOA
Category
Embedded - DSP (Digital Signal Processors)
Manufacturer
STMicroelectronics
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Audio Processor
Interface
CAN, Ethernet, I2C, MMC/SD/SDIO, SPI, SSP, UART, USB
Clock Rate
650MHz
Non-Volatile Memory
-
On-Chip RAM
700kB
Voltage - I/O
3.30V
Voltage - Core
1.20V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
529-LFBGA
Supplier Device Package
529-LFBGA (19x19)
STA1295EOA PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 120 customer reviews from all over the world
David Wright
United States
5 stars
2026-09-17 23:19
Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
Beata Włodarczyk
Poland
5 stars
2026-09-17 23:11
Fast delivery and according to the description. Recommend.
Sarah Green
United States
5 stars
2026-09-17 23:00
Not yet tested but according to the photos
Oscar Felipe
Spain
5 stars
2026-09-17 19:07
Very well and pretty fast shipping
Élodie Lemoine
France
5 stars
2026-09-17 19:06
Packed perfectly and have arrived super fast, in a week.
Many thanks!!
Davi Miguel
Brazil
5 stars
2026-09-17 18:04
Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase