☰
STA015B$13TR
STA015B$13TR
Obsolete
Description:  IC DECODER AUDIO 2.5 64LFBGA
Manufacturer:  STMicroelectronics
History Price: Obsolete
In Stock: 3300
STA015B$13TR Specification
Specification
Part No
STA015B$13TR
Category
Interface - Encoders, Decoders, Converters
Manufacturer
STMicroelectronics
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Audio Decoder
Applications
Sound Cards, Players, Recorders
Voltage - Supply, Analog
-
Voltage - Supply, Digital
2.4V ~ 3.6V
Mounting Type
Surface Mount
Package / Case
64-LFBGA
Supplier Device Package
64-LFBGA (8x8)
STA015B$13TR PDF Datasheet
STA015B$13TR Related Parts
STA013$
STA013$
STMicroelectronics
IC DECODER AUDIO 2.5 28SO
STA013$013TR
STA013$013TR
STMicroelectronics
IC DECODER AUDIO MPEG2.5 28SOIC
STA013B$
STA013B$
STMicroelectronics
IC DECODER AUDIO 2.5 64LFBGA
STA013B$13TR
STA013B$13TR
STMicroelectronics
IC DECODER AUDIO 2.5 64LFBGA
STA013T$
STA013T$
STMicroelectronics
IC DECODER AUDIO 2.5 44TQFP
STA013T$013TR
STA013T$013TR
STMicroelectronics
IC DECODER AUDIO MPEG 2.5 44TQFP
STA015$
STA015$
STMicroelectronics
IC DECODER AUDIO 2.5 28SO
STA015$013TR
STA015$013TR
STMicroelectronics
IC DECODER AUDIO MPEG2.5 28SOIC
STA015B$
STA015B$
STMicroelectronics
IC DECODER AUDIO 2.5 64LFBGA
STA015T$
STA015T$
STMicroelectronics
IC AUDIO DECODER 44-TQFP
STA015T$013TR
STA015T$013TR
STMicroelectronics
IC DECODER AUDIO 2.5 44TQFP
STA016A
STA016A
STMicroelectronics
IC DECODER AUDIO 2.5 64TQFP
STA015B$13TR Compare Parts
  • STA015B$13TR vs STA016T13TR
  • STA015B$13TR vs STA016T
  • STA015B$13TR vs STA016AP13TR
  • STA015B$13TR vs STA016AP
  • STA015B$13TR vs STA016A13TR
  • STA015B$13TR vs STA016A
  • STA015B$13TR vs STA015T$013TR
  • STA015B$13TR vs STA015T$
  • STA015B$13TR vs STA015B$
  • STA015B$13TR vs STA015$013TR
  • STA015B$13TR vs STA015$
  • STA015B$13TR vs STA013T$013TR
  • STA015B$13TR vs STA013T$
  • STA015B$13TR vs STA013B$13TR
  • STA015B$13TR vs STA013B$
  • STA015B$13TR vs STA013$013TR
  • STA015B$13TR vs STA013$
  • Customer Reviews
    4.95 out of 5.00 stars from 96 customer reviews from all over the world
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.