☰
ST8500TR
ST8500TR
Active
Description:  IC TELECOM INTERFACE 56QFN
Manufacturer:  STMicroelectronics
Datasheet:   ST8500TR Datasheet
History Price: Active
In Stock: 7160
ST8500TR Specification
Specification
Part No
ST8500TR
Category
Interface - Telecom
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Power Line Communication Modem (PLC)
Interface
I2C, SPI, UART/USART
Number of Circuits
1
Voltage - Supply
2.3V ~ 2.75V, 3V ~ 3.6V
Current - Supply
-
Power (Watts)
-
Operating Temperature
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Package / Case
56-VFQFN Exposed Pad
Supplier Device Package
56-QFN (7x7)
ST8500TR PDF Datasheet
ST8500TR Description
STMicroelectronics ST8500TR Overview

The STMicroelectronics ST8500TR is a versatile, high-performance power management IC designed primarily for use in a variety of power supply systems. As part of the ST8500 family, this IC is particularly engineered for efficient voltage regulation, delivering reliable performance in complex applications, including consumer electronics, telecommunications, and industrial systems. With a combination of precision regulation, integrated protection features, and compact design, the ST8500TR is a preferred choice for designers looking for an efficient and robust power solution.

Key Features

* Wide Input Voltage Range: The ST8500TR operates across a wide input voltage range, typically from 4.5V to 40V, making it suitable for various applications, from low-voltage to medium-voltage power systems.
* High Efficiency: This IC integrates advanced switching techniques, enabling it to operate at high efficiencies, typically above 90%, depending on load and configuration.
* Low Quiescent Current: The ST8500TR has a low quiescent current, typically around 2mA, which makes it suitable for energy-sensitive applications, including battery-powered devices and systems where low standby power consumption is essential.
* Integrated Protection Features: It features built-in protections, including overvoltage protection (OVP), overcurrent protection (OCP), and thermal shutdown, ensuring that the power supply operates safely under abnormal conditions.
* Adjustable Output Voltage: The output voltage is adjustable through external resistors, providing flexibility to generate the desired voltage levels for various circuit designs.
* Compact Package: The device is available in a compact package, typically in a 5x5mm QFN or similar, offering a small footprint for space-constrained applications without sacrificing performance.

Applications

The ST8500TR is widely used in applications that demand efficient power regulation and reliable performance:

* Power supply for industrial control systems
* Automotive power systems
* Battery-powered devices and portable electronics
* Power management in telecommunication equipment
* LED lighting and other low-voltage power applications
* General-purpose voltage regulation and DC-DC converters

Package Type and Pin Configuration

* Package Type: The ST8500TR typically comes in a compact QFN package, which offers good thermal performance and a low-profile solution for space-constrained applications. It is also available in other package types depending on the specific design requirements.
* Pin Configuration: The device is typically configured with 6 to 8 pins, including pins for input voltage, ground, feedback for output regulation, and various control pins for enabling, protection, and adjustment of the output voltage.

Electrical Specifications

* Input Voltage Range: The device operates with an input voltage range of 4.5V to 40V, allowing it to be used in a wide variety of systems with different input sources.
* Output Voltage: The output voltage is adjustable through external feedback resistors, providing flexibility for generating different output voltage levels to meet system requirements.
* Output Current: The ST8500TR is designed to deliver up to 3A of output current, depending on the application and thermal conditions. This makes it suitable for a wide range of power delivery needs.
* Efficiency: The IC operates with high efficiency, typically greater than 90% depending on the operating conditions, minimizing heat dissipation and enhancing system reliability.
* Switching Frequency: The device typically operates at a fixed switching frequency of around 300kHz to 1MHz, depending on the specific model and configuration. The high frequency helps achieve compact size and low ripple in the output voltage.
* Quiescent Current: The device has a typical quiescent current of around 2mA, ensuring low standby power consumption in systems requiring minimal idle power draw.
* Overvoltage Protection (OVP): The ST8500TR includes built-in overvoltage protection, ensuring that the output voltage does not exceed the preset limits, preventing damage to sensitive components downstream.
* Overcurrent Protection (OCP): The overcurrent protection feature prevents the IC from delivering excessive current, safeguarding the system against short circuits or excessive load conditions.
* Thermal Shutdown: The IC integrates thermal shutdown protection, automatically shutting down the system if the temperature exceeds a safe operating threshold, preventing thermal damage.

Performance Characteristics

* Load Regulation: The ST8500TR provides excellent load regulation, ensuring that the output voltage remains stable even with significant variations in the load current. This is particularly important for systems where consistent power is required, such as in industrial controls or communication equipment.
* Ripple and Noise: The device exhibits low output ripple and noise, ensuring that the regulated voltage remains clean and stable, which is crucial for sensitive analog circuits and digital systems requiring precision voltage levels.
* Slew Rate: The IC has a fast slew rate, which allows it to respond quickly to changes in load, ensuring that the output voltage remains consistent under dynamic load conditions.
* Thermal Performance: The ST8500TR has an efficient thermal management design, with a low thermal resistance that allows it to operate in high-power systems without excessive heat buildup. The IC's thermal shutdown feature further protects the system in the event of overheating.

Thermal and Environmental Characteristics

* Operating Temperature Range: The ST8500TR operates within a wide temperature range from -40°C to +125°C, making it suitable for both commercial and industrial applications, as well as automotive environments that may experience extreme temperatures.
* Storage Temperature Range: The device can be stored within a temperature range of -55°C to +150°C, which ensures that it remains functional even when subjected to varying environmental conditions.
* Thermal Resistance: The junction-to-ambient thermal resistance is designed to be low, ensuring that the device can dissipate heat effectively in high-power scenarios, minimizing the risk of overheating.

Conclusion

The STMicroelectronics ST8500TR is a highly efficient and reliable power management IC, ideal for a wide range of applications that require stable and precise voltage regulation. With its wide input voltage range, adjustable output, and integrated protection features, it provides a versatile solution for systems requiring efficient power delivery. Whether used in industrial controls, automotive power systems, or battery-operated devices, the ST8500TR offers a robust and cost-effective solution for high-performance power management.
Customer Reviews
4.95 out of 5.00 stars from 139 customer reviews from all over the world
Laura Boucher
France
5 stars
2026-09-18 23:09
Not tested, looks good. Much too much useless plastic packaging.
Antoine Picard
France
5 stars
2026-09-18 21:39
Perfect as usual :)
Heloísa Costa
Brazil
5 stars
2026-09-18 20:54
Very good seller very good product I recommend I am very satisfied thank you very much
Samara Lima Ferreira
Brazil
5 stars
2026-09-18 20:49
Excellent Product, congratulations on fast delivery
Kimberly Young
United States
5 stars
2026-09-18 16:21
order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
Puck van den Berg
Netherlands
5 stars
2026-09-18 16:09
genuine in reel. trusted seller.