☰
ST755CD
ST755CD
Obsolete
Description:  IC REG BCK BST ADJ 200MA 8SO
Manufacturer:  STMicroelectronics
Datasheet:   ST755CD Datasheet
History Price: Obsolete
In Stock: 19960
ST755CD Specification
Specification
Part No
ST755CD
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Up/Step-Down
Output Configuration
Negative
Topology
Buck-Boost
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
2.4V
Voltage - Input (Max)
11V
Voltage - Output (Min/Fixed)
-1.25V
Voltage - Output (Max)
-10.3V
Current - Output
200mA
Frequency - Switching
160kHz
Synchronous Rectifier
No
Operating Temperature
-40 ℃ ~ 85 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
ST755CD PDF Datasheet
ST755CD Related Parts
ST730ACDTR
ST730ACDTR
STMicroelectronics
IC REG BUCK 5V 450MA 8SO
ST735CD
ST735CD
STMicroelectronics
IC REG BCK BST -5V 200MA 8SO
ST735CD-TR
ST735CD-TR
STMicroelectronics
IC REG BCK BST -5V 200MA 8SO
ST735SCD
ST735SCD
STMicroelectronics
IC REG BCK BST -5V 200MA 8SO
ST750ACD
ST750ACD
STMicroelectronics
IC REG BUCK ADJUSTABLE 450MA 8SO
ST750ACDTR
ST750ACDTR
STMicroelectronics
IC REG BUCK ADJUSTABLE 450MA 8SO
ST755CD-TR
ST755CD-TR
STMicroelectronics
IC REG BCK BST ADJ 200MA 8SO
ST755CN
ST755CN
STMicroelectronics
IC REG BCK BST ADJ 200MA 8DIP
ST763ABDTR
ST763ABDTR
STMicroelectronics
IC REG BUCK 3.3V 500MA 8SO
ST763ABN
ST763ABN
STMicroelectronics
IC REG BUCK 3.3V 500MA 8DIP
ST763ACDTR
ST763ACDTR
STMicroelectronics
IC REG BUCK 3.3V 500MA 8SO
ST763ACN
ST763ACN
STMicroelectronics
IC REG BUCK 3.3V 500MA 8DIP
ST755CD Compare Parts
  • ST755CD vs ST778ACD
  • ST755CD vs ST763ACN
  • ST755CD vs ST763ACDTR
  • ST755CD vs ST763ABN
  • ST755CD vs ST763ABDTR
  • ST755CD vs ST755CN
  • ST755CD vs ST755CD-TR
  • ST755CD vs ST750ACDTR
  • ST755CD vs ST750ACD
  • ST755CD vs ST735SCD
  • ST755CD vs ST735CD-TR
  • ST755CD vs ST735CD
  • ST755CD vs ST730ACDTR
  • Customer Reviews
    4.95 out of 5.00 stars from 178 customer reviews from all over the world
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery