☰
ST72C124J2T6
ST72C124J2T6
Obsolete
Description:  IC MCU 8BIT 8KB FLASH 44LQFP
Manufacturer:  STMicroelectronics
History Price: Obsolete
In Stock: 22800
ST72C124J2T6 Specification
Specification
Part No
ST72C124J2T6
Category
Embedded - Microcontrollers
Manufacturer
STMicroelectronics
Series
ST7
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
ST7
Core Size
8-Bit
Speed
16MHz
Connectivity
SCI, SPI
Peripherals
LVD, POR, PWM, WDT
Number of I/O
32
Program Memory Size
8KB (8K x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
384 x 8
Voltage - Supply (Vcc/Vdd)
3.2V ~ 5.5V
Data Converters
-
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
44-LQFP
Supplier Device Package
-
ST72C124J2T6 PDF Datasheet
ST72C124J2T6 Related Parts
ST72C104G1M6
ST72C104G1M6
STMicroelectronics
IC MCU 8BIT 4KB FLASH 28SOIC
ST72C104G1M6/TR
ST72C104G1M6/TR
STMicroelectronics
IC MCU 8BIT 4KB FLASH 28SOIC
ST72C104G2M6
ST72C104G2M6
STMicroelectronics
IC MCU 8BIT 8KB FLASH 28SOIC
ST72C215G2B6
ST72C215G2B6
STMicroelectronics
IC MCU 8BIT 8KB FLASH 32SDIP
ST72C215G2M3
ST72C215G2M3
STMicroelectronics
IC MCU 8BIT 8KB FLASH 28SOIC
ST72C215G2M6
ST72C215G2M6
STMicroelectronics
IC MCU 8BIT 8KB FLASH 28SOIC
ST72C254G1B6
ST72C254G1B6
STMicroelectronics
IC MCU 8BIT 4KB FLASH 32SDIP
ST72C254G1M6
ST72C254G1M6
STMicroelectronics
IC MCU 8BIT 4KB FLASH 28SOIC
ST72C254G2B6
ST72C254G2B6
STMicroelectronics
IC MCU 8BIT 8KB FLASH 32SDIP
ST72C254G2M3
ST72C254G2M3
STMicroelectronics
IC MCU 8BIT 8KB FLASH 28SOIC
ST72C254G2M3/TR
ST72C254G2M3/TR
STMicroelectronics
IC MCU 8BIT 8KB FLASH 28SOIC
ST72C254G2M6
ST72C254G2M6
STMicroelectronics
IC MCU 8BIT 8KB FLASH 28SOIC
ST72C124J2T6 Description
The STMicroelectronics ST72C124J2T6 is a member of the ST7 microcontroller family, which is designed for a wide range of applications in embedded systems. This microcontroller is particularly well-suited for applications requiring low power consumption, high performance, and a variety of integrated peripherals. The ST72C124J2T6 is based on an 8-bit architecture and is commonly used in consumer electronics, automotive applications, and industrial control systems.

## Key Features

1. Core Architecture: The ST72C124J2T6 is built on an 8-bit core architecture, which provides a balance between performance and power efficiency. This architecture is suitable for a variety of control and processing tasks.

2. Memory:
- Flash Memory: The microcontroller features 12 KB of Flash memory, which is used for program storage. This non-volatile memory allows for easy updates and modifications to the firmware.
- RAM: It includes 512 bytes of RAM for data storage, enabling efficient data handling during program execution.
- EEPROM: The device also has 256 bytes of EEPROM, which is useful for storing configuration settings and other data that must be retained even when the power is turned off.

3. Clock Speed: The ST72C124J2T6 operates at a maximum clock frequency of 8 MHz, providing sufficient processing power for most embedded applications.

4. I/O Ports: The microcontroller features up to 24 general-purpose I/O pins, which can be configured for various functions, including digital input and output, analog input, and communication interfaces.

5. Integrated Peripherals:
- Timers: It includes multiple timers for generating PWM signals, measuring time intervals, and creating time delays.
- ADC: The integrated 10-bit Analog-to-Digital Converter (ADC) allows for the conversion of analog signals to digital values, enabling the microcontroller to interface with sensors and other analog devices.
- Communication Interfaces: The ST72C124J2T6 supports various communication protocols, including UART for serial communication, SPI for high-speed data transfer, and I2C for connecting multiple devices on a single bus.

6. Low Power Consumption: The microcontroller is designed for low power operation, making it suitable for battery-powered applications. It features several power-saving modes to extend battery life.

7. Development Support: STMicroelectronics provides a range of development tools, including software libraries, IDEs, and evaluation boards, to facilitate the development process for engineers and developers.

## Specifications

- Core Architecture: 8-bit
- Flash Memory: 12 KB
- RAM: 512 bytes
- EEPROM: 256 bytes
- Clock Speed: Up to 8 MHz
- I/O Pins: Up to 24
- ADC: 10-bit resolution
- Timers: Multiple timers for PWM and time measurement
- Communication Interfaces: UART, SPI, I2C
- Operating Voltage: Typically 2.7V to 5.5V
- Operating Temperature Range: -40°C to +85°C
- Package Type: Available in various packages, including DIP and LQFP.

## Applications

The ST72C124J2T6 microcontroller is suitable for a wide range of applications, including:

- Consumer Electronics: Used in devices such as remote controls, home appliances, and personal gadgets.
- Automotive: Employed in automotive control systems, including body control modules and sensor interfaces.
- Industrial Control: Ideal for automation systems, motor control, and process monitoring.
- Medical Devices: Utilized in portable medical equipment and monitoring systems.

## Conclusion

The STMicroelectronics ST72C124J2T6 microcontroller is a versatile and efficient solution for embedded applications. With its combination of memory, integrated peripherals, and low power consumption, it is well-suited for a variety of tasks in consumer electronics, automotive, and industrial sectors. The availability of development tools and support from STMicroelectronics further enhances its appeal to engineers and developers looking to create innovative solutions in the embedded systems space.
ST72C124J2T6 Compare Parts
  • ST72C124J2T6 vs ST7FSCR1E4M1
  • ST72C124J2T6 vs ST7FOXU0M6
  • ST72C124J2T6 vs ST7FOXK2T6
  • ST72C124J2T6 vs ST7FOXK2B6
  • ST72C124J2T6 vs ST7FOXK1T6TR
  • ST72C124J2T6 vs ST7FOXK1T6
  • ST72C124J2T6 vs ST7FOXK1B6
  • ST72C124J2T6 vs ST7FOXF1M6
  • ST72C124J2T6 vs ST7FOXF1B6
  • ST72C124J2T6 vs ST7FOXA0M6
  • ST72C124J2T6 vs ST7FOXA0B6
  • ST72C124J2T6 vs ST7FMC2S6TCE
  • ST72C124J2T6 vs ST7FMC2S6TC
  • ST72C124J2T6 vs ST7FMC2S6T6
  • ST72C124J2T6 vs ST7FMC2S6T3
  • ST72C124J2T6 vs ST7FMC2S4TCE
  • ST72C124J2T6 vs ST7FMC2S4T6
  • ST72C124J2T6 vs ST7FMC2S4T3
  • ST72C124J2T6 vs ST7FMC2R7T6TR
  • ST72C124J2T6 vs ST7FMC2R7T6
  • ST72C124J2T6 vs ST7FMC2R6T6
  • ST72C124J2T6 vs ST7FMC1K6TCE
  • ST72C124J2T6 vs ST7FMC1K6TC
  • ST72C124J2T6 vs ST7FMC1K4T6
  • ST72C124J2T6 vs ST7FMC1K4T3
  • ST72C124J2T6 vs ST7FMC1K2TCE
  • ST72C124J2T6 vs ST7FMC1K2T6/TR
  • ST72C124J2T6 vs ST7FMC1K2T6
  • ST72C124J2T6 vs ST7FMC1K2T3
  • ST72C124J2T6 vs ST7FMC1K2B6
  • ST72C124J2T6 vs ST7FLITEUS5U6/TR
  • ST72C124J2T6 vs ST7FLITEUS5M6TR
  • ST72C124J2T6 vs ST7FLITEUS5M6
  • ST72C124J2T6 vs ST7FLITEUS5M3
  • ST72C124J2T6 vs ST7FLITEUS5B6
  • ST72C124J2T6 vs ST7FLITEUS2M6TR
  • ST72C124J2T6 vs ST7FLITEUS2M6
  • ST72C124J2T6 vs ST7FLITEUS2M3TR
  • ST72C124J2T6 vs ST7FLITEUS2M3
  • ST72C124J2T6 vs ST7FLITEUS2B6
  • Customer Reviews
    4.95 out of 5.00 stars from 176 customer reviews from all over the world
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.