☰
ST715M33R
ST715M33R
Active
Description:  IC REG LINEAR 3.3V 85MA SOT23-5
Manufacturer:  STMicroelectronics
Datasheet:   ST715M33R Datasheet
History Price: $0.98000
In Stock: 35250
ST715M33R Specification
Specification
Part No
ST715M33R
Category
PMIC - Voltage Regulators - Linear
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
24V
Voltage - Output (Min/Fixed)
3.3V
Voltage - Output (Max)
-
Voltage Dropout (Max)
1V @ 85mA
Current - Output
85mA
Current - Quiescent (Iq)
5.5 μA
Current - Supply (Max)
6.5 μA
PSRR
57dB ~ 38dB (100kHz ~ 1kHz)
Control Features
-
Protection Features
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
ST715M33R PDF Datasheet
ST715M33R Related Parts
ST715C33R
ST715C33R
STMicroelectronics
IC REG LINEAR 3.3V 85MA SOT323-5
ST715C50R
ST715C50R
STMicroelectronics
IC REG LINEAR 5V 85MA SOT323-5
ST715CR
ST715CR
STMicroelectronics
IC REG LIN POS ADJ 85MA SOT323-5
ST715M25R
ST715M25R
STMicroelectronics
IC REG LINEAR 2.5V 85MA SOT23-5
ST715MR
ST715MR
STMicroelectronics
IC REG LIN POS ADJ 85MA SOT23-5
ST715PU25R
ST715PU25R
STMicroelectronics
IC REG LINEAR 2.5V 85MA 8DFN
ST715PU33R
ST715PU33R
STMicroelectronics
IC REG LINEAR 3.3V 85MA 8DFN
ST715PUR
ST715PUR
STMicroelectronics
IC REG LINEAR POS ADJ 85MA 8DFN
ST730M33R
ST730M33R
STMicroelectronics
IC REG LINEAR 3.3V 300MA SOT23-5
ST730M50R
ST730M50R
STMicroelectronics
IC REG LINEAR 5V 300MA SOT23-5
ST730MR
ST730MR
STMicroelectronics
IC REG LIN POS ADJ 300MA SOT23-5
ST732M28R
ST732M28R
STMicroelectronics
300MA, 28 V LOW-DROPOUT VOLTAGE
ST715M33R Compare Parts
  • ST715M33R vs ST732M33R
  • ST715M33R vs ST732M28R
  • ST715M33R vs ST730MR
  • ST715M33R vs ST730M50R
  • ST715M33R vs ST730M33R
  • ST715M33R vs ST715PUR
  • ST715M33R vs ST715PU33R
  • ST715M33R vs ST715PU25R
  • ST715M33R vs ST715MR
  • ST715M33R vs ST715M25R
  • ST715M33R vs ST715CR
  • ST715M33R vs ST715C50R
  • ST715M33R vs ST715C33R
  • ST715M33R vs ST732M36R
  • ST715M33R vs ST732M30R
  • ST715M33R vs ST730M36R
  • ST715M33R vs ST730M30R
  • ST715M33R vs ST730M28R
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend