☰
ST5R33MTR
ST5R33MTR
Obsolete
Description:  IC REG BOOST 3.3V 100MA SOT23-5
Manufacturer:  STMicroelectronics
Datasheet:   ST5R33MTR Datasheet
History Price: Obsolete
In Stock: 30940
ST5R33MTR Specification
Specification
Part No
ST5R33MTR
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Up
Output Configuration
Positive
Topology
Boost
Output Type
Fixed
Number of Outputs
1
Voltage - Input (Min)
0.8V
Voltage - Input (Max)
5.5V
Voltage - Output (Min/Fixed)
3.3V
Voltage - Output (Max)
-
Current - Output
100mA
Frequency - Switching
150kHz
Synchronous Rectifier
No
Operating Temperature
-25 ℃ ~ 85 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
ST5R33MTR PDF Datasheet
ST5R33MTR Compare Parts
  • ST5R33MTR vs ST5R30MTR
  • ST5R33MTR vs ST5R28MTR
  • ST5R33MTR vs ST5R25MTR
  • Customer Reviews
    4.95 out of 5.00 stars from 185 customer reviews from all over the world
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****