☰
ST3DV520QTR
ST3DV520QTR
Obsolete
Description:  IC SWITCH SPDT X 4 7.5OHM 56QFN
Manufacturer:  STMicroelectronics
Datasheet:   ST3DV520QTR Datasheet
History Price: Obsolete
In Stock: 1340
ST3DV520QTR Specification
Specification
Part No
ST3DV520QTR
Category
Interface - Analog Switches, Multiplexers, Demultiplexers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Circuit
SPDT
Multiplexer/Demultiplexer Circuit
2:1
Number of Circuits
4
On-State Resistance (Max)
7.5Ohm
Channel-to-Channel Matching (ΔRon)
500mOhm
Voltage - Supply, Single (V-)
3V ~ 3.6V
Voltage - Supply, Dual (V?
-
Switch Time (Ton, Toff) (Max)
9ns, 8.5ns
-3db Bandwidth
450MHz
Charge Injection
-
Channel Capacitance (CS(off), CD(off))
6pF
Current - Leakage (IS(off)) (Max)
5μA
Crosstalk
-45dB @ 250MHz
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
56-WFQFN Exposed Pad
Supplier Device Package
56-QFN (11x5)
ST3DV520QTR PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 125 customer reviews from all over the world
David Wright
United States
5 stars
2026-09-17 23:19
Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
Beata Włodarczyk
Poland
5 stars
2026-09-17 23:11
Fast delivery and according to the description. Recommend.
Sarah Green
United States
5 stars
2026-09-17 23:00
Not yet tested but according to the photos
Oscar Felipe
Spain
5 stars
2026-09-17 19:07
Very well and pretty fast shipping
Élodie Lemoine
France
5 stars
2026-09-17 19:06
Packed perfectly and have arrived super fast, in a week.
Many thanks!!
Davi Miguel
Brazil
5 stars
2026-09-17 18:04
Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase