Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ STMicroelectronics ST26C32ABDR
ST26C32ABDR
Active
Interface - Drivers, Receivers, Transceivers
Description:
IC RECEIVER 0/4 16SO
Manufacturer:
STMicroelectronics
Datasheet:
ST26C32ABDR Datasheet
History Price: $2.12000
In Stock: 46000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ST26C32ABDR Specification
Specification
Part No
ST26C32ABDR
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Receiver
Protocol
RS422, RS423
Number of Drivers/Receivers
0/4
Duplex
-
Receiver Hysteresis
60 mV
Data Rate
20Mbps
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SO
ST26C32ABDR PDF Datasheet
ST26C32ABDR Datasheet
Click and Download: ST26C32ABDR Datasheet
ST26C32ABDR Related Parts
ST202BDR
STMicroelectronics
IC TRANSCEIVER FULL 2/2 16SO
ST202BN
STMicroelectronics
IC TRANSCEIVER FULL 2/2 16DIP
ST202BTR
STMicroelectronics
IC TRANSCEIVER FULL 2/2 16TSSOP
ST202CDR
STMicroelectronics
IC TRANSCEIVER FULL 2/2 16SO
ST202CN
STMicroelectronics
IC TRANSCEIVER FULL 2/2 16DIP
ST202CTR
STMicroelectronics
IC TRANSCEIVER FULL 2/2 16TSSOP
ST202CWR
STMicroelectronics
IC TRANSCEIVER FULL 2/2 16SO
ST202EAN
STMicroelectronics
IC TRANSCEIVER FULL 2/2 16DIP
ST202EATR
STMicroelectronics
IC TRANSCEIVER FULL 2/2 16TSSOP
ST202EBD
STMicroelectronics
IC TRANSCEIVER FULL 2/2 16SO
ST202EBDR
STMicroelectronics
IC TRANSCEIVER FULL 2/2 16SO
ST202EBN
STMicroelectronics
IC TRANSCEIVER FULL 2/2 16DIP
ST26C32ABDR Compare Parts
ST26C32ABDR vs ST26C32ABTR
ST26C32ABDR vs ST26C32ABN
ST26C32ABDR vs ST26C31BTR
ST26C32ABDR vs ST26C31BN
ST26C32ABDR vs ST26C31BDR
ST26C32ABDR vs ST232ECWR
ST26C32ABDR vs ST232ECTR
ST26C32ABDR vs ST232ECN
ST26C32ABDR vs ST232ECDR
ST26C32ABDR vs ST232EBWR
ST26C32ABDR vs ST232EBTR
ST26C32ABDR vs ST232EBN
ST26C32ABDR vs ST232EBDR
ST26C32ABDR vs ST232EATR
ST26C32ABDR vs ST232EAN
ST26C32ABDR vs ST232CWR
ST26C32ABDR vs ST232CW
ST26C32ABDR vs ST232CTR
ST26C32ABDR vs ST232CN
ST26C32ABDR vs ST232CDR
ST26C32ABDR vs ST232CD
ST26C32ABDR vs ST232BWR
ST26C32ABDR vs ST232BW
ST26C32ABDR vs ST232BTR
ST26C32ABDR vs ST232BN
ST26C32ABDR vs ST232BDR
ST26C32ABDR vs ST232BD
ST26C32ABDR vs ST232ACW
ST26C32ABDR vs ST232ACTR
ST26C32ABDR vs ST232ACN
ST26C32ABDR vs ST232ACDR
ST26C32ABDR vs ST232ACD
ST26C32ABDR vs ST232ABWR
ST26C32ABDR vs ST232ABW
ST26C32ABDR vs ST232ABTR
ST26C32ABDR vs ST232ABN
ST26C32ABDR vs ST232ABDR
ST26C32ABDR vs ST207ECTR
ST26C32ABDR vs ST207ECPR
ST26C32ABDR vs ST207EBTR
Customer Reviews
4.95 out of 5.00 stars from 116 customer reviews from all over the world
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
2026-09-20 19:31
I love its
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci