Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ STMicroelectronics ST232ABDR
ST232ABDR
Active
Interface - Drivers, Receivers, Transceivers
Description:
IC TRANSCEIVER FULL 2/2 16SO
Manufacturer:
STMicroelectronics
Datasheet:
ST232ABDR Datasheet
History Price: $2.45000
In Stock: 26770
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ST232ABDR Specification
Specification
Part No
ST232ABDR
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RS232
Number of Drivers/Receivers
2/2
Duplex
Full
Receiver Hysteresis
500 mV
Data Rate
400kbps
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SO
ST232ABDR PDF Datasheet
ST232ABDR Datasheet
Click and Download: ST232ABDR Datasheet
ST232ABDR Related Parts
ST202BDR
STMicroelectronics
IC TRANSCEIVER FULL 2/2 16SO
ST202BN
STMicroelectronics
IC TRANSCEIVER FULL 2/2 16DIP
ST202BTR
STMicroelectronics
IC TRANSCEIVER FULL 2/2 16TSSOP
ST202CDR
STMicroelectronics
IC TRANSCEIVER FULL 2/2 16SO
ST202CN
STMicroelectronics
IC TRANSCEIVER FULL 2/2 16DIP
ST202CTR
STMicroelectronics
IC TRANSCEIVER FULL 2/2 16TSSOP
ST202CWR
STMicroelectronics
IC TRANSCEIVER FULL 2/2 16SO
ST202EAN
STMicroelectronics
IC TRANSCEIVER FULL 2/2 16DIP
ST202EATR
STMicroelectronics
IC TRANSCEIVER FULL 2/2 16TSSOP
ST202EBD
STMicroelectronics
IC TRANSCEIVER FULL 2/2 16SO
ST202EBDR
STMicroelectronics
IC TRANSCEIVER FULL 2/2 16SO
ST202EBN
STMicroelectronics
IC TRANSCEIVER FULL 2/2 16DIP
ST232ABDR Compare Parts
ST232ABDR vs ST26C32ABTR
ST232ABDR vs ST26C32ABN
ST232ABDR vs ST26C32ABDR
ST232ABDR vs ST26C31BTR
ST232ABDR vs ST26C31BN
ST232ABDR vs ST26C31BDR
ST232ABDR vs ST232ECWR
ST232ABDR vs ST232ECTR
ST232ABDR vs ST232ECN
ST232ABDR vs ST232ECDR
ST232ABDR vs ST232EBWR
ST232ABDR vs ST232EBTR
ST232ABDR vs ST232EBN
ST232ABDR vs ST232EBDR
ST232ABDR vs ST232EATR
ST232ABDR vs ST232EAN
ST232ABDR vs ST232CWR
ST232ABDR vs ST232CW
ST232ABDR vs ST232CTR
ST232ABDR vs ST232CN
ST232ABDR vs ST232CDR
ST232ABDR vs ST232CD
ST232ABDR vs ST232BWR
ST232ABDR vs ST232BW
ST232ABDR vs ST232BTR
ST232ABDR vs ST232BN
ST232ABDR vs ST232BDR
ST232ABDR vs ST232BD
ST232ABDR vs ST232ACW
ST232ABDR vs ST232ACTR
ST232ABDR vs ST232ACN
ST232ABDR vs ST232ACDR
ST232ABDR vs ST232ACD
ST232ABDR vs ST232ABWR
ST232ABDR vs ST232ABW
ST232ABDR vs ST232ABTR
ST232ABDR vs ST232ABN
ST232ABDR vs ST207ECTR
ST232ABDR vs ST207ECPR
ST232ABDR vs ST207EBTR
Customer Reviews
4.95 out of 5.00 stars from 115 customer reviews from all over the world
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
2026-09-20 19:31
I love its
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci