Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ STMicroelectronics ST207ECTR
ST207ECTR
Obsolete
Interface - Drivers, Receivers, Transceivers
Description:
IC TRANSCEIVER FULL 5/3 24TSSOP
Manufacturer:
STMicroelectronics
Datasheet:
ST207ECTR Datasheet
History Price: Obsolete
In Stock: 15440
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ST207ECTR Specification
Specification
Part No
ST207ECTR
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RS232
Number of Drivers/Receivers
5/3
Duplex
Full
Receiver Hysteresis
500 mV
Data Rate
230kbps
Voltage - Supply
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
24-TSSOP
ST207ECTR PDF Datasheet
ST207ECTR Datasheet
Click and Download: ST207ECTR Datasheet
ST207ECTR Related Parts
ST202BDR
STMicroelectronics
IC TRANSCEIVER FULL 2/2 16SO
ST202BN
STMicroelectronics
IC TRANSCEIVER FULL 2/2 16DIP
ST202BTR
STMicroelectronics
IC TRANSCEIVER FULL 2/2 16TSSOP
ST202CDR
STMicroelectronics
IC TRANSCEIVER FULL 2/2 16SO
ST202CN
STMicroelectronics
IC TRANSCEIVER FULL 2/2 16DIP
ST202CTR
STMicroelectronics
IC TRANSCEIVER FULL 2/2 16TSSOP
ST202CWR
STMicroelectronics
IC TRANSCEIVER FULL 2/2 16SO
ST202EAN
STMicroelectronics
IC TRANSCEIVER FULL 2/2 16DIP
ST202EATR
STMicroelectronics
IC TRANSCEIVER FULL 2/2 16TSSOP
ST202EBD
STMicroelectronics
IC TRANSCEIVER FULL 2/2 16SO
ST202EBDR
STMicroelectronics
IC TRANSCEIVER FULL 2/2 16SO
ST202EBN
STMicroelectronics
IC TRANSCEIVER FULL 2/2 16DIP
ST207ECTR Compare Parts
ST207ECTR vs ST26C32ABTR
ST207ECTR vs ST26C32ABN
ST207ECTR vs ST26C32ABDR
ST207ECTR vs ST26C31BTR
ST207ECTR vs ST26C31BN
ST207ECTR vs ST26C31BDR
ST207ECTR vs ST232ECWR
ST207ECTR vs ST232ECTR
ST207ECTR vs ST232ECN
ST207ECTR vs ST232ECDR
ST207ECTR vs ST232EBWR
ST207ECTR vs ST232EBTR
ST207ECTR vs ST232EBN
ST207ECTR vs ST232EBDR
ST207ECTR vs ST232EATR
ST207ECTR vs ST232EAN
ST207ECTR vs ST232CWR
ST207ECTR vs ST232CW
ST207ECTR vs ST232CTR
ST207ECTR vs ST232CN
ST207ECTR vs ST232CDR
ST207ECTR vs ST232CD
ST207ECTR vs ST232BWR
ST207ECTR vs ST232BW
ST207ECTR vs ST232BTR
ST207ECTR vs ST232BN
ST207ECTR vs ST232BDR
ST207ECTR vs ST232BD
ST207ECTR vs ST232ACW
ST207ECTR vs ST232ACTR
ST207ECTR vs ST232ACN
ST207ECTR vs ST232ACDR
ST207ECTR vs ST232ACD
ST207ECTR vs ST232ABWR
ST207ECTR vs ST232ABW
ST207ECTR vs ST232ABTR
ST207ECTR vs ST232ABN
ST207ECTR vs ST232ABDR
ST207ECTR vs ST207ECPR
ST207ECTR vs ST207EBTR
Customer Reviews
4.95 out of 5.00 stars from 109 customer reviews from all over the world
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
2026-09-20 19:31
I love its
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci