Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ STMicroelectronics ST207EBTR
ST207EBTR
Obsolete
Interface - Drivers, Receivers, Transceivers
Description:
IC TRANSCEIVER FULL 5/3 24TSSOP
Manufacturer:
STMicroelectronics
Datasheet:
ST207EBTR Datasheet
History Price: Obsolete
In Stock: 28620
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ST207EBTR Specification
Specification
Part No
ST207EBTR
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RS232
Number of Drivers/Receivers
5/3
Duplex
Full
Receiver Hysteresis
500 mV
Data Rate
230kbps
Voltage - Supply
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
24-TSSOP
ST207EBTR PDF Datasheet
ST207EBTR Datasheet
Click and Download: ST207EBTR Datasheet
ST207EBTR Related Parts
ST202BDR
STMicroelectronics
IC TRANSCEIVER FULL 2/2 16SO
ST202BN
STMicroelectronics
IC TRANSCEIVER FULL 2/2 16DIP
ST202BTR
STMicroelectronics
IC TRANSCEIVER FULL 2/2 16TSSOP
ST202CDR
STMicroelectronics
IC TRANSCEIVER FULL 2/2 16SO
ST202CN
STMicroelectronics
IC TRANSCEIVER FULL 2/2 16DIP
ST202CTR
STMicroelectronics
IC TRANSCEIVER FULL 2/2 16TSSOP
ST202CWR
STMicroelectronics
IC TRANSCEIVER FULL 2/2 16SO
ST202EAN
STMicroelectronics
IC TRANSCEIVER FULL 2/2 16DIP
ST202EATR
STMicroelectronics
IC TRANSCEIVER FULL 2/2 16TSSOP
ST202EBD
STMicroelectronics
IC TRANSCEIVER FULL 2/2 16SO
ST202EBDR
STMicroelectronics
IC TRANSCEIVER FULL 2/2 16SO
ST202EBN
STMicroelectronics
IC TRANSCEIVER FULL 2/2 16DIP
ST207EBTR Compare Parts
ST207EBTR vs ST26C32ABTR
ST207EBTR vs ST26C32ABN
ST207EBTR vs ST26C32ABDR
ST207EBTR vs ST26C31BTR
ST207EBTR vs ST26C31BN
ST207EBTR vs ST26C31BDR
ST207EBTR vs ST232ECWR
ST207EBTR vs ST232ECTR
ST207EBTR vs ST232ECN
ST207EBTR vs ST232ECDR
ST207EBTR vs ST232EBWR
ST207EBTR vs ST232EBTR
ST207EBTR vs ST232EBN
ST207EBTR vs ST232EBDR
ST207EBTR vs ST232EATR
ST207EBTR vs ST232EAN
ST207EBTR vs ST232CWR
ST207EBTR vs ST232CW
ST207EBTR vs ST232CTR
ST207EBTR vs ST232CN
ST207EBTR vs ST232CDR
ST207EBTR vs ST232CD
ST207EBTR vs ST232BWR
ST207EBTR vs ST232BW
ST207EBTR vs ST232BTR
ST207EBTR vs ST232BN
ST207EBTR vs ST232BDR
ST207EBTR vs ST232BD
ST207EBTR vs ST232ACW
ST207EBTR vs ST232ACTR
ST207EBTR vs ST232ACN
ST207EBTR vs ST232ACDR
ST207EBTR vs ST232ACD
ST207EBTR vs ST232ABWR
ST207EBTR vs ST232ABW
ST207EBTR vs ST232ABTR
ST207EBTR vs ST232ABN
ST207EBTR vs ST232ABDR
ST207EBTR vs ST207ECTR
ST207EBTR vs ST207ECPR
Customer Reviews
4.95 out of 5.00 stars from 182 customer reviews from all over the world
Rachel Wilson
United States
2026-09-20 19:31
I love its
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you