Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ STMicroelectronics ST1L05CPU33R
ST1L05CPU33R
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR 3.3V 1.3A 6DFN
Manufacturer:
STMicroelectronics
Datasheet:
ST1L05CPU33R Datasheet
History Price: $1.26000
In Stock: 49610
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ST1L05CPU33R Specification
Specification
Part No
ST1L05CPU33R
Category
PMIC - Voltage Regulators - Linear
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
7V
Voltage - Output (Min/Fixed)
3.3V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.5V @ 1.3A
Current - Output
1.3A
Current - Quiescent (Iq)
650 μA
Current - Supply (Max)
-
PSRR
65dB (120Hz)
Control Features
Enable
Protection Features
Over Current, Over Temperature
Operating Temperature
0 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
6-VDFN Exposed Pad
Supplier Device Package
6-DFN (3x3)
ST1L05CPU33R PDF Datasheet
ST1L05CPU33R Datasheet
Click and Download: ST1L05CPU33R Datasheet
ST1L05CPU33R Related Parts
ST1L02PM33R
STMicroelectronics
IC REG LINEAR 3.3V 1A 6DFN
ST1L02PU18R
STMicroelectronics
IC REG LINEAR 1.8V 1A 6DFN
ST1L02PU25R
STMicroelectronics
IC REG LINEAR 2.5V 1A 6DFN
ST1L02PU33R
STMicroelectronics
IC REG LINEAR 3.3V 1A 6DFN
ST1L04PT
STMicroelectronics
IC REG LINEAR POS ADJ 1A PPAK
ST1L04PT-R
STMicroelectronics
IC REG LINEAR POS ADJ 1A PPAK
ST1L05APU33R
STMicroelectronics
IC REG LINEAR 3.3V 1.3A 6DFN
ST1L05BPUR
STMicroelectronics
IC REG LINEAR POS ADJ 1.3A 6DFN
ST1L05DPUR
STMicroelectronics
IC REG LINEAR POS ADJ 1.3A 8DFN
ST1L05PU25R
STMicroelectronics
IC REG LINEAR 2.5V 1.3A 6DFN
ST1L08PUR
STMicroelectronics
IC REG LINEAR POS ADJ 800MA 8DFN
ST1L08SPU12R
STMicroelectronics
IC REG LINEAR 1.2V 800MA 8DFN
ST1L05CPU33R Compare Parts
ST1L05CPU33R vs ST1L05PU25R
ST1L05CPU33R vs ST1L05DPUR
ST1L05CPU33R vs ST1L05BPUR
ST1L05CPU33R vs ST1L05APU33R
ST1L05CPU33R vs ST1L04PT-R
ST1L05CPU33R vs ST1L04PT
ST1L05CPU33R vs ST1L02PU33R
ST1L05CPU33R vs ST1L02PU25R
ST1L05CPU33R vs ST1L02PU18R
ST1L05CPU33R vs ST1L02PM33R
ST1L05CPU33R vs ST1L08SPUR
ST1L05CPU33R vs ST1L08SPU33R
ST1L05CPU33R vs ST1L08SPU12R
Customer Reviews
4.95 out of 5.00 stars from 152 customer reviews from all over the world
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you
Justine Lefranc
France
2026-09-19 04:27
Great thank you