☰
ST-ONEMPTR
ST-ONEMPTR
Active
Description:  FULLY INTEGRATED CONTROLLER FOR
Manufacturer:  STMicroelectronics
Datasheet:   ST-ONEMPTR Datasheet
History Price: $8.80000
In Stock: 14850
ST-ONEMPTR Specification
Specification
Part No
ST-ONEMPTR
Category
PMIC - Special Purpose Regulators
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Controller, USB
Voltage - Input
-
Number of Outputs
-
Voltage - Output
-
Operating Temperature
-
Mounting Type
Surface Mount
Package / Case
36-BSOP (0.295", 7.50mm Width)
Supplier Device Package
36-SSOP
ST-ONEMPTR PDF Datasheet
ST-ONEMPTR Description
The STMicroelectronics ST-ONEMPTR is a highly integrated power management device designed for various applications, particularly in the realm of consumer electronics, industrial automation, and automotive systems. This device is part of STMicroelectronics%27 extensive portfolio of power management solutions, which are known for their efficiency, reliability, and advanced features.

## Overview

The ST-ONEMPTR is primarily a power management IC (PMIC) that integrates multiple functions to optimize power distribution and management in electronic systems. It is designed to provide a compact solution for managing power in devices that require efficient energy usage and minimal space.

## Key Features

1. Integrated Power Management:
- Combines multiple power management functions into a single chip, reducing the need for external components and saving board space.

2. High Efficiency:
- Designed to operate with high efficiency, minimizing power loss and heat generation, which is crucial for battery-operated devices.

3. Flexible Output Configuration:
- Supports multiple output voltages and current ratings, allowing for versatile applications across different devices.

4. Low Quiescent Current:
- Features low quiescent current consumption, which is essential for battery-powered applications to extend battery life.

5. Thermal Protection:
- Integrated thermal protection mechanisms to prevent overheating and ensure reliable operation under varying load conditions.

6. Short-Circuit Protection:
- Built-in short-circuit protection to safeguard the device and connected components from damage due to overcurrent conditions.

7. Wide Input Voltage Range:
- Capable of operating over a wide input voltage range, making it suitable for various power sources.

8. Compact Package:
- Available in a small form factor package, facilitating easy integration into space-constrained designs.

## Specifications

- Part Number: ST-ONEMPTR
- Package Type: Typically available in a compact QFN or DFN package.
- Input Voltage Range: 3.0V to 20V (exact range may vary based on specific configurations).
- Output Voltage Range: Configurable output voltages, typically from 1.2V to 5.0V.
- Output Current: Capable of delivering up to 1A or more, depending on the specific configuration and thermal management.
- Efficiency: Up to 95% efficiency under typical load conditions.
- Quiescent Current: Typically in the range of microamperes, ensuring low power consumption during idle states.
- Operating Temperature Range: -40°C to +125°C, suitable for automotive and industrial applications.
- Protection Features: Includes thermal shutdown, overcurrent protection, and short-circuit protection.

## Applications

The ST-ONEMPTR is suitable for a wide range of applications, including:

- Consumer Electronics: Used in smartphones, tablets, and wearable devices for efficient power management.
- Industrial Automation: Ideal for sensors, actuators, and control systems that require reliable power management.
- Automotive Systems: Suitable for automotive electronics, including infotainment systems, dashboard displays, and power distribution units.
- IoT Devices: Perfect for Internet of Things (IoT) applications where low power consumption and compact design are critical.

## Conclusion

The STMicroelectronics ST-ONEMPTR is a versatile and efficient power management IC that meets the demands of modern electronic applications. With its integrated features, high efficiency, and robust protection mechanisms, it provides an excellent solution for designers looking to optimize power management in their devices. Its compact size and wide input voltage range make it an ideal choice for a variety of applications, from consumer electronics to industrial and automotive systems. By leveraging the capabilities of the ST-ONEMPTR, engineers can create more efficient, reliable, and compact designs that meet the needs of today%27s technology landscape.
Customer Reviews
4.95 out of 5.00 stars from 176 customer reviews from all over the world
Johanna Müller
Germany
5 stars
2026-09-20 21:23
Very good stuff, works fine. Satisfied
Thiago Ribeiro Júnior
Brazil
5 stars
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
5 stars
2026-09-20 19:31
I love its
Timothy Brown
United States
5 stars
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
5 stars
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
5 stars
2026-09-20 17:26
Like as described, fast dispatch.