☰
SRK2000D
SRK2000D
Active
Description:  IC SMART DVR SYNC RECT 8-SOIC
Manufacturer:  STMicroelectronics
Datasheet:   SRK2000D Datasheet
History Price: $1.87080
In Stock: 5735
SRK2000D Specification
Specification
Part No
SRK2000D
Category
PMIC - Power Supply Controllers, Monitors
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Applications
General Purpose
Voltage - Input
-
Voltage - Supply
4.5V ~ 32V
Current - Supply
35 mA
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
SRK2000D Related Parts
SRK1000
SRK1000
STMicroelectronics
ADAPTIVE SYNCHRONOUS RATIFICATIO
SRK1000ATR
SRK1000ATR
STMicroelectronics
ADAPTIVE SYNCHRONOUS RECTIFICATI
SRK1000BTR
SRK1000BTR
STMicroelectronics
ADAPTIVE SYNCHRONOUS RECTIFICATI
SRK1001
SRK1001
STMicroelectronics
INDUSTRIAL & POWER CONVERSION
SRK1001TR
SRK1001TR
STMicroelectronics
ADAPTIVE SYNCHRONOUS RECTIFICATI
SRK2000A
SRK2000A
STMicroelectronics
IC SMART DVR SYNC RECT LLC 8SOIC
SRK2000ATR
SRK2000ATR
STMicroelectronics
IC SMART DVR SYNC RECT LLC 8SOIC
SRK2000DTR
SRK2000DTR
STMicroelectronics
IC SMART DVR SYNC RECT 8-SOIC
SRK2001
SRK2001
STMicroelectronics
IC REG CTLR AC-DC LLC RES 10SSOP
SRK2001A
SRK2001A
STMicroelectronics
IC REG CTLR AC-DC LLC RES 10SSOP
SRK2001ATR
SRK2001ATR
STMicroelectronics
IC REG CTLR AC-DC LLC RES 10SSOP
SRK2001L
SRK2001L
STMicroelectronics
IC REG CTLR AC-DC LLC RES 10SSOP
SRK2000D Compare Parts
  • SRK2000D vs SRK2001LTR
  • SRK2000D vs SRK2001L
  • SRK2000D vs SRK2001ATR
  • SRK2000D vs SRK2001A
  • SRK2000D vs SRK2001
  • SRK2000D vs SRK2000DTR
  • SRK2000D vs SRK2000ATR
  • SRK2000D vs SRK2000A
  • SRK2000D vs SRK1001TR
  • SRK2000D vs SRK1001
  • SRK2000D vs SRK1000BTR
  • SRK2000D vs SRK1000ATR
  • SRK2000D vs SRK1000
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods