☰
SPSB0813-TR
SPSB0813-TR
Active
Description:  LINEAR IC'S
Manufacturer:  STMicroelectronics
Datasheet:   SPSB0813-TR Datasheet
History Price: $2.25000
In Stock: 34560
SPSB0813-TR Specification
Specification
Part No
SPSB0813-TR
Category
PMIC - Power Management - Specialized
Manufacturer
STMicroelectronics
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Automotive
Current - Supply
10mA
Voltage - Supply
40V
Operating Temperature
-40℃ ~ 175℃ (TJ)
Mounting Type
Surface Mount, Wettable Flank
Package / Case
32-TFQFN Exposed Pad
Supplier Device Package
32-VFQFPN (5x5)
Customer Reviews
4.95 out of 5.00 stars from 98 customer reviews from all over the world
Rachel Wilson
United States
5 stars
2026-09-20 19:31
I love its
Timothy Brown
United States
5 stars
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
5 stars
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
5 stars
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
5 stars
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
5 stars
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you