☰
SPEAR320-2
SPEAR320-2
Obsolete
Description:  IC MPU SPEAR 333MHZ 289LFBGA
Manufacturer:  STMicroelectronics
Datasheet:   SPEAR320-2 Datasheet
History Price: Obsolete
In Stock: 3785
SPEAR320-2 Specification
Specification
Part No
SPEAR320-2
Category
Embedded - Microprocessors
Manufacturer
STMicroelectronics
Series
SPEAr
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
ARM926EJ-S
Number of Cores/Bus Width
1 Core, 32-Bit
Speed
333MHz
Co-Processors/DSP
Security; C3
RAM Controllers
LPDDR, DDR2
Graphics Acceleration
No
Display & Interface Controllers
LCD, Touchscreen
Ethernet
10/100Mbps (3)
SATA
-
USB
USB 2.0 + PHY (3)
Voltage - I/O
3.3V
Operating Temperature
-40 ℃ ~ 85 ℃ (TC)
Security Features
Cryptography
Package / Case
Surface Mount
Supplier Device Package
289-LFBGA
SPEAR320-2 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 150 customer reviews from all over the world
Antoine Picard
France
5 stars
2026-09-18 21:39
Perfect as usual :)
Heloísa Costa
Brazil
5 stars
2026-09-18 20:54
Very good seller very good product I recommend I am very satisfied thank you very much
Samara Lima Ferreira
Brazil
5 stars
2026-09-18 20:49
Excellent Product, congratulations on fast delivery
Kimberly Young
United States
5 stars
2026-09-18 16:21
order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
Puck van den Berg
Netherlands
5 stars
2026-09-18 16:09
genuine in reel. trusted seller.
Patricia Williams
United Kingdom
5 stars
2026-09-18 16:01
Everything is fine. Recommend