☰
SPC58EG80E5PEC0X
SPC58EG80E5PEC0X
Active
Description:  IC MCU 32BIT 4MB FLASH 144ETQFP
Manufacturer:  STMicroelectronics
History Price: $27.80218
In Stock: 7840
SPC58EG80E5PEC0X Specification
Specification
Part No
SPC58EG80E5PEC0X
Category
Embedded - Microcontrollers
Manufacturer
STMicroelectronics
Series
Automotive, AEC-Q100, SPC58
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
e200z4
Core Size
32-Bit Dual-Core
Speed
160MHz
Connectivity
CANbus, Ethernet, FlexRay, I2C, LINbus, SPI
Peripherals
DMA, WDT
Number of I/O
64
Program Memory Size
4MB (4M x 8)
Program Memory Type
FLASH
EEPROM Size
256 x 8
RAM Size
768K x 8
Voltage - Supply (Vcc/Vdd)
3.3V, 5V
Data Converters
-
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
144-TQFP Exposed Pad
Supplier Device Package
144-eTQFP (20x20)
SPC58EG80E5PEC0X PDF Datasheet
SPC58EG80E5PEC0X Related Parts
SPC5121YVY400B
SPC5121YVY400B
NXP Semiconductors
IC MCU 32BIT ROMLESS 516TEPBGA
SPC5123YVY400B
SPC5123YVY400B
NXP Semiconductors
IC MCU 32BIT ROMLESS 516FPBGA
SPC5125YVN400
SPC5125YVN400
NXP Semiconductors
IC MCU 32BIT ROMLESS 324PBGA
SPC5125YVN400R
SPC5125YVN400R
NXP Semiconductors
IC MCU 32BIT ROMLESS 324PBGA
SPC5125YVN400R518
SPC5125YVN400R518
Freescale Semiconductor
RISC MICROPROCESSOR, 32-BIT, 400
SPC5200CVR400
SPC5200CVR400
NXP Semiconductors
RISC MICROCONTROLLER, 32-BIT, PO
SPC5514EAMLQ66
SPC5514EAMLQ66
NXP Semiconductors
IC MCU 32BIT 512KB FLASH 144LQFP
SPC5514EBMLQ66
SPC5514EBMLQ66
NXP Semiconductors
IC MCU 32BIT 512KB FLASH 144LQFP
SPC5514EBVLQ48
SPC5514EBVLQ48
Freescale Semiconductor
32-BIT, FLASH, E200 CPU, 48MHZ
SPC5514EBVLQ66
SPC5514EBVLQ66
NXP Semiconductors
IC MCU 32BIT 512KB FLASH 144LQFP
SPC5514GBMLQ66
SPC5514GBMLQ66
Freescale Semiconductor
IC MCU 32BIT 512KB FLASH 144LQFP
SPC5514GBMLQ66
SPC5514GBMLQ66
NXP Semiconductors
IC MCU 32BIT 512KB FLASH 144LQFP
SPC58EG80E5PEC0X Compare Parts
  • SPC58EG80E5PEC0X vs SPC58NN84E7RSHBR
  • SPC58EG80E5PEC0X vs SPC58NN84E7RSHAR
  • SPC58EG80E5PEC0X vs SPC58NN84E7RMHBY
  • SPC58EG80E5PEC0X vs SPC58NN84E7RMHBR
  • SPC58EG80E5PEC0X vs SPC58NN84E7RMHAY
  • SPC58EG80E5PEC0X vs SPC58NN84E7RMHAR
  • SPC58EG80E5PEC0X vs SPC58NN84C3RSHBR
  • SPC58EG80E5PEC0X vs SPC58NN84C3RMHBY
  • SPC58EG80E5PEC0X vs SPC58NN84C3RMHBR
  • SPC58EG80E5PEC0X vs SPC58NH92E7RMI0X
  • SPC58EG80E5PEC0X vs SPC58NG84E7QXC0Y
  • SPC58EG80E5PEC0X vs SPC58NG84E7QEH0Y
  • SPC58EG80E5PEC0X vs SPC58NG84C3GEC0X
  • SPC58EG80E5PEC0X vs SPC58NG80E5QEC0X
  • SPC58EG80E5PEC0X vs SPC58NE84E7QMSAR
  • SPC58EG80E5PEC0X vs SPC58NE84E7QMHAY
  • SPC58EG80E5PEC0X vs SPC58NE84E7QMHAR
  • SPC58EG80E5PEC0X vs SPC58NE84C3QMHAY
  • SPC58EG80E5PEC0X vs SPC58NE84C3QMHAR
  • SPC58EG80E5PEC0X vs SPC58NE80E7QMHAY
  • SPC58EG80E5PEC0X vs SPC58EG80E5QEH0Y
  • SPC58EG80E5PEC0X vs SPC58EG80E5P0H0Y
  • SPC58EG80E5PEC0X vs SPC58EG80E5FEC0X
  • SPC58EG80E5PEC0X vs SPC58EE84E7QMSAR
  • SPC58EG80E5PEC0X vs SPC58EE80E7QMHAY
  • SPC58EG80E5PEC0X vs SPC58EC80E7QMC0Y
  • SPC58EG80E5PEC0X vs SPC58EC80E7QMC0X
  • SPC58EG80E5PEC0X vs SPC58EC80E7G0C0X
  • SPC58EG80E5PEC0X vs SPC58EC80E7FMC0X
  • SPC58EG80E5PEC0X vs SPC58EC80E5QMC0Y
  • SPC58EG80E5PEC0X vs SPC58EC80E5QMC0X
  • SPC58EG80E5PEC0X vs SPC58EC80E5FMC0X
  • SPC58EG80E5PEC0X vs SPC58EC80E5EMC0X
  • SPC58EG80E5PEC0X vs SPC58EC80E3QMC0Y
  • SPC58EG80E5PEC0X vs SPC58EC80E3QMC0X
  • SPC58EG80E5PEC0X vs SPC58EC80E3FMC0X
  • SPC58EG80E5PEC0X vs SPC58EC80E1Q0C0Y
  • SPC58EG80E5PEC0X vs SPC58EC80E1Q0C0X
  • SPC58EG80E5PEC0X vs SPC58EC80C3QMC0Y
  • SPC58EG80E5PEC0X vs SPC58EC80C3QMC0X
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description