☰
SPC584B60E3BDC0X
SPC584B60E3BDC0X
Active
Description:  CONTROLLER / PROCESSOR
Manufacturer:  STMicroelectronics
History Price: $12.85392
In Stock: 34175
SPC584B60E3BDC0X Specification
Specification
Part No
SPC584B60E3BDC0X
Category
Embedded - Microcontrollers
Manufacturer
STMicroelectronics
Series
Automotive, AEC-Q100, SPC58 4B-Line
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
e200z420
Core Size
32-Bit
Speed
64MHz
Connectivity
CANbus, I2C, LINbus, SPI, UART/USART
Peripherals
DMA, POR, WDT
Number of I/O
-
Program Memory Size
1MB (1M x 8)
Program Memory Type
FLASH
EEPROM Size
64K x 8
RAM Size
192K x 8
Voltage - Supply (Vcc/Vdd)
3V ~ 5.5V
Data Converters
A/D 10/12b SAR
Oscillator Type
External, Internal
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
100-TQFP Exposed Pad
Supplier Device Package
100-eTQFP (14x14)
SPC584B60E3BDC0X Related Parts
SPC5121YVY400B
SPC5121YVY400B
NXP Semiconductors
IC MCU 32BIT ROMLESS 516TEPBGA
SPC5123YVY400B
SPC5123YVY400B
NXP Semiconductors
IC MCU 32BIT ROMLESS 516FPBGA
SPC5125YVN400
SPC5125YVN400
NXP Semiconductors
IC MCU 32BIT ROMLESS 324PBGA
SPC5125YVN400R
SPC5125YVN400R
NXP Semiconductors
IC MCU 32BIT ROMLESS 324PBGA
SPC5125YVN400R518
SPC5125YVN400R518
Freescale Semiconductor
RISC MICROPROCESSOR, 32-BIT, 400
SPC5200CVR400
SPC5200CVR400
NXP Semiconductors
RISC MICROCONTROLLER, 32-BIT, PO
SPC5514EAMLQ66
SPC5514EAMLQ66
NXP Semiconductors
IC MCU 32BIT 512KB FLASH 144LQFP
SPC5514EBMLQ66
SPC5514EBMLQ66
NXP Semiconductors
IC MCU 32BIT 512KB FLASH 144LQFP
SPC5514EBVLQ48
SPC5514EBVLQ48
Freescale Semiconductor
32-BIT, FLASH, E200 CPU, 48MHZ
SPC5514EBVLQ66
SPC5514EBVLQ66
NXP Semiconductors
IC MCU 32BIT 512KB FLASH 144LQFP
SPC5514GBMLQ66
SPC5514GBMLQ66
Freescale Semiconductor
IC MCU 32BIT 512KB FLASH 144LQFP
SPC5514GBMLQ66
SPC5514GBMLQ66
NXP Semiconductors
IC MCU 32BIT 512KB FLASH 144LQFP
SPC584B60E3BDC0X Description

## STMicroelectronics SPC584B60E3BDC0X Overview

The SPC584B60E3BDC0X is a high-performance 32-bit microcontroller from the STMicroelectronics SPC58x series, designed specifically for automotive applications. Built on the Power Architecture® technology, this microcontroller offers a robust combination of computing power, integration, and safety features, making it ideal for advanced automotive control systems such as body electronics, powertrain control, and safety systems. It is well-suited for tasks requiring high reliability, real-time performance, and low latency.

## Key Features

* Power Architecture® Core: The SPC584B60E3BDC0X uses a dual-core Power Architecture® processor (e200z4), providing enhanced processing power and the ability to handle complex control algorithms. The dual-core architecture allows for separate real-time control and non-critical tasks, ensuring that both time-sensitive and background tasks are efficiently executed.
* High Processing Speed: The microcontroller runs at a frequency of up to 200 MHz, enabling fast execution of real-time tasks and high computational throughput.
* Dual-core Execution: The e200z4 core can operate in both single-core mode (one core running the application) or dual-core mode (both cores running parallel tasks), offering flexibility in optimizing performance and power consumption.
* On-chip Memory: Includes 8MB of Flash memory and 1MB of SRAM, providing ample storage for large applications and real-time data processing without requiring external memory.
* Safety and Reliability: The SPC584B60E3BDC0X is built with functional safety features, including a single-event latch-up (SEL) tolerant design, fault detection, and integrated hardware security features to comply with automotive safety standards such as ISO 26262.
* Integrated Peripherals: It comes with a rich set of integrated peripherals such as high-speed PWM channels, timers, serial communication interfaces (CAN, LIN, SPI, I2C), analog-to-digital converters (ADCs), and watchdog timers, offering designers greater flexibility for complex automotive system designs.
* Low Power Consumption: The microcontroller offers various power management features, including multiple low-power modes, to optimize energy consumption for battery-operated and power-sensitive applications.

## Applications

* Automotive Body Electronics: Suitable for applications such as lighting control, window lifters, seat positioners, and electronic control units (ECUs) for various automotive body functions.
* Powertrain Control: Can be used in engine management systems, transmission control, and fuel management systems, where precise control and real-time performance are essential.
* Safety Systems: Ideal for advanced driver-assistance systems (ADAS) and other safety-critical systems, meeting the rigorous safety standards required in the automotive industry.
* Infotainment Systems: Its high processing power and multiple communication interfaces make it ideal for handling automotive infotainment systems, where multimedia and connectivity features are paramount.
* Electric Vehicle (EV) and Hybrid Applications: Useful in applications for electric and hybrid vehicles, such as battery management systems, power distribution, and control of electric drivetrains.

## Specifications

* Core Architecture:

* e200z4 Power Architecture®
* Dual-core configuration (up to 200 MHz per core)
* Dual-core mode: Independent execution of real-time and non-real-time tasks for optimized performance
* Floating-point Unit (FPU): Hardware support for floating-point calculations, ideal for real-time signal processing and control tasks
* SIMD (Single Instruction Multiple Data): Supports parallel data processing for optimized control algorithms

* Memory:

* Flash Memory: 8MB
* SRAM: 1MB
* External Memory Interface: Supports up to 64-bit external memory access, enabling efficient interaction with external devices or peripherals

* Peripherals:

* PWM: Up to 12 high-speed PWM channels for precise motor control and power management
* Timers: Multiple timers for scheduling tasks, generating precise delays, and controlling time-critical events
* ADC: Up to 24 channels, 12-bit resolution, capable of fast sampling for analog sensor inputs in automotive applications
* Serial Communication:

* CAN: Two CAN FD controllers (Flexible Data-rate), offering robust communication for automotive networking
* LIN: Local Interconnect Network support for low-speed vehicle communication
* SPI/I2C: Multiple SPI and I2C interfaces for communication with sensors and peripherals
* UART: Several UART interfaces for serial communication with other control units and diagnostic tools

* Safety and Security:

* ISO 26262 Compliance: Functional safety features designed to meet the automotive industry's rigorous safety standards
* Watchdog Timers: Multiple watchdog timers for error detection and system recovery
* Single-Event Latch-up (SEL) Protection: Ensures the device can handle harsh automotive environments, preventing faults due to radiation or high-energy particles
* Error Detection: Built-in fault detection mechanisms to monitor the health of the microcontroller and prevent system failures

* Clocking and Power Management:

* Clock Frequency: Up to 200 MHz
* Power Supply: 3.3V operating voltage with integrated voltage regulators
* Low-Power Modes: Several low-power modes for energy-efficient operation, making it suitable for battery-powered systems or energy-sensitive automotive applications
* Temperature Range: -40°C to +125°C, ensuring reliable operation in harsh automotive environments

* Package:

* Package Type: BGA (Ball Grid Array), 324 pins
* Package Size: Compact design for integration into space-constrained automotive ECUs
* Lead-Free: The package complies with lead-free soldering requirements for automotive-grade components

## Performance Highlights

* Processing Power: The dual-core Power Architecture® design offers high-speed performance, allowing the microcontroller to handle multiple real-time control tasks simultaneously. With a 200 MHz processing speed, it provides sufficient power for advanced automotive applications that require fast decision-making and signal processing.
* Safety Compliance: The SPC584B60E3BDC0X includes multiple features to ensure that the device meets automotive functional safety requirements, including fault detection, error correction, and SEL protection, which are crucial for safety-critical systems like braking or airbag control.
* Real-Time Performance: The microcontroller’s high processing power, extensive peripheral integration, and support for real-time processing make it an ideal solution for time-sensitive automotive applications such as motor control, safety systems, and real-time sensor data processing.
* Scalability and Flexibility: With its extensive I/O options, high-speed peripherals, and flexible memory architecture, the SPC584B60E3BDC0X is well-suited for a variety of automotive use cases. Its memory and peripheral set can be easily scaled to support more complex and demanding applications.

## Conclusion

The SPC584B60E3BDC0X is a powerful, versatile microcontroller designed specifically for automotive applications. With its dual-core Power Architecture®, robust safety features, high-performance peripherals, and ample memory, it offers an ideal solution for automotive control systems, including powertrain, body electronics, and safety-critical systems. Its high processing capabilities, combined with compliance with automotive safety standards, make it a reliable choice for engineers developing advanced automotive systems.
SPC584B60E3BDC0X Compare Parts
  • SPC584B60E3BDC0X vs SPC58NN84E7RSHBR
  • SPC584B60E3BDC0X vs SPC58NN84E7RSHAR
  • SPC584B60E3BDC0X vs SPC58NN84E7RMHBY
  • SPC584B60E3BDC0X vs SPC58NN84E7RMHBR
  • SPC584B60E3BDC0X vs SPC58NN84E7RMHAY
  • SPC584B60E3BDC0X vs SPC58NN84E7RMHAR
  • SPC584B60E3BDC0X vs SPC58NN84C3RSHBR
  • SPC584B60E3BDC0X vs SPC58NN84C3RMHBY
  • SPC584B60E3BDC0X vs SPC58NN84C3RMHBR
  • SPC584B60E3BDC0X vs SPC58NH92E7RMI0X
  • SPC584B60E3BDC0X vs SPC58NG84E7QXC0Y
  • SPC584B60E3BDC0X vs SPC58NG84E7QEH0Y
  • SPC584B60E3BDC0X vs SPC58NG84C3GEC0X
  • SPC584B60E3BDC0X vs SPC58NG80E5QEC0X
  • SPC584B60E3BDC0X vs SPC58NE84E7QMSAR
  • SPC584B60E3BDC0X vs SPC58NE84E7QMHAY
  • SPC584B60E3BDC0X vs SPC58NE84E7QMHAR
  • SPC584B60E3BDC0X vs SPC58NE84C3QMHAY
  • SPC584B60E3BDC0X vs SPC58NE84C3QMHAR
  • SPC584B60E3BDC0X vs SPC58NE80E7QMHAY
  • SPC584B60E3BDC0X vs SPC58EG80E5QEH0Y
  • SPC584B60E3BDC0X vs SPC58EG80E5PEC0X
  • SPC584B60E3BDC0X vs SPC58EG80E5P0H0Y
  • SPC584B60E3BDC0X vs SPC58EG80E5FEC0X
  • SPC584B60E3BDC0X vs SPC58EE84E7QMSAR
  • SPC584B60E3BDC0X vs SPC58EE80E7QMHAY
  • SPC584B60E3BDC0X vs SPC58EC80E7QMC0Y
  • SPC584B60E3BDC0X vs SPC58EC80E7QMC0X
  • SPC584B60E3BDC0X vs SPC58EC80E7G0C0X
  • SPC584B60E3BDC0X vs SPC58EC80E7FMC0X
  • SPC584B60E3BDC0X vs SPC58EC80E5QMC0Y
  • SPC584B60E3BDC0X vs SPC58EC80E5QMC0X
  • SPC584B60E3BDC0X vs SPC58EC80E5FMC0X
  • SPC584B60E3BDC0X vs SPC58EC80E5EMC0X
  • SPC584B60E3BDC0X vs SPC58EC80E3QMC0Y
  • SPC584B60E3BDC0X vs SPC58EC80E3QMC0X
  • SPC584B60E3BDC0X vs SPC58EC80E3FMC0X
  • SPC584B60E3BDC0X vs SPC58EC80E1Q0C0Y
  • SPC584B60E3BDC0X vs SPC58EC80E1Q0C0X
  • SPC584B60E3BDC0X vs SPC58EC80C3QMC0Y
  • Customer Reviews
    4.95 out of 5.00 stars from 106 customer reviews from all over the world
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.