☰
SG3525AP
SG3525AP
Active
Description:  IC REG CTRLR BCK/PSH-PULL 16SOIC
Manufacturer:  STMicroelectronics
Datasheet:   SG3525AP Datasheet
History Price: $2.54000
In Stock: 21420
SG3525AP Specification
Specification
Part No
SG3525AP
Category
PMIC - DC DC Switching Controllers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Down, Step-Up/Step-Down
Output Configuration
Positive
Topology
Buck, Push-Pull
Number of Outputs
2
Output Phases
1
Voltage - Supply (Vcc/Vdd)
8V ~ 35V
Frequency - Switching
100Hz ~ 400kHz
Duty Cycle (Max)
49%
Synchronous Rectifier
Yes
Clock Sync
Yes
Serial Interfaces
-
Control Features
Enable, Soft Start
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SO
SG3525AP PDF Datasheet
SG3525AP Related Parts
SG3524BDW
SG3524BDW
Microchip Technology
IC REG CTRLR BUCK 16SOIC
SG3524BDW-TR
SG3524BDW-TR
Microchip Technology
IC REG CTRLR BUCK
SG3524D
SG3524D
Microchip Technology
IC REG CTRLR MULT TOP 16SOIC
SG3524D
SG3524D
Microchip Technology
IC REG CTRLR MULT TOP 16SOIC
SG3524DG4
SG3524DG4
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
SG3524DR
SG3524DR
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
SG3524DRE4
SG3524DRE4
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
SG3524N
SG3524N
STMicroelectronics
IC REG CTRLR FLYBK/PSH-PLL 16DIP
SG3524N
SG3524N
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 16DIP
SG3524NG4
SG3524NG4
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 16DIP
SG3524NSR
SG3524NSR
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 16SO
SG3524P
SG3524P
STMicroelectronics
IC REG CTLR FLYBK/PSH-PLL 16SOIC
SG3525AP Compare Parts
  • SG3525AP vs SG3845M
  • SG3525AP vs SG3845DM-TR
  • SG3525AP vs SG3845DM
  • SG3525AP vs SG3845D-TR
  • SG3525AP vs SG3845D
  • SG3525AP vs SG3843M
  • SG3525AP vs SG3843DM
  • SG3525AP vs SG3525AP013TR
  • SG3525AP vs SG3525ANG
  • SG3525AP vs SG3525AN
  • SG3525AP vs SG3525AN
  • SG3525AP vs SG3525ADWR2G
  • SG3525AP vs SG3525ADWR2
  • SG3525AP vs SG3525ADWG
  • SG3525AP vs SG3525ADW
  • SG3525AP vs SG3525ADW
  • SG3525AP vs SG3524P013TR
  • SG3525AP vs SG3524P
  • SG3525AP vs SG3524NSR
  • SG3525AP vs SG3524NG4
  • SG3525AP vs SG3524N
  • SG3525AP vs SG3524N
  • SG3525AP vs SG3524DRE4
  • SG3525AP vs SG3524DR
  • SG3525AP vs SG3524DG4
  • SG3525AP vs SG3524D
  • SG3525AP vs SG3524D
  • SG3525AP vs SG3524BDW-TR
  • SG3525AP vs SG3524BDW
  • SG3525AP vs SG3846N
  • SG3525AP vs SG3846DW-TR
  • SG3525AP vs SG3526DW-TR
  • SG3525AP vs SG3524NS
  • SG3525AP vs SG3524NE4
  • SG3525AP vs SG3524J
  • SG3525AP vs SG3524D-TR
  • SG3525AP vs SG3524BN
  • SG3525AP vs SG3524BJ
  • Customer Reviews
    4.95 out of 5.00 stars from 120 customer reviews from all over the world
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend