☰
SG3525AN
SG3525AN
Active
Description:  IC REG CTRLR BCK/PUSH-PULL 16DIP
Manufacturer:  STMicroelectronics
Datasheet:   SG3525AN Datasheet
History Price: $2.31000
In Stock: 15045
SG3525AN Specification
Specification
Part No
SG3525AN
Category
PMIC - DC DC Switching Controllers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Down, Step-Up/Step-Down
Output Configuration
Positive
Topology
Buck, Push-Pull
Number of Outputs
2
Output Phases
1
Voltage - Supply (Vcc/Vdd)
8V ~ 35V
Frequency - Switching
100Hz ~ 400kHz
Duty Cycle (Max)
49%
Synchronous Rectifier
Yes
Clock Sync
Yes
Serial Interfaces
-
Control Features
Enable, Soft Start
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-DIP
SG3525AN PDF Datasheet
SG3525AN Related Parts
SG3524BDW
SG3524BDW
Microchip Technology
IC REG CTRLR BUCK 16SOIC
SG3524BDW-TR
SG3524BDW-TR
Microchip Technology
IC REG CTRLR BUCK
SG3524D
SG3524D
Microchip Technology
IC REG CTRLR MULT TOP 16SOIC
SG3524D
SG3524D
Microchip Technology
IC REG CTRLR MULT TOP 16SOIC
SG3524DG4
SG3524DG4
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
SG3524DR
SG3524DR
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
SG3524DRE4
SG3524DRE4
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
SG3524N
SG3524N
STMicroelectronics
IC REG CTRLR FLYBK/PSH-PLL 16DIP
SG3524N
SG3524N
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 16DIP
SG3524NG4
SG3524NG4
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 16DIP
SG3524NSR
SG3524NSR
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 16SO
SG3524P
SG3524P
STMicroelectronics
IC REG CTLR FLYBK/PSH-PLL 16SOIC
SG3525AN Description
The Microchip Technology SG3525AN is a high-performance, integrated PWM (Pulse Width Modulation) controller designed for use in power supply applications. It is widely used in the development of switch-mode power supplies (SMPS), providing versatile control over various power conversion systems such as buck, boost, flyback, and forward converters. The SG3525AN is ideal for power applications in consumer electronics, automotive systems, and industrial control systems due to its reliable performance, adjustable frequency, and protection features.

## Key Features

The SG3525AN PWM controller offers several features that make it a go-to solution for a variety of power management designs:

* Pulse Width Modulation Control:

* The controller uses PWM to regulate the output voltage and current, providing efficient power conversion with reduced losses.
* Fixed frequency operation, typically adjustable up to 100 kHz.

* Error Amplifier:

* Integrated high-gain error amplifier allows feedback from the power supply output to stabilize voltage regulation.
* Offers non-inverting inputs for voltage feedback, simplifying system design.

* Adjustable Dead Time:

* The controller features an adjustable dead-time control, allowing designers to fine-tune the switching transitions to optimize system efficiency and reduce cross-conduction losses.

* Soft Start:

* Built-in soft start circuit reduces inrush current during the startup of the power supply, preventing excessive stress on the components and minimizing voltage overshoot.

* Overcurrent Protection:

* Provides overcurrent limiting functionality, which protects the circuit and connected components from damage due to excessive current draw.

* Under-voltage Lockout (UVLO):

* Ensures the controller operates only when the input voltage is within the specified range, preventing malfunction due to under-voltage conditions.

* Wide Input Voltage Range:

* The SG3525AN can operate with input voltages ranging from 8 V to 35 V, offering compatibility with a broad range of power supplies.

* High Output Drive Capability:

* The controller is designed to drive N-channel MOSFETs directly with a totem-pole output stage, capable of sourcing and sinking current for high-speed switching applications.

## Electrical Characteristics

The SG3525AN is designed to operate efficiently across a broad range of conditions, offering excellent electrical performance with low power consumption.

* Supply Voltage (Vcc):

* Nominal: 15 V
* Minimum: 8 V
* Maximum: 35 V

* Quiescent Current (Iq):

* Max: 10 mA (typical)

* Frequency Range:

* Adjustable: Typically up to 100 kHz, suitable for high-frequency switching applications.

* Output Current:

* The totem-pole output can source 200 mA and sink 200 mA, which allows it to directly drive the gate of a power MOSFET.

* Dead-Time Control:

* Adjustable: Dead time is adjustable between 100 ns and 2 µs, allowing fine-tuning for optimal power efficiency.

* Error Amplifier Voltage Gain:

* Typically 90 dB, providing high gain for precise regulation in the feedback loop.

* Overcurrent Protection:

* Integrated current sense functionality provides overcurrent protection and ensures the output voltage remains stable even under high load conditions.

* Soft-Start Time:

* Typically 10 ms to 50 ms for smooth startup and to limit inrush currents during system turn-on.

## Protection Features

The SG3525AN integrates several important protection features to safeguard both the controller and the overall power system:

* Overvoltage Protection:

* Ensures the output voltage does not exceed the designed limits by monitoring the feedback signal and limiting the duty cycle.

* Undervoltage Lockout (UVLO):

* The UVLO feature prevents the controller from operating if the input voltage drops below a set threshold, protecting the circuit from operating under unsafe voltage conditions.

* Overcurrent Protection (OCP):

* The overcurrent protection ensures the circuit shuts down in the event of excessive current, preventing damage to the power supply and the load.

* Thermal Shutdown Protection:

* Integrated thermal protection prevents the controller from operating if the temperature exceeds the safe operating limits.

## Applications

The SG3525AN is used in a variety of power supply designs due to its flexibility, reliability, and ease of use. Common applications include:

* DC-DC Converters:

* Ideal for buck, boost, and buck-boost converters used in battery-powered systems, automotive applications, and telecom systems.

* Switch-Mode Power Supplies (SMPS):

* Frequently used in flyback and forward converters for power supplies that require high efficiency and stability in voltage regulation.

* Power Management in Consumer Electronics:

* Used in power adapters, chargers, and other consumer electronics that require high-efficiency voltage conversion.

* Automotive Power Supplies:

* Ideal for automotive applications where power conversion is required to step down voltages for low-power electronics, such as sensors and communication devices.

* Uninterruptible Power Supplies (UPS):

* Used in designs for UPS systems, providing continuous power in case of power failure by maintaining efficient energy conversion.

* Industrial Power Systems:

* Applied in various industrial applications such as motor control, HVAC systems, and sensor power supplies, where reliable, high-efficiency power conversion is critical.

## Package and Pinout

The SG3525AN is typically available in an 8-pin Dual In-Line Package (DIP), which offers easy handling for through-hole PCB designs. Additionally, it is available in SOIC-8 for surface-mount designs.

* Package Type: 8-Pin DIP or SOIC-8
* Pin Pitch: 2.54 mm for DIP, 1.27 mm for SOIC-8
* Operating Temperature Range:

* -40°C to +85°C, making it suitable for industrial and automotive applications.

## Summary

The Microchip Technology SG3525AN is a versatile and reliable PWM controller that offers precise voltage regulation, efficient power conversion, and a variety of protective features for a wide range of applications. Its adjustable frequency, rail-to-rail output, overcurrent protection, and soft-start functionality make it ideal for designing high-efficiency power supplies, DC-DC converters, and other switch-mode power supply (SMPS) systems. With its robust performance, low power consumption, and wide input voltage range, the SG3525AN is a great choice for designing stable and efficient power conversion systems in various fields, from consumer electronics to industrial automation.
SG3525AN Compare Parts
  • SG3525AN vs SG3845M
  • SG3525AN vs SG3845DM-TR
  • SG3525AN vs SG3845DM
  • SG3525AN vs SG3845D-TR
  • SG3525AN vs SG3845D
  • SG3525AN vs SG3843M
  • SG3525AN vs SG3843DM
  • SG3525AN vs SG3525AP013TR
  • SG3525AN vs SG3525AP
  • SG3525AN vs SG3525ANG
  • SG3525AN vs SG3525ADWR2G
  • SG3525AN vs SG3525ADWR2
  • SG3525AN vs SG3525ADWG
  • SG3525AN vs SG3525ADW
  • SG3525AN vs SG3525ADW
  • SG3525AN vs SG3524P013TR
  • SG3525AN vs SG3524P
  • SG3525AN vs SG3524NSR
  • SG3525AN vs SG3524NG4
  • SG3525AN vs SG3524N
  • SG3525AN vs SG3524N
  • SG3525AN vs SG3524DRE4
  • SG3525AN vs SG3524DR
  • SG3525AN vs SG3524DG4
  • SG3525AN vs SG3524D
  • SG3525AN vs SG3524D
  • SG3525AN vs SG3524BDW-TR
  • SG3525AN vs SG3524BDW
  • SG3525AN vs SG3846N
  • SG3525AN vs SG3846DW-TR
  • SG3525AN vs SG3526DW-TR
  • SG3525AN vs SG3524NS
  • SG3525AN vs SG3524NE4
  • SG3525AN vs SG3524J
  • SG3525AN vs SG3524D-TR
  • SG3525AN vs SG3524BN
  • SG3525AN vs SG3524BJ
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend