☰
SERC816
SERC816
Active
Description:  IC CTRLR INTERFACE SERC 100QFP
Manufacturer:  STMicroelectronics
Datasheet:   SERC816 Datasheet
History Price: $34.78000
In Stock: 26900
SERC816 Specification
Specification
Part No
SERC816
Category
Interface - Controllers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
Sercos
Function
Controller
Interface
Parallel
Standards
-
Voltage - Supply
4.75V ~ 5.25V
Current - Supply
-
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
100-BQFP
Supplier Device Package
100-PQFP (14x20)
SERC816 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 181 customer reviews from all over the world
Zé Roberto Almeida
Brazil
5 stars
2026-09-18 01:49
Excellent Product, delivered super fast and quality, great seller!
Jonas Müller
Germany
5 stars
2026-09-18 01:35
Came a month earlier than specified, class
Bruno Gomes Jr.
Brazil
5 stars
2026-09-18 01:17
Everything arrived fast and quiet, great seller recommend.
Ulysses Rocha
Brazil
5 stars
2026-09-17 23:58
Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
David Wright
United States
5 stars
2026-09-17 23:19
Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
Beata Włodarczyk
Poland
5 stars
2026-09-17 23:11
Fast delivery and according to the description. Recommend.